- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3044636 Phoenix Contact | 80 |
| Datasheet | 7 Weeks | Through Hole | Nylon | 800.136941g | Polyamide (PA), Nylon | - | 24A | 20A | 352V | 500V | Bulk | 2008 | CLIPLINE UTTB | yes | Active | 1 (Unlimited) | - | EAR99 | Screw, Terminal Block | Feed Through | - | 110°C | -60°C | Gray | 2 | - | - | - | - | - | unknown | 28A | Screw | CSA, UL, cULus | - | - | 1 | - | - | 2 | - | 26 AWG | 12 AWG | 12 AWG | 4 | 2 | 12-26 AWG | 4 | CSA; CUL; GL; UL | 0.14-4mm2 | 9mm | - | - | - | - | 72.5mm | 69.9mm | 5.2mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1991810000 Weidmüller | 77 | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | 800V | - | 2018 | A | - | Active | Not Applicable | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8-22 AWG | - | - | 0.5-6mm2 | 12mm | - | - | - | - | - | - | - | 8.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3046252 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | Through Hole | - | 17.640009g | Polyamide (PA), Nylon | - | 20A | - | 500V | 500V | - | 2010 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | 120°C | - | Black | - | - | 8536.69.40.40 | - | - | - | unknown | 20A | Screw | CSA, UL | - | 600V | - | - | - | 1 | 16A | 26 AWG | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | Switch, Lever | - | - | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1775480000 Weidmüller | 772 |
| Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 17.5A | - | 500V | - | - | 2005 | Z | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 17.5A | Push In, Spring | CE, CSA, IEC, UR | - | 300V | - | - | - | 1 | 15A | 30 AWG | 16 AWG | 16 AWG | - | 1 | 16-30 AWG | 2 | UL; CSA; CE | 0.5-1.5mm2 | 10mm | - | SPRING LOADED | - | - | 36.5mm | 51.5mm | 3.5mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0790462 Phoenix Contact | 91 |
| - | 4 Weeks | - | - | 30.000004g | Polyamide (PA), Nylon | - | 36A | - | 800V | 800V | Bulk | - | CLIPLINE OTTA | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Disconnect | - | - | - | Gray | 2 | - | 8536.69.40.40 | - | Straight | - | - | 41A | Bolt and Nut | CSA, UL | - | 600V | - | - | 41A | 1 | 30A | 10 AWG | 26 AWG | - | 2 | 1 | - | - | UL; CSA | 0.1-6mm2 | - | - | - | Switch, Slide | - | 59.5mm | 69mm | 11mm | 11.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0719090 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | Through Hole | - | 6.430012g | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | Bulk | - | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | White | - | - | 8536.69.40.40 | - | - | - | - | 24A | Screw | CB, CSA, KEMA, UL | - | 300V | - | - | - | 1 | 20A | 30 AWG | 24 AWG | - | - | - | 12-30 AWG | - | - | 0.2-4mm2 | 7mm | - | - | - | - | 49.5mm | 42.5mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0719168 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | Through Hole | - | 7.800003g | Polyamide (PA), Nylon | - | 24A | - | 600V | 800V | - | - | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | 5mm | - | - | not_compliant | 20A | Screw | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.2-4mm2 | 8mm | - | - | - | - | - | 42.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3033061 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | - | 2013 | CLIPLINE STU | yes | Active | - | Screw | EAR99 | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | - | not_compliant | 32A | Push In; Screw | - | - | 600V | - | - | - | 1 | 30A | 28 AWG | 10 AWG | - | - | - | 10-28 AWG | - | - | 0.14-6mm2 | 10mm | - | - | - | - | - | 74.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210612 Phoenix Contact | 441 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 800V | - | 2015 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 8 | - | - | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 600V | - | - | - | 2; Connected | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3104107 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | - | 9.530004g | Polyamide (PA), Nylon | - | - | - | - | 400V | - | 2010 | CLIPLINE MTK | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | 16A | Screw | - | - | - | - | - | - | 1 | - | 24 AWG | 12 AWG | - | - | - | 12-24 AWG | - | - | 0.2-4mm2 | 7mm | - | - | Switch, Knife | - | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3000610 Phoenix Contact | 60 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | 1000V | - | 2016 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | 600V | - | - | - | 2 | 30A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0790543 Phoenix Contact | 81 |
| Datasheet | 16 Weeks | Through Hole | Polyamide | 12.119988g | Polyamide (PA), Nylon | - | - | - | 800V | - | - | - | CLIPLINE OTTA | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Feed Through | - | - | - | Gray | 2 | - | 8536.69.40.40 | - | - | 9mm | - | 24A | Bolt and Nut | - | - | 600V | - | 800V | 24A | 1 | 20A | 26 AWG | 14 AWG | - | - | 1 | 14-26 AWG | - | UL; CSA | 0.1-2.5mm2 | - | - | - | - | - | - | 43.5mm | 9mm | 9.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0719126 Phoenix Contact | 24 |
| Datasheet | 16 Weeks | Through Hole | - | 7.654003g | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | - | - | CLIPLINE UK | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Yellow | - | - | 8536.69.40.40 | - | - | - | - | 24A | Screw | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.2-4mm2 | 8mm | - | - | - | - | - | 42.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210326 Phoenix Contact | 36624328 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 400V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | Open | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2800567 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | Polyamide | 1.099961kg | Polyamide (PA), Nylon | Copper | - | - | 500V | - | - | 2003 | CLIPLINE MBKKB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Gray | 4 | - | - | - | - | 5.2mm | unknown | 24A | Screw | - | Grey | - | 1 | 500V | 24A | 2; Connected | - | 24 AWG | 24 AWG | - | - | - | 12-24 AWG | - | - | 0.2-4mm2 | 7mm | - | - | - | Diode | - | 62mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0452027 Phoenix Contact | 18 |
| Datasheet | 7 Weeks | Cable | Polyamide | 9.497997g | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | - | CLIPLINE MSLKG | yes | Active | - | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | - | 8536.69.40.40 | - | Right Angle | 7.5mm | - | - | Screw | - | Green | - | - | - | - | 1 | - | 24 AWG | 12 AWG | - | - | 1 | 12-28 AWG | 2 | ATEX; CSA; EACEX; IECEX; PRS | 0.2-4mm2 | 8mm | - | - | - | - | 26.5mm | 35mm | 7.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1402788 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Polyamide | 5.580008g | Polyamide (PA), Nylon | - | - | - | 500V | - | - | 2003 | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | - | 8536.90.40.00 | 2.5mm | Straight | - | unknown | 41A | Screw | CSA, UL | Green | - | - | - | - | - | - | 30 AWG | 24 AWG | 14 AWG | - | - | 12-30 AWG | - | UL; CSA | 0.2-2.5mm2 | 7mm | - | - | - | - | - | 26.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210568 Phoenix Contact | 58 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 26A | - | - | 500V | - | 2015 | CLIPLINE PTTB | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Orange | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 600V | - | - | - | 2 | 5A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0501059 Phoenix Contact | 136 |
| Datasheet | 4 Weeks | Through Hole | - | 20.149991g | Ceramic, Keramik | - | - | - | 690V | 690V | - | - | CLIPLINE SSK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | White | 1 | - | 8536.69.40.40 | - | - | - | - | 24A | Screw | - | - | - | - | - | 24A | - | - | 12 AWG | 24 AWG | - | - | - | - | - | - | 0.2-4mm2 | 9mm | - | - | - | Explosion Proof, Harsh Environment | 48mm | 38mm | 6.2mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3003567 Phoenix Contact | 1 |
| Datasheet | 4 Weeks | Through Hole | - | 46.919992g | Polyamide (PA), Nylon | - | 57A | - | 500V | 500V | - | 2011 | CLIPLINE UKKB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | unknown | 57A | Screw | - | - | 600V | - | - | - | 2; Connected | 65A | 24 AWG | 6 AWG | 6 AWG | - | 2 | 6-24 AWG | - | UL; CSA | 0.5-16mm2 | 11mm | 16 mm2 | - | - | - | 80.5mm | 77.5mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |