- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Ambient temperature | Approvals | Base Product Number | Brand | Current-IEC | Current-UL | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Package | Product Status | RoHS | Spacing | Suitable for safety functions | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Subcategory | Termination Style | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Fuse Size | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | CSA, UR | - | - | - | - | - | - | ABB | 1SNK510150R0000 | - | - | - | - | Yes | 10 mm | - | - | - | - | - | - | Grounding Block | - | Green, Yellow | - | - | 1 | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | CSA, UR | - | - | - | - | - | - | ABB | 1SNK505020R0000 | - | - | - | - | Yes | 5.2 mm | - | - | - | - | - | - | Standard Block | - | Blue | - | - | - | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | CSA | - | - | - | - | - | - | ABB | 1SNK506410R0000 | - | - | - | - | Yes | 6 mm | - | - | - | - | - | - | Fuse Holder Block | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8219090000 Weidmuller | 20 |
| - | - | - | - | - | - | Weidmuller | - | - | - | 10 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 1707350003 Weidmuller | 30 |
| - | - | - | - | - | - | Weidmuller | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | 16 | 0.08 | 16 | - | - | ||
![]() ERF4LD24DC Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | Bulk | Obsolete | - | - | - | - | - | - | - | - | Disconnect | 2 | Beige | - | Screw | - | 1 | 8-26 AWG | 6.3mm x 32mm | - | - | - | - | Fuse, Lever | LED Indicator | - | - | - | - | - | - | ||
![]() NSYTRV42YE Schneider | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 32 A | 30 A | - | - | - | - | - | Schneider Electric | Box | Active | - | - | - | - | - | 1000V | 600V | Linergy TR | Feed Through | 2 | Yellow | - | Screw | - | 1 | - | - | 0.14-6mm² | - | 9mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() DK10N-BL (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-PE Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | DK4N | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Box | Active | - | - | - | - | - | - | - | DKN | Ground, Earth | 2 | Green, Yellow | - | Screw | - | 1 | 10-28 AWG | - | 0.14-4mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | ||
![]() 304128 American Electrical | 17 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 24 A | 20 A | - | - | - | - | - | American Electrical Inc. | Box | Active | - | - | - | - | - | 750V | 600V | AVK | Feed Through | 2 | Brown | - | Screw | - | 1 | 12-26 AWG | - | 0.5-4mm² | - | 10mm | - | - | - | - | - | - | - | 5.0mm | UL94 V-2 | ||
![]() DP10-PE Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | DP10 | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Box | Active | - | - | - | - | - | 1000V | 600V | DP | Feed Through | 2 | Green, Yellow | - | Push In | - | 1 | 6-20 AWG | - | 0.5-10mm² | - | 18mm | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | ||
![]() DP2.5PG-03P (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK95 Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 232 A | 230 A | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | 1000V | 600V | DK | Feed Through | 2 | Beige | - | Screw | - | 1 | 4/0-2 AWG | - | 35-95mm² | - | 30mm ~ 35mm | - | - | - | - | - | - | - | 80.0mm | UL91 V-0 | ||
![]() REB-A3C-YG Adam Tech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 30 A | - | - | - | - | - | Adam Tech | Box | Active | - | - | - | - | - | - | 600V | REB | Ground, Earth | 3 | Green, Yellow | - | Push In, Spring | - | 1 | 10-24 AWG | - | 0.2-4mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() PM2.5N Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 24 A | 5 A | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | 500V | 600V | PM2.5 | Feed Through | 2 | Beige | - | Screw | - | 1 | 12-22 AWG | - | 0.34-4mm² | - | 6mm ~ 8mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | ||
![]() DP2.5PG-03P Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 24 A | 20 A | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | 800V | 600V | DP2.5 | Feed Through | 3 | Beige | - | Push In, Spring | - | 1 | 12-26 AWG | - | 0.14-4mm² | - | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | ||
![]() DP1.5-BL (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3073092 TURCK | In Stock | - | - | - | - | -20 - 70 | - | - | - | - | - | IP67 | - | - | - | Plastic | - | - | - | - | - | No | - | Connector M12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK 4/35 - 0527660000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDU 2.5 BL -1608520000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |