- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Material - Insulation | Approvals | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | Min. stripping length | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Number of Contact Rows | Operating Voltage (Max) | Package | Pins per row | Product Status | Rad Hardened | Rated current In | RoHS | Spacing | Stripping length (max.) | Termination Method | Voltage Rating (AC) | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Subcategory | Pitch | Orientation | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Failure Rate | Wire Gauge | Configuration | ELV | Number of Circuits | Max Voltage Rating (AC) | Number of Levels | Protections | Wire Gauge or Range - AWG | Fuse Type | Terminal Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Current Rating (Max) | Disconnect Type | Product | Features | Height | Height Seated (Max) | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280-502/281-586 WAGO | 18 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 28 | 14 | 10mm | - | - | - | - | Pull spring | - | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | 20 A | (W x H) 10 mm x 39.50 mm | Grey | Yes | - | Wago | 280-502/281-586 | 51291179 | WAGO Corporation | 8mm | - | - | 1 | 20A | 20A | - | 24V | - | - | - | 2 | Active | - | - | Yes | 2.5 mm | 9mm | - | - | - | 24V | - | - | - | - | - | - | - | Double-Deck Block | - | 2 | - | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | L | - | - | - | 1 | - | 14-28 AWG | - | - | 0.08-2.5mm² | - | 8mm ~ 9mm | - | - | - | + varistor | 39.50mm | - | - | 10mm | 10.0mm | UL94 V-0 | - | - | ||
![]() 880-831/999-940 WAGO | 18 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | 0.08 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | V0 | Wago | - | 51134015 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 20 | Yes | 5 mm | - | - | - | 800V | - | - | - | - | - | - | - | - | Standard Block | - | 4 | - | - | - | Gray | - | - | - | - | - | 29 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | 87 | - | 87 | 5 | 5.0mm | UL94 V-0 | - | - | ||
![]() 880-901/999-940 WAGO | 18 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | 0.08 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | V0 | Wago | - | 51129463 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 25 | Yes | 5 mm | - | - | - | 800V | - | - | - | - | - | - | - | - | Standard Block | - | 2 | - | - | - | Gray | - | - | - | - | - | 29 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | 58.5 | - | 58.5 | 5 | 5.0mm | UL94 V-0 | - | - | ||
![]() 784-607 WAGO | 26 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | - | - | - | - | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Wago | - | 51160774 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | Yes | 10 mm | - | - | - | - | - | - | TOPJOB®S | - | - | - | - | - | Grounding Block | - | 2 | - | - | - | Green, Yellow | - | - | - | - | - | 43.5 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 8-24 AWG | - | - | 0.2-10mm² | - | 12mm ~ 13mm | - | - | - | - | 82.5 | - | 82.5 | 10 | 10.0mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 780-992 WAGO | 9 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 A | - | - | - | - | - | Wago | - | 51142848 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | Yes | 5 mm | - | - | - | 750V | - | - | - | - | - | - | - | - | Standard Block | - | 2 | - | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-2.5mm² | - | 8mm ~ 9mm | - | - | - | - | - | - | - | - | 5.0mm | UL94 V-0 | - | - | ||
![]() 880-904/999-940 WAGO | 18 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | 0.08 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | V0 | Wago | - | 51129471 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 25 | Yes | 5 mm | - | - | - | 800V | - | - | - | - | - | - | - | - | Standard Block | - | 2 | - | - | - | Blue | - | - | - | - | - | 29 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | 58.5 | - | 58.5 | 5 | 5.0mm | UL94 V-0 | - | - | ||
![]() 880-682/999-940 WAGO | 47 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | 0.08 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | V0 | Wago | - | 51132211 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 25 | Yes | 5 mm | - | - | - | 800V | - | - | - | - | - | - | - | - | Standard Block | - | 3 | - | - | - | Orange | - | - | - | - | - | 29 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | 73 | - | 73 | 5 | 5.0mm | UL94 V-0 | - | - | ||
![]() 880-661/999-940 WAGO | 47 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | 0.08 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | V0 | Wago | - | 50031806 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 25 | Yes | 5 mm | - | - | - | 400V | - | - | - | - | - | - | - | - | Standard Block | - | 3 | - | - | - | Gray | - | - | - | - | - | 29 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | 92.5 | - | 92.5 | 5 | 5.0mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 880-664/999-940 WAGO | 47 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | 0.08 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | V0 | Wago | - | 50031808 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 25 | Yes | 5 mm | - | - | - | 400V | - | - | - | - | - | - | - | - | Standard Block | - | 3 | - | - | - | Blue | - | - | - | - | - | 29 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | 92.5 | - | 92.5 | 5 | 5.0mm | UL94 V-0 | - | - | ||
![]() 880-907/999-940 WAGO | In Stock | - | - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | 0.08 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Wago | - | 51164087 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | Yes | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Grounding Block | - | 2 | - | - | - | Green, Yellow | - | - | - | - | - | 29 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | 58.5 | - | 58.5 | 5 | 5.0mm | UL94 V-0 | - | - | ||
![]() 880-662 WAGO | 47 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | 0.08 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | V0 | Wago | - | 8800662 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 25 | Yes | 5 mm | - | - | - | 400V | - | - | - | - | - | - | - | - | Standard Block | - | 3 | - | - | - | Orange | - | - | - | - | - | 29 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | 92.5 | - | 92.5 | 5 | 5.0mm | UL94 V-0 | - | - | ||
![]() 781-992 WAGO | 9 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | - | - | - | - | 0.2 - 4 | 0.2 - 4 | 0.2 - 4 | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | V0 | Wago | - | 51142920 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 30 | Yes | 6 mm | - | - | - | 750V | - | - | TOPJOB®S | - | - | - | - | - | Standard Block | - | 2 | - | - | - | Gray | - | - | - | - | - | 43.5 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | 77 | - | 77 | 6 | 6.0mm | UL94 V-0 | - | - | ||
![]() 780-607 WAGO | 9 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | - | - | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Wago | - | 51160765 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Grounding Block | - | 2 | - | - | - | Green, Yellow | - | - | - | - | - | 43.5 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-2.5mm² | - | 8mm ~ 9mm | - | - | - | - | 77 | - | 77 | 5 | 5.0mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 880-684/999-940 WAGO | 47 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | 0.08 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | V0 | Wago | - | 51132218 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 25 | Yes | 5 mm | - | - | - | 800V | - | - | - | - | - | - | - | - | Standard Block | - | 3 | - | - | - | Blue | - | - | - | - | - | 29 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | 73 | - | 73 | 5 | 5.0mm | UL94 V-0 | - | - | ||
![]() 880-661 WAGO | 47 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | 0.08 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | V0 | Wago | - | 8800661 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 25 | Yes | 5 mm | - | - | - | 400V | - | - | - | - | - | - | - | - | Standard Block | - | 3 | - | - | - | Gray | - | - | - | - | - | 29 | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | 92.5 | - | 92.5 | 5 | 5.0mm | UL94 V-0 | - | - | ||
![]() 880-837/999-940 WAGO | 47 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wago | - | 51160779 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | Yes | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Grounding Block | - | 4 | - | - | - | Green, Yellow | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 1 | - | 12-28 AWG | - | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | - | - | - | - | 5.0mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 2005-7646 WAGO | 4950 |
| - | - | - | DIN Rail | - | 3 | - | - | Polyamide (PA66), Nylon 6/6 | - | 20 | 12 | 6.20mm | 0.75 - 4 | 0.5 - 6 | 0.5 - 4 | 1 - 6 | - | - | - | 1pc(s) | 4mm² | 0.50mm² | 6mm² | 0.50mm² | 36 A | - | - | Grey | - | V0 | Wago | 2005-7646 | 51296676 | WAGO Corporation | 11mm | - | - | 3 | 36A | 36A | 36A | 250V | - | - | Box | 1 | Active | - | 36 | Yes | 6 MilliMeters | 13mm | - | - | 400V | - | - | TOPJOB®S | - | - | - | - | - | Multilevel Installation Block | - | 5 | - | - | - | Gray | 3 | - | - | - | - | 41.7 | 36 A | Push In, Spring | - | - | - | - | N,L,Terre | - | - | - | 3; 1 Grounded | - | 10-20 AWG | - | - | 0.5-6mm² | - | 11mm ~ 13mm | - | - | - | - | 123.9 | - | 124 | 6.20mm | 6.2mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 36102 Molex | 1 |
| - | - | - | - | 0805 (2012 Metric) | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concord Components, Inc. | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | WR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | -200/ +400ppm/°C | - | 2.2 Ohms | - | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | ||
![]() TSB23012 TE Connectivity | In Stock | - | - | Tin | Cable | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | Brass | 8(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | 1 | 250VAC | - | - | - | No | - | Compliant | - | - | Screw | 250 V | - | - | - | - | - | - | - | Screw | - | - | - | - | 100 °C | -30 °C | - | Natural | - | - | Terminal Blocks | 8 mm | Straight | - | 30 A | - | 12(POS) | Natural | - | 12-24(AWG) | - | Compliant | 12 | 250 V | - | - | - | - | - | - | Barrier Terminal Blocks | - | 30/Contact(A) | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | UL94 V-2 | - | ||
![]() SCF4BEIGE Advantech | In Stock | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | ABB | - | XT4LU3040JFF000XXX | Advantech Corp | - | Panel | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | 500V | 600V | - | SCF | - | - | - | - | - | Disconnect, Feed Through | - | 2 | - | - | - | Beige | - | - | - | - | - | - | 40 A | Push In, Spring | - | - | - | - | - | - | - | - | 1 | Motor | 10-26 AWG | 5mm x 20mm, 1 1/4 x 1/4 | Bolt-On | 0.5-4mm² | - | 12mm | - | Fuse | - | - | - | - | - | - | 8.0mm | - | - | - |