- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Material - Insulation | Shape | Package Cooled | Backshell Material, Plating | Approvals | AWG (min.) | AWG max. | Base Product Number | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Finish Mating | Contact Materials | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Itar Registered | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Pins per row | Primary Material | Product Status | Rated current In | Risk Rank | RoHS | RoHS-compliant | Shaft Type | Spacing | Stripping length (max.) | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Shell Finish | Shell Size - Insert | Termination Style | Configuration | Number of Circuits | Number of Levels | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Cable Opening | Wire Gauge or Range - AWG | Fuse Type | Current - Average Rectified (Io) | Wire Gauge or Range - mm² | Product Type | Stripping Length | Fuse Size | Voltage - Peak Reverse (Max) | Disconnect Type | Features | Input Voltage | Product Category | Bearings | IP Rating | Mating Connector | Diameter | Height | Length | Width | Contact Finish Thickness - Mating | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 361-12 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desco Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | Other Tools | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-B3C-GY Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | 600V | - | - | - | REB | - | - | - | Feed Through | 3 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | - | 0.2-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() SC-4 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | SC-4 | Brady Corporation | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCPE6 Advantech | In Stock | - | - | - | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | Composite | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | CTV07RF | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | Bulk | - | - | Composite | Active | - | - | - | - | - | - | - | 750V | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | Solder | Receptacle, Male Pins | Ground, Earth | 32 | Silver | Military | Threaded | - | - | - | C | Shielded | Environment Resistant | - | - | Electroless Nickel | 13-32 | Push In, Spring | - | - | 1 | - | - | - | - | - | - | 8-26 AWG | - | - | 0.5-6mm² | - | 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | 8.0mm | - | ||
![]() NSYTRP22 Schneider | 24 |
| - | - | Chassis Mount | E2 | - | - | E2 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | 0.2 - 2.5 | 0.2 - 2.5 | 0.14 - 2.5 | 0.14 - 4 | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | V0 | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | - | - | - | Active | 24 | - | - | - | - | - | - | 800V | 600V | - | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | Feed Through | 2 | Gray | - | - | - | - | Standard | - | - | - | 48.5 | - | - | - | Push In | - | - | 1 | Three Phase | 100µA @ 1600V | - | 1.19V @ 40A | - | - | - | - | 118A | 0.14-4mm² | - | 10mm | - | 1.6kV | - | - | - | - | - | - | - | - | 36.5 | 48.5 | 5.2 | - | 5.2mm | UL94 V-0 | ||
![]() ERF3LD24AC Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Disconnect | 2 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 1 | - | - | - | - | - | - | 10-26 AWG | 5mm x 20mm | - | - | - | - | - | - | Fuse, Removable Plug | LED Indicator | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-B2D-OR Adam Tech | 576 |
| - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | 600V | - | - | - | REB | - | - | - | Feed Through | 2 | Orange | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | 0.5-6mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | ||
![]() AS25 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | - | F182000/0331X09 | - | Hollowshaft | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Hollow | - | - | - | - | - | 0 to 120 Degrees C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | Yes | IP40 | Not Included | - | - | - | - | - | - | - | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | 800V | 600V | - | - | - | TOPJOB®S | - | - | - | Feed Through | 3 | Brown | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | 1 | - | - | - | - | - | - | 12-22 AWG | - | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() REB-A4C-YG Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | 600V | - | - | - | REB | - | - | - | Ground, Earth | 4 | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | - | 0.2-4mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() 13912 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10475 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASB-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | 6965102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Push Pin | DIN Rail | - | - | - | - | Aluminium | - | - | Fins, Square | ASIC | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK508414R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | Fuse Holder Block | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.9936 mm | 24.9936 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | CSA, UR | 10 | 2 | - | - | 16mm | - | - | - | - | Screws | - | - | 3 | 1pc(s) | 35mm² | 6mm² | 35mm² | 6mm² | - | - | - | Blue | - | - | - | - | - | - | ABB | 1SNK 516 020 R0000 | 1SNK516020R0000 | - | - | 1 | 125A | 125A | 1000V | - | - | 2 | - | - | - | - | Non-Compliant | Yes | - | 16 mm | 17mm | - | - | - | - | - | - | - | - | - | Standard Block | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/A | - | - | Complies with ATEX Ex-e II standards | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12102 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | - | LT-12-100 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | CSA, UR | 24 | 10 | - | - | 6mm | - | - | - | - | Screws | - | - | 3 | 1pc(s) | 6mm² | 0.2mm² | 6mm² | 0.2mm² | - | - | - | Grey | - | - | - | - | - | - | ABB | 1SNK 506 010 R0000 | 1SNK506010R0000 | - | - | 1 | 41A | 41A | 1000V | - | - | 2 | - | - | - | - | Yes | - | - | 6 mm | 10.5mm | - | - | - | - | - | - | - | - | - | Standard Block | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/A | - | - | Complies with ATEX Ex-e II standards | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK506012R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDTTU/BU Altech | 19 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | 8536.90.4000 | ALTECH CORP | - | Unavailable | - | Altech | - | CDTTU/BU | - | - | - | - | - | - | - | Active | - | - | - | - | 5.73 | Yes | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | Disconnect Block | - | Blue | - | - | Terminal Blocks | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | N/A | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() CSFL4U(L)/24 Altech | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altech | - | CSFL4U(L)/24 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | Fuse Holder Block | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5x20 mm, 5x25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |