- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3209523 Phoenix Contact | 332 |
| Datasheet | 7 Weeks | - | - | - | Polyamide | - | Polyamide (PA), Nylon | - | 24A | 800V | 800V | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | 24A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 2 | UL; CSA | 0.14-4mm2 | 10mm | - | - | 36.5mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031665 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 12.479999g | Polyamide (PA), Nylon | - | 32A | 800V | 800V | - | 2011 | CLIPLINE STS | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | - | - | 32A | Push In, Spring | - | CSA, UL | - | - | - | 600V | - | - | - | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | 64.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1880410000 Weidmüller | 39 | - | Datasheet | 8 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | - | - | 6V | 500V | - | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 9.1mm | - | - | - | 6.3A | Screw | - | CE, CSA, IEC, cURus | - | 2 | - | - | 65V | 10V | - | 1 | - | 30 AWG | 10 AWG | 10 AWG | - | 1 | 10-30 AWG | 6.3mm x 32mm | 2 | UL; CSA | 0.5-4mm2 | 10mm | Fuse, Lever | LED | 53.5mm | 81.6mm | 9.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044681 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | - | 800.136941g | Polyamide (PA), Nylon | - | 24A | 500V | 500V | - | 2010 | CLIPLINE UTTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | unknown | 24A | Screw | - | CSA, UL | - | - | - | 600V | - | - | - | 2 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | 69.9mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3214602 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | - | - | - | 6.806012g | Polyamide (PA), Nylon | - | - | - | - | Bulk | 2013 | CLIPLINE PTS | - | Active | - | - | EAR99 | Push-In | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | 1.5mm | - | - | - | - | Push In, Spring | - | CSA, UL | - | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 14 AWG | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | 37mm | 50.7mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211907 Phoenix Contact | 611 |
| Datasheet | 4 Weeks | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | 250V | - | Bulk | 2011 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | 6.2mm | - | - | - | 6.3A | Push In, Spring | - | CSA, UL | - | - | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | - | 10-24 AWG | 5mm x 20mm | - | - | 0.2-4mm2 | 10mm | Fuse, Lever | LED | 70mm | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046663 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | 800.136941g | Polyamide (PA), Nylon | - | 24A | 500V | 500V | - | 2010 | CLIPLINE UTTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | 28A | Screw | - | - | - | - | - | 600V | - | - | - | 2; Connected | 20A | 26 AWG | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | Diode | - | 69.9mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1846040000 Weidmüller | 46 |
| Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | 2011 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 6kA | Screw | - | CE, CSA, IEC, UR | - | - | Green | - | - | - | - | 1 | - | 10 AWG | 0 AWG | - | - | 1 | 1/0-10 AWG | - | 1 | UL; CSA | 10-16mm2 | 24mm | - | - | 69.6mm | 71mm | 18.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3100059 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Module | - | Polyamide | 16.400001g | Polyamide (PA), Nylon | - | 1A | 400V | 400V | - | 2010 | CLIPLINE MTKD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | 10A | Screw | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | 7mm | - | Thermocouple, Copper/Constantan | 47.5mm | 46mm | 10.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3006056 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | Cable | - | - | Polyamide | 24.139987g | Polyamide (PA), Nylon | - | 76A | 800V | - | - | 2005 | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 12.2mm | unknown | 101A | Screw | 800V | CB, CSA, KEMA, UL, cULus | 12.2mm | - | - | 600V | 800V | - | 101A | 1 | 85A | 22 AWG | 4 AWG | 4 AWG | 2 | - | 4-22 AWG | - | - | UL; CSA | 2.5-25mm2 | 11mm | - | - | 54mm | 42.5mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2791016 Phoenix Contact | 71 |
| Datasheet | 4 Weeks | - | - | - | Nylon | 16.36g | Polyamide (PA), Nylon | - | 32A | 500V | - | - | 2003 | CLIPLINE UKK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | 500V | - | - | - | unknown | 32A | Screw | - | - | - | - | Grey | 600V | - | - | - | 2; Connected | 30A | 26 AWG | 10 AWG | 12 AWG | - | 2 | 10-26 AWG | - | 4 | UL | 0.2-4mm2 | 8mm | - | Diode | 67mm | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044775 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | - | 20.830011g | Polyamide (PA), Nylon | - | 30A | 500V | 500V | - | 2010 | CLIPLINE UTTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect, Feed Through | 4 | 130°C | - | Gray | 1 | - | - | - | - | - | - | unknown | 38A | Screw | - | CSA, UL | - | - | - | 300V | - | - | - | 2 | - | 26 AWG | 26 AWG | 10 AWG | - | 2 | 10-26 AWG | - | 4 | CSA; CUL; UL | 0.14-6mm2 | 9mm | Switch, Knife | - | 64.4mm | 69.9mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3001420 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide | 34.749995g | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | 57A | Screw | - | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 6 AWG | 6 AWG | - | - | 12-30 AWG | - | - | UL; CSA | 0.5-16mm2 | 11mm | - | - | 54.5mm | 53mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049110 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 24A | 1kV | 1000V | - | 2011 | CLIPLINE RT | yes | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | not_compliant | 24A | Bolt and Nut | - | - | - | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.1-2.5mm2 | - | - | - | - | - | - | 12.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3118520 Phoenix Contact | 624 |
| Datasheet | 6 Weeks | - | - | - | - | 18.699997g | - | - | - | 250V | - | - | 2010 | CLIPLINE UK | yes | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | - | not_compliant | 6.3A | Screw | - | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 12 AWG | - | - | - | 12-24 AWG | 5mm x 20mm, 5mm x 25mm | - | - | 0.2-4mm2 | 9mm | Fuse | LED | - | - | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8731640000 Weidmüller | 66 |
| Datasheet | 12 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 24A | 500V | 500V | - | 2006 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Blue | 1 | 94V-0 | - | - | - | - | - | - | 24A | Screw | - | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 2 | UL; VDE; CSA | 0.5-4mm2 | 10mm | Switch, Knife | - | 48mm | 60mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3001938 Phoenix Contact | 1517 |
| Datasheet | 4 Weeks | DIN Rail | - | Polyamide | - | 21.119998g | Polyamide (PA), Nylon | - | - | 250V | 250V | - | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.90.40.00 | - | - | Straight | - | unknown | 30A | Screw | - | CSA, UL | - | - | - | 300V | - | - | 30A | 1 | 30A | 26 AWG | 8 AWG | 8 AWG | - | - | 8-26 AWG | Blade, C | - | UL; CSA | 0.2-10mm2 | 10mm | Fuse, Removable Plug | LED | 52mm | 64mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3205022 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | Through Hole | - | - | Nylon | 9.190008g | Polyamide (PA), Nylon | Metal | 17.5A | - | - | - | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | 800V | - | - | - | - | 17.5A | IDC | 800V | CSA, UL, cULus | - | - | - | 600V | - | - | - | 1 | 10A | 24 AWG | 24 AWG | 16 AWG | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | 39.3mm | 58.8mm | 5.2mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3006098 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | - | - | - | 20.149991g | Polyamide (PA), Nylon | - | 76A | 600V | 800V | - | 2010 | CLIPLINE UK | yes | Active | - | - | EAR99 | - | Feed Through | - | - | - | Blue | 2 | - | 8536.69.40.40 | - | - | - | 10.2mm | - | 65A | Screw | - | - | - | - | - | - | - | - | - | 1 | - | 20 AWG | 12 AWG | - | - | 1 | 6-20 AWG | - | 2 | CUL; DNVGL; EAC; UL | 0.5-16mm2 | 11mm | - | - | - | 42.5mm | 10.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3035693 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 1kV | 1000V | - | 2015 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | 130°C | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | 30A | Push In, Spring | - | - | - | - | - | 600V | - | - | - | 1 | 30A | 24 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 12mm | Switch, Lever | - | - | - | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |