- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Material - Insulation | Abrasive Material | Adjustment range undelayed short-circuit release | Approvals | AWG (min.) | AWG max. | Base Product Number | Brand | Built-in depth | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Degree of protection (IP) | Device construction | Dimensions | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | Front built-in possible | Harmonized Code | Inflammability class of insulation material according to with UL94 | IO link master | Itar Registered | Lens Shape | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. main memory | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | MSL | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Overload release current setting | Package | Phase failure sensitive | Pollution degree | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rated current In | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | RoHS-compliant | Shell Sizes | Spacing | Stripping length (max.) | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Switch off technique | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage type | Voltage type of supply voltage | Voltage-IEC | Voltage-UL | Voltage, Rating | With floppy disc drive | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Series | Tolerance | Termination | Type | Number of Positions | Color | Applications | Gender | Capacitance | Subcategory | Pitch | Depth | Construction | Frequency | Termination Style | Lead Pitch | Output Type | Dielectric | Note | Lead Diameter | Voltage | Interface | Number of Levels | Speed | Output Current | Viewing Angle | Forward Current | Wire Gauge or Range - AWG | Fuse Type | Resolution | Terminal Type | Lens Type | Wire Gauge or Range - mm² | Product Type | Number of Positions/Contacts | Air Flow | Noise | Static Pressure | Stripping Length | Plug Type | Connection Method | Power | Form Factor | Conductor Diameter | Frames per Second | Pixel Size | Disconnect Type | Features | Product Category | IP Rating | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP1.5/G Altech | 16 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | 15 A | - | - | - | - | - | 100 | - | - | - | - | - | - | Altech | - | CP1.5/G | - | - | Altech Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | 600V | - | - | - | - | - | - | CP | - | - | Feed Through | 2 | Green | - | - | - | Terminal Blocks | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | 14-24 AWG | - | - | - | - | 0.2-1.5mm² | DIN Rail Terminal Blocks | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | 3.5mm | - | - | ||
![]() CP6/10/W Altech | 16 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 44 A | - | - | - | - | - | 100 | - | - | - | - | - | - | Altech | - | CP6/10/W | - | - | Altech Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | 600V | - | - | - | - | - | - | CP | - | - | Terminal Block | 2 | White | - | - | - | Terminal Blocks | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | - | - | 0.5-10mm² | DIN Rail Terminal Blocks | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | 8.0mm | - | - | ||
![]() CP6/10/3/G Altech | 16 |
| - | Through Hole | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 44 A | - | - | D3,2mm | EAR99 | - | 50 | - | - | - | - | Unavailable | Round | Altech | - | CP6/10/3/G | - | - | Altech Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | 600V | - | - | - | - | - | - | L-937 | - | - | Terminal Block | 3 | Green | - | - | - | Terminal Blocks | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | 60 ° | 30/30 mA | 8-20 AWG | - | - | - | Red diffused | 0.5-10mm² | DIN Rail Terminal Blocks | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | 4,6 mm | - | - | 8.0mm | - | - | ||
![]() CP6/10/3/O Altech | 33 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 44 A | - | - | - | EAR99 | - | 50 | - | - | - | - | Unavailable | - | Altech | - | CP6/10/3/O | - | - | Altech Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | 600V | - | - | - | - | - | -40...+85°C | R1 | - | - | Terminal Block | 3 | Orange | - | - | - | Terminal Blocks | - | - | - | - | Push In, Spring | - | - | - | n/a | - | - | SD 3.0 | 1 | - | - | - | - | 8-20 AWG | - | - | - | - | 0.5-10mm² | DIN Rail Terminal Blocks | - | - | - | - | 12mm | - | - | - | SD | - | - | - | - | SD, C10, UHS-I U1, SPI Mode, SMART | DIN Rail Terminal Blocks | - | - | - | - | 8.0mm | - | - | ||
![]() CP2.5 Altech | 6569 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | 100 | - | - | - | - | - | - | Altech | - | CP2.5 | - | - | Altech Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | 600V | - | - | - | - | - | - | WINSTA MIDI | - | - | 3-wire | 2 | Gray | - | - | - | Terminal Blocks | - | - | - | - | Push In, Spring | - | - | - | n/a | - | - | - | 1 | - | - | - | - | 12-24 AWG | - | - | - | - | 0.2-2.5mm² | DIN Rail Terminal Blocks | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | 5.0mm | - | - | ||
![]() CPF08-RM12BR4-P5 Altech | 33 |
| - | Back Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 1 | - | - | - | - | Unavailable | - | Altech | - | CPF08-RM12BR4-P5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40...+90°C | THM | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | dual | - | - | - | - | - | - | - | ±0,2 A | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 2001-1308 WAGO | 32 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wago | - | 2001-1308 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 4.2 MilliMeters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOPJOB®S | - | - | Shield Block | 3 | White | Connector mounting | - | - | - | - | - | Portable device | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | 14-22 AWG | - | - | - | - | 0.25-2.5mm² | - | - | - | - | - | 9mm ~ 11mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | ||
![]() 285-136 WAGO | 39 |
| - | DIN Rail | - | - | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UL | - | - | - | - | - | - | 6 - 35 | 6 - 35 | 6 - 35 | 6 - 35 | - | - | - | - | - | - | 125 A | 115 A | - | - | - | - | - | - | - | - | V0 | - | - | - | Wago | - | 285-136 | - | - | WAGO Corporation | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 125 | - | - | - | - | - | No | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | 600V | - | - | - | - | - | - | WINSTA MINI | - | - | Feedthrough Block | 2 | Black | - | Female/Male | - | - | - | 63 | - | - | Push In, Spring | - | - | - | n/a | - | - | - | 1 | - | - | - | - | 2-8 AWG | - | - | - | - | 6-35mm² | - | 5 | - | - | - | 25mm | - | - | - | - | - | - | - | - | - | - | - | 86 | 86 | 16 | 16.0mm | UL94 V-0 | - | ||
![]() USLKG 5 - 0441504 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | Aluminium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280mm | 216mm | - | - | - | ||
![]() ZDK 1.5 -1791100000 Weidmuller | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.2 x 26.2 x 27.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | - | - | - | - | - | 2.2µF | - | - | 26.2mm | - | - | - | 22.5mm | - | Polypropylene | - | 1mm | 200 V ac, 800 V dc | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5mm | 28.2mm | - | - | - | - | ||
![]() ZDU 2.5-2/3AN -1706010000 Weidmuller | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.7 x 9.3 x 9.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | - | - | - | - | - | 47nF | - | - | 9.3mm | - | - | - | 12.5mm | - | Polypropylene | - | 0.8mm | 250 V ac, 630 V dc | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.8mm | 17.7mm | - | - | - | - | ||
![]() 10203100-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36075 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.605847 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Hardware | - | - | - | - | - | - | - | ||
![]() 14852 Allied Vision | In Stock | - | - | - | Module | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | 8000 | - | Allied Vision, Inc. | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 0 | 0 | 1 | - | Box | - | - | Active | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | - | - | - | - | - | DC | - | - | - | No | - | - | - | - | Alvium 1800 C-240m | - | - | CMOS | - | Monochrome | - | - | - | - | - | 50.5 | - | - | - | - | - | - | - | - | - | CSI-2 | - | - | - | - | - | - | - | 1936 x 1216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 126 | 3.45µm x 3.45µm | - | - | - | - | 139.7 | - | 262 | - | - | - | ||
![]() AKZ 2.5 - 0697160000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300x85mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A4D300 | - | Leads | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - RPM | - | - | - | - | - | - | - | - | - | - | - | 1 910 m3/h | - dBA | - mm H2O | - | - | - | 110 W | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | ||
![]() AKE 4 -380260000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | 3,5 mm | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1041610000 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 104161 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2522870000 Weidmuller | 93 |
| - | - | - | - | - | - | Wemid | - | - | - | - | 26 | 14 | - | - | 44 | 3.5mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 50pc(s) | 1.5mm² | 0.5mm² | 1.5mm² | 0.5mm² | - | - | IP20 | - | - | - | Blue | - | - | - | V0 | - | - | - | - | 2522870000 | - | - | + 130 C | - | - 60 C | - | - | - | 1 | 17.5A | 17.5A | 500V | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 17.5 | - | - | - | - | - | - | Yes | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | 600 V | - | - | - | - | - | - | - | - | AAP11 1.5 LI BL/OR | - | Blue | - | - | - | Terminal Blocks | - | 47 | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | 85.5mm | 48mm | 3.5mm | - | - | UL 94 V-0 | ||
![]() 2552140000 Weidmuller | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | 1.5 - 25 | 1.5 - 35 | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2464750000 Weidmuller | 156 |
| - | - | - | - | - | - | Wemid | - | - | 169 - 169 | - | - | - | - | - | - | - | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 - 13 | - | No | - | - | - | - | - | - | - | 41 | 220 - 690 | 3 | 5.5 | 13 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermomagnetic | Turn button | Frame clamp | - | - | - | - | - | 300 V | - | Yes | Yes | Yes | - | - | - | - | - | - | Beige | - | - | - | Terminal Blocks | - | 99.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | 94 | 85.5 | 45 | - | - | UL 94 V-0 |