- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Number of Terminals | Approvals | Bend radius protection/trumpet flare | Brand | Circuit Applications | Colour front ring | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type lens | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Glass-fibre reinforced | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Material front ring | Material housing | Material of contact surface | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Nominal thread size metric/PG | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Status | Rad Hardened | Rated current In | RoHS | Shock resistant | Spacing | Suitable for cable diameter | Surface protection | Switching Mode | Thread length | Thread type | Voltage Rating (AC) | Voltage-IEC | Voltage-UL | Voltage, Rating | With front ring | With locknut | Wrench width | Series | Termination | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Subcategory | Pitch | Orientation | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Output Type | ELV | Number of Circuits | Number of Levels | Number of Ports | Sealable | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Fuse Size | Connection Method | Disconnect Type | Features | Product Category | Electrical Connection | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDS4-R1-10 TE Connectivity | In Stock | - | - | - | Gold | Vertical | - | - | Polyamide (PA) | - | 15 | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | TE Connectivity | - | - | - | - | - | - | + 110 C | - | - 55 C | - | - | - | 1SNK806734R0000 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | - | SNK | Solder | Plugs | - | 10 Position | 125 °C | -55 °C | Gray | 2 | Terminal Blocks | 6 mm | Straight | 12.55 mm | 7.5 A | - | - | - | - | - | - | - | 1 | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | 39.14 mm | - | - | - | - | ||
![]() CDS4-R1-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | TE Connectivity | - | - | - | - | - | - | + 110 C | - | - 55 C | - | - | - | 1SNK806733R0000 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | - | SNK | - | Plugs | - | 9 Position | - | - | Gray | 1 Row | Terminal Blocks | 6 mm | - | - | 29 A | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 2271592-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 10 months ago) | Tin | DIN Rail | - | - | Nylon | - | - | - | - | - | Power | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-Compliant | - | - | - | - | - | - | - | 600 V | - | - | 600 V | - | - | - | - | - | - | - | 19 | 105 °C | -40 °C | - | - | - | 12.192 mm | - | - | - | - | 1 | Green | - | - | 1 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIN Rail | - | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK508020R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Block | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK712150R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2811-01 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WMF 2.5 FU PE 100-250V SW -1163080000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WPE 50N -1846040000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDU 10/3AN BL -1767700000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 501837 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRR24SCD Schneider | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 0.8 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | 0.8 - 4 | - | - | 16 A | 10 A | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | Box | - | - | - | - | Active | - | 16 | - | - | - | - | - | - | - | - | - | 400V | 300V | - | - | - | - | Linergy TR | - | Disconnect | - | 4 | - | - | Gray | - | - | - | - | 107 | - | Push In, Spring | - | - | - | - | - | 2 | - | - | - | - | 0.8-4mm² | - | 10mm | - | - | Switch, Knife | - | - | - | 55 | 107 | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() DP2.5PG-06P (2nd Gen) Dinkle | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-B4A-OR Adam Tech | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | Box | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | REB | - | Feed Through | 29.4 Ω | 4 | - | - | Orange | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 1 | - | - | 14-26 AWG | - | 0.2-1.5mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | ||
![]() NSYTRV44BL Schneider | 11 |
| - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 0.2 - 4 | 0.14 - 6 | 0.14 - 6 | 0.14 - 6 | - | - | 32 A | 30 A | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | Box | - | - | - | - | Active | - | 32 | - | - | - | - | - | - | - | - | - | 500V | 150V | - | - | - | - | Linergy TR | - | Feed Through | - | 4 | - | - | Blue | - | - | - | - | 65.4 | - | Screw | - | - | - | - | - | 1 | - | - | - | - | 0.14-6mm² | - | 9mm | - | - | - | - | - | - | 47.5 | 65.4 | 6.2 | 6.2mm | UL94 V-0 | - | ||
![]() AK10-BL Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 51 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | Light / Dark switching | - | - | - | 800V | 600V | - | - | - | - | AK10 | - | Feed Through | - | 2 | - | - | Blue | - | - | - | - | - | - | Push In, Spring | - | - | PNP | - | - | 1 | - | - | 6-24 AWG | - | 1.5-16mm² | - | 18mm | - | - | - | - | - | Connector | - | - | - | 10.0mm | UL94 V-0 | - | ||
![]() 10016 CHAMPION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-TR-RD (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | None | None | - | - | - | - | - | - | - | - | Plastic | Gold | - | - | Dinkle Corporation, USA | - | - | - | Bulk | - | - | - | 3 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 | - | 54 | - | - | - | ||
![]() 2205-7542 WAGO | 23 |
| - | - | - | - | - | Plastic | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | - | 32 A | - | IP68 | - | - | - | No | - | No | - | - | - | - | - | - | - | Polyamide (PA) | - | WAGO Corporation | - | Straight | 11 | Bulk | - | - | - | - | Active | - | - | - | No | - | 2 - 7 | Untreated | - | 8 | PG | - | 400V | - | - | - | No | 22 | - | - | Feed Through | - | 4 | - | - | Gray | - | - | - | - | - | - | Push In | - | - | - | - | - | 2 | - | - | 10-20 AWG | - | 0.5-6mm² | - | 11mm ~ 13mm | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
![]() AK10-RD Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 51 A | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | Dinkle Corporation, USA | - | - | - | Bulk | - | -30 - 80 | -5 - 80 | - | Active | - | 4 | - | - | - | - | - | - | - | - | - | 800V | 600V | - | - | - | - | AK10 | - | Feed Through | - | 2 | - | - | Red | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 1 | - | - | 6-24 AWG | - | 1.5-16mm² | - | 18mm | - | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | ||
![]() 10505120 TE Connectivity | 562 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | Round | - | 32 A | 30 A | IP67/IP69K | 13 | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | TE Connectivity ENTRELEC | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 800V | 600V | - | Yes | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.0mm | - | - |