- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material - Insulation | Current-UL | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage-IEC | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Pitch | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Rated Current | Stripping Length | Connection Method | Rated Voltage | Disconnect Type | Features | Load Side Connections Per Pole | Line Side Connections Per Pole | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9080GRB6 Schneider | 10 |
| - | - | Polyamide (PA), Nylon | 60 A | - | Schneider Electric | - | - | Box | Active | - | 600V | - | - | - | Square D | Feed Through | 2 | Black | - | - | - | Screw | 1 | 8-22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.0mm | - | - | ||
![]() 310321 Phoenix Contact | In Stock | - | - | - | - | - | + 80 C | - | - 40 C | Screw Mount | - | - | - | - | - | - | - | - | Test Socket | - | Red | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | - | - | 7 mm | 4 mm | 4 mm | - | - | - | ||
![]() 305381 Phoenix Contact | In Stock | - | - | - | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Black | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | - | - | ||
![]() 310392 Phoenix Contact | In Stock | - | - | - | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Black | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | 4 mm | 4 mm | - | - | - | ||
![]() ST4 Phoenix Contact | 239 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 40A | - | - | 800V | - | - | - | - | - | - | - | - | - | - | ||
![]() 311333 Phoenix Contact | In Stock | - | - | - | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Blue | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | - | - | - | ||
![]() UKKB5 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 443010 Phoenix Contact | 46 | - | - | Polyamide (PA) | - | - | + 85 C | - | - 60 C | DIN Rail (NS 32, NS 35/7.5, NS 35/15) | - | - | - | - | 8 AWG | 20 AWG | 20 AWG to 6 AWG | USLKG | Ground Terminal Block | 1 Position | Green, Yellow | Terminal Blocks | - | 82 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | - | - | 54 mm | 42.5 mm | 10.2 mm | - | - | UL 94 V-0 | ||
![]() UK3 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UK 1 5 N BU Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UK 2 5 N BN Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTME 6-DIO/L-R HV Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTFIX 6X2 5 GN Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 24A | - | - | 500V | - | - | 3 | 3 | - | - | - | - | - | - | ||
![]() PTTB 4-PE Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKK 5 BU Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBO 8 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTI 2 5-PE/L/LTB Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTTB 2 5-L/N Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTFIX 6X2 5-NS35A RD Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST 1 5 BK Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - |