- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Material - Insulation | Approvals | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Content | Current-IEC | Current-UL | Degree of protection (IP), front side | Factory colour | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | No. of rows | Nominal cross section | Nominal current | Nominal current - rounded value | Package | Pins per row | Product Status | Rated current In | RoHS | Sleeve length | Spacing | Surface protection | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Subcategory | Depth | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Insulated | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTB 2 5-PE/L/L Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() RBO 6 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() PT 6-TWIN BU Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() PTFIX 6/6X2 5-NS35A RD Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() PTTBS 2 5-QUATTRO Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() XW5T0037A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | ||
![]() XW5T0118A Omron | In Stock | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.25 | - | - | - | ||
![]() XW5T0115G Omron | In Stock | - | - | - | - | - | - | - | 0.14 - 1 | 0.08 - 1.5 | 1 - 1 | 0.14 - 1.5 | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.1 | - | - | - | ||
![]() 2202-1774 WAGO | In Stock | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | 16 A | 15 A | - | - | V0 | Wago | - | 2202-1774 | WAGO Corporation | - | - | - | - | Box | - | Active | 16 | No | - | 5.2 mm | - | 400V | 300V | TOPJOB®S | Disconnect Block | 3 | Blue | - | 32.9 | Push In, Spring | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | Switch, Knife | - | - | 76.8 | 76.8 | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 1049240000 Weidmuller | In Stock | - | - | - | - | - | - | 42mm | - | - | - | - | - | 4pc(s) | - | - | - | Beige | V0 | - | 1049240000 | - | - | 1 | - | 269A | 269A | - | 2 | - | 269 | - | - | - | - | - | - | - | WFF 120 NFF | - | Beige | - | 72.5 | - | - | - | - | - | - | - | - | - | - | 132mm | 72.50mm | 42mm | - | - | ||
![]() DK95-PE Dinkle | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 1000V | 600V | DK | Ground, Earth | 2 | Green, Yellow | - | - | Screw | 1 | 4/0-2 AWG | - | 35-95mm² | - | 20mm ~ 25mm | - | - | - | - | - | - | 25.0mm | UL94 V-0 | ||
![]() 1291906 Phoenix Contact | 172 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 41 A | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 1000V | - | CLIPLINE PTV | Feed Through | 2 | Black | - | - | Push In, Spring | 1 | 8-20 AWG | - | 0.5-10mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 8.2mm | UL94 V-0 | ||
![]() 2202-1701 WAGO | 10 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | 16 A | 15 A | - | - | V0 | Wago | - | 2202-1701 | WAGO Corporation | - | - | - | - | Box | - | Active | 16 | No | - | 5.2 mm | - | 400V | 300V | TOPJOB®S | Feedthrough Block | 3 | Gray | - | 32.9 | Push In, Spring | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | 76.8 | 76.8 | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 2579610000 Weidmuller | 249 |
| - | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | 42 | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | 80 | 42 | 3.5 | - | - | ||
![]() 2704480000 Weidmuller | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 7508001907 Weidmuller | 2705 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 2604630000 Weidmuller | 9610 |
| - | - | Copper | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | 10 | - | Tinned | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Yes | - | - | - | - | - | ||
![]() 7940102702 Weidmuller | 2110 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 7940104512 Weidmuller | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 7940102673 Weidmuller | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - |