- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Accessory | Approvals | AWG (min.) | AWG max. | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Fused | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Pins per row | Product Status | Rated current In | Risk Rank | RoHS | RoHS-compliant | Spacing | Spare part | Stripping length (max.) | Termination Method | Transparent | Type of accessory/spare part | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Number of Rows | Subcategory | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Note | Number of Circuits | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Product | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1291904 Phoenix Contact | 67 |
| - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 A | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | Feed-Through | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1000V | - | 1 kV | 8 AWG | 20 AWG | - | CLIPLINE PTV | Feed Through | 2 | Red | - | Terminal Blocks | - | - | - | 41 A | Push In, Spring | - | - | 1 | - | 8-20 AWG | - | 0.5-10mm² | Fixed Terminal Blocks | 10mm ~ 12mm | Push-In | - | Fixed Terminal Blocks | - | 42.2 mm | 61 mm | - | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 2002-2417 WAGO | In Stock | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 28 A | 20 A | - | - | - | V0 | Wago | - | 2002-2417 | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | Active | - | - | No | - | 5.2 MilliMeters | - | - | - | - | - | 800V | 300V | - | - | - | - | TOPJOB®S | Double-Deck Block | 8 | Gray | - | - | - | 52.1 | - | - | Push In, Spring | - | - | 2 | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | 105.1 | 105.5 | 5.2 | 5.2mm | UL94 V-0 | UL94 V-0 | ||
![]() 2753960000 Weidmuller | 60 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap On | - | - | - | - | - | - | - | - | AS4C 2.5 BL | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2674550000 Weidmuller | 100 | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | + 130 C | - | - 60 C | - | Snap-In | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | Snap On | - | - | - | - | 800 V | 14 AWG | 20 AWG | - | AS4C 2.5 | Feed-Through Terminal Block | 4 Position | Brown (Beige) | 1 Row | Terminal Blocks | - | 38 | - | 24 A | - | - | - | 1 | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | 84 | 84 mm | 5.1 | - | - | UL 94 V-0 | ||
![]() 2674580000 Weidmuller | 176 |
| - | - | - | Thermoplastic (TP) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | + 130 C | - | - 60 C | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap On | - | - | - | - | 800 V | 14 AWG | 20 AWG | - | AS4C 2.5 PE | Feed-Through Terminal Block | 4 Position | Green, Yellow | 1 Row | Terminal Blocks | - | 38 | - | 24 A | - | - | - | 1 | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | 84 | 84 mm | 5.1 | - | - | UL 94 V-0 | ||
![]() DP4-PE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | 10 A | - | - | - | - | Wago | - | 2202-1981/1000-435 | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | Active | - | - | No | - | 5.2 mm | - | - | - | - | - | 400V | 48V | - | - | - | - | TOPJOB®S | Fuse Block | 2 | Gray | - | - | - | - | - | - | Push In, Spring | - | - | 1 | - | 12-22 AWG | Blade | 0.25-4mm² | - | 10mm ~ 12mm | - | Fuse | - | LED, Resistor | - | - | - | 5.2mm | UL94 V-0 | - | ||
Tiny WHSL | 29 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 10 A | 10 A | - | - | - | V0 | Wago | - | 2202-1981/1000-414 | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | Active | 10 | - | No | - | 5.2 mm | - | - | - | - | - | 400V | 48V | - | - | - | - | TOPJOB®S | Fuse Block | 2 | Gray | - | - | - | 32.9 | - | - | Push In, Spring | - | - | 1 | - | 12-22 AWG | Blade | 0.25-4mm² | - | 10mm ~ 12mm | - | Fuse | - | LED, Resistor | 72.9 | - | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() 2202-1303 WAGO | 29 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 32 A | 20 A | - | - | - | V0 | Wago | - | 2202-1303 | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | Active | 24 | - | No | - | 5.2 mm | - | - | - | - | - | 800V | 600V | - | - | - | - | TOPJOB®S | Feedthrough Block | 3 | Red | - | - | - | 32.9 | - | - | Push In, Spring | - | - | 1 | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | 59.2 | - | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() REB-B2B-OR Adam Tech | 450 |
| - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | REB | Feed Through | 2 | Orange | - | - | - | - | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-2.5mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() ZDK 2.5-2PE - 1791010000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clamp | - | - | - | - | 800 V | - | - | - | Z | - | - | - | - | - | 5.1mm | - | - | - | - | - | - | Double | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRV42RD Schneider | 27 |
| - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 0.2 - 4 | 0.14 - 6 | 0.14 - 6 | 0.14 - 6 | - | - | - | - | - | - | 32 A | 30 A | - | No | SCHNEIDER ELECTRIC SA | V0 | Schneider Electric | - | NSYTRV42RD | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | - | Active | 32 | 5.71 | - | - | - | - | - | Screw | - | - | 1000V | 600V | 1 kV | - | - | - | Linergy TR | Feed Through | 2 | Red | - | - | - | 47.7 | unknown | 32A | Screw | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 0.14-6mm² | - | 9mm | - | - | - | - | 47.5 | 47.7 | 6.2 | 6.2mm | UL94 V-0 | - | ||
![]() 2250-321 WAGO | 108 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | - | - | - | - | - | - | 17.5 A | 10 A | - | - | - | V0 | Wago | - | 2250-321 | - | WAGO Corporation | - | - | - | - | - | - | - | Box | - | - | Active | 13.5 | - | No | - | 3.5 mm | - | - | - | No | - | 500V | 300V | - | - | - | - | TOPJOB®S | Feedthrough Block | 2 | Gray | - | - | - | 27.2 | - | - | Push In, Spring | - | - | 1 | - | 16-24 AWG | - | 0.14-1.5mm² | - | 9mm ~ 11mm | - | - | - | - | 33.2 | 33.2 | 3.5 | 3.5mm | UL94 V-0 | - | ||
![]() NSYTRR42BL Schneider | 49 |
| - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 0.2 - 4 | 0.08 - 4 | 0.08 - 4 | 0.08 - 6 | - | - | - | - | - | - | 32 A | 30 A | - | No | - | V0 | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | - | - | Active | 32 | - | - | - | - | - | - | Spring | - | - | 800V | 600V | 800 V | - | - | - | Linergy TR | Feed Through | 2 | Blue | - | - | - | 56 | - | 32A | Push In, Spring | - | - | 1 | - | - | - | 0.08-6mm² | - | 10mm | - | - | - | - | 36.5 | 56 | 6.2 | 6.2mm | UL94 V-0 | - | ||
![]() 2594970000 Weidmuller | 10 |
| - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2506340000 Weidmuller | 60 |
| - | - | - | - | - | - | - | 22 | 8 | - | - | - | - | Pull spring | 1pc(s) | 6mm² | 0.50mm² | 6mm² | 0.50mm² | - | - | Beige | - | - | - | - | 2506340000 | - | - | - | - | - | - | 1 | 41A | 41A | 500V | - | - | 9 | - | - | - | - | Yes | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | SET AAP13 6/1.5/12C | - | Beige | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | 96mm | 47mm | 24.50mm | - | - | - | ||
![]() 2665050000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2552480000 Weidmuller | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | + 130 C | - | - 60 C | - | DIN Rail | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 800 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | Feed Through Terminal Block | 4 Position | Orange | - | Terminal Blocks | - | 53.5 | - | 32 A | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Push-In | - | - | - | 100 | 100 | 6.1 | - | - | UL 94 V-0 | ||
![]() 1291913 Phoenix Contact | 77 |
| - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 A | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | Feed-Through | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1000V | - | 1 kV | 8 AWG | 20 AWG | - | CLIPLINE PTV | Feed Through | 2 | Green | - | Terminal Blocks | - | - | - | 41 A | Push In, Spring | - | - | 1 | - | 8-20 AWG | - | 0.5-10mm² | Fixed Terminal Blocks | 10mm ~ 12mm | Push-In | - | Fixed Terminal Blocks | - | 42.2 mm | 61 mm | - | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 279-509 WAGO | 36 |
| - | DIN Rail | 4 | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | - | - | - | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | - | - | - | - | - | - | 18 A | - | - | - | - | V0 | Wago | - | 60341446 | - | WAGO Corporation | - | cable | - | - | - | - | - | Box | - | - | Active | 18 | - | Yes | - | 4 mm | - | - | - | - | - | 500V | - | - | - | - | - | WINSTA MIDI | Double-Deck Block | 4 | Blue | 2 | - | - | 39 | - | 18 A | Push In, Spring | n/a | 1 | 2; Connected | - | 16-28 AWG | - | 0.08-1.5mm² | - | 8mm ~ 9mm | - | - | - | - | 85 | 85 | n/a | 4.0mm | UL94 V-0 | UL94 V-0 |