- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3211793 Phoenix Contact | 332 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | 2011 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Push-In | Feed Through | 4 | Blue | 1 | - | - | - | - | - | - | 28A | Push In, Spring | CB, VDE, cULus | - | - | 600V | - | - | - | 2 | 28A | 24 AWG | 10 AWG | 10 AWG | - | 2 | - | 10-24 AWG | 4 | ATEX; CSA; CUL; GOST; GL; IEC | 0.2-4mm2 | 10mm | - | - | - | - | 55mm | 83.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3100075 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Module | Polyamide | 16.400001g | Polyamide (PA), Nylon | 1A | - | 400V | - | 2010 | CLIPLINE MTKD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 1A | Screw | - | 2 | - | 300V | - | - | 10A | 1 | 10A | 28 AWG | 24 AWG | - | - | - | - | 12-28 AWG | - | - | 0.2-4mm2 | 7mm | - | - | - | Thermocouple, Nickel-Chrome/Constantan | - | 46mm | 10.4mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211252 Phoenix Contact | 929 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | 2010 | CLIPLINE PT | yes | Active | Not Applicable | - | - | - | Feed Through | 3 | Black | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048632 Phoenix Contact | 2925 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 85.048569g | Polyamide (PA), Nylon | 32A | 30A | 690V | 690V | 2009 | CLIPLINE UK | - | Active | 1 (Unlimited) | Screw | - | Screw | Disconnect | 3 | Black | - | - | - | - | - | - | - | 32A | Screw | CSA, UL | - | - | 600V | - | - | - | 1 | 30A | 18 AWG | 6 AWG | 4 AWG | 2 | - | - | 6-18 AWG | - | - | 1.5-25mm2 | 12mm | - | - | Fuse, Lever | - | 73mm | 81mm | 18mm | 18.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2748069 Phoenix Contact | 14062069 |
| Datasheet | 4 Weeks | - | - | - | - | 21.29001g | Polyamide (PA), Nylon | - | - | 250V | - | 2011 | TRABTECH TT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated | 3 | Black | 2 | PA, UL 94V-2 | - | - | - | - | - | 34A | Screw | - | - | - | - | - | - | - | 2; Connected and Grounded | - | 24 AWG | 12 AWG | - | - | 2 | - | 12-24 AWG | 1 | UL | 0.2-4mm2 | - | 4 mm2 | - | - | Capacitor | - | - | - | 6.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2798789 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN RAIL | - | - | 21.860005g | Polyamide (PA), Nylon | - | - | - | - | 2010 | TRABTECH USLKG | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | Black | 1 | STANDARD: UL 94V-2, PA | 8536.69.40.40 | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 12 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | 12-24 AWG | 2 | GOST; UL | 0.2-4mm2 | 9mm | 4 mm2 | - | - | - | - | 42.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0719113 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | 7.81001g | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | CLIPLINE UK | - | Active | - | - | EAR99 | - | Feed Through | 2 | Orange | - | - | 8536.69.40.40 | - | - | - | not_compliant | 24A | Screw | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | 0.2-4mm2 | 8mm | - | - | - | - | - | 42.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044788 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 20.539995g | - | - | - | - | 800V | 2013 | CLIPLINE UTTB | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | Gray | - | - | - | - | - | - | not_compliant | 30A | Screw | - | - | - | 300V | - | - | - | 2 | 30A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | 6.2mm | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046760 Phoenix Contact | 2509 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 24.099986g | - | 30A | - | 600V | 800V | 2011 | CLIPLINE UTTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | Gray | - | - | - | - | - | - | not_compliant | 5A | Screw | - | - | - | - | - | - | - | 2 | - | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | 8.7mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0719249 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | 41A | - | 800V | 800V | - | CLIPLINE UK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | Yellow | - | - | 8536.69.40.40 | - | - | - | not_compliant | 41A | Screw | - | - | - | 600V | - | - | - | 1 | 50A | 26 AWG | 8 AWG | - | - | - | - | 8-26 AWG | - | - | 0.2-10mm2 | 10mm | - | - | - | - | - | 42.5mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3260054 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 150A | - | - | 1500V | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | Blue, Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1kV | - | - | - | 2 | 140A | 8 AWG | 0 AWG | - | - | - | - | 1/0-8 AWG | - | - | 10-70mm2 | 30mm | - | - | - | - | - | - | - | 60.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3260056 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 150A | - | - | 1500V | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | Black, Blue, Gray, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1kV | - | - | - | 2 | 140A | 8 AWG | 0 AWG | - | - | - | - | 1/0-8 AWG | - | - | 10-70mm2 | 30mm | - | - | - | - | - | - | - | 60.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2017017 Phoenix Contact | 71 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | Feed Through | - | Gray | - | - | - | - | - | - | - | 32A | - | - | - | - | 250V | - | - | - | - | 25A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | - | - | - | - | - | - | - | 6.2mm | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1016400000 Weidmüller | 110 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 3 | Green, Yellow | - | STANDARD: UL 94V-0 | - | - | Straight | - | - | - | Screw | CE, CSA, IEC, NEMKO, UR | 5 | Green | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | - | 1 | - | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211430 Phoenix Contact | 104 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | 250V | 250V | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | Gray | 2 | - | - | - | - | - | - | 20A | Push In, Spring | CSA, UL | - | - | 300V | - | - | - | 2; Connected | 20A | 26 AWG | 26 AWG | 12 AWG | - | 2 | - | 12-26 AWG | 4 | UL | 0.14-4mm2 | 10mm | - | - | - | Diode | - | 68mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031199 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | Cable | - | - | Polyamide | 7.019994g | Polyamide (PA), Nylon | - | - | 500V | 500V | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | Blue | - | - | - | - | - | 4.2mm | - | 17.5A | Push In, Spring | CSA, cULus | - | - | 300V | - | 500V | 17.5A | 1 | 15A | 26 AWG | 28 AWG | 16 AWG | 2 | - | - | 14-26 AWG | - | - | 0.08-1.5mm2 | 10mm | - | SPRING LOADED | - | - | 44mm | 72mm | 4.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2791032 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | Nylon | 16.410008g | Polyamide (PA), Nylon | 32A | - | 500V | 500V | 2010 | CLIPLINE UKK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | Gray | 2 | - | - | - | - | - | - | 32A | Screw | - | - | Grey | 600V | - | - | - | 2; Connected | 30A | 26 AWG | 10 AWG | - | - | 2 | - | 10-26 AWG | 4 | UL | 0.2-4mm2 | 8mm | - | - | - | Diode | 69.5mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3033126 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 60.690007g | Polyamide (PA), Nylon | 125A | - | 800V | 1000V | 2011 | CLIPLINE STU | yes | Active | Not Applicable | Screw | EAR99 | - | Feed Through | 5 | Gray | - | - | - | - | - | - | unknown | 125A | Push In Spring; Screw | - | - | - | 600V | - | - | - | 1 | 115A | 14 AWG | 2 AWG | - | - | - | - | 2-14 AWG | - | - | 1.5-50mm2 | 18mm | - | - | - | - | - | 86mm | 16.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3002597 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | Through Hole | - | - | Nylon | 10.910002g | Polyamide (PA), Nylon | - | - | 500V | 500V | 2008 | CLIPLINE UK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | Gray | - | - | 8536.69.40.40 | - | Straight | - | unknown | 41A | Screw | CSA, UL | - | Grey | 300V | 1 | - | 41A | 2; Connected | 30A | 30 AWG | 10 AWG | 10 AWG | 2 | - | - | 10-30 AWG | - | UL; CSA | 0.2-6mm2 | 8mm | - | - | - | Single Sided | 58.5mm | 47.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1402982 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | - | - | Polyamide | 2.899986g | Polyamide (PA), Nylon | 32A | - | 500V | - | 2008 | CLIPLINE MBK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | Blue | 2 | - | 8536.69.40.40 | 5mm | - | 6.2mm | - | 41A | Screw | UL, cULus | - | - | 600V | - | 500V | 41A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | 2 | 1 | - | 10-26 AWG | - | - | 0.2-6mm2 | 8mm | - | - | - | - | - | 28mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |