- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | Brand | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Spacing | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Subcategory | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Product Category | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2250-314 WAGO | 126 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | 17.5 A | 10 A | - | Wago | 2250-314 | WAGO Corporation | Box | Active | No | 3.5 mm | 500V | 300V | TOPJOB®S | Feedthrough Block | 2 | Blue | - | Push In, Spring | 1 | 16-24 AWG | - | 0.14-1.5mm² | - | 9mm ~ 11mm | - | - | - | 3.5mm | UL94 V-0 | ||
![]() 2202-6304 WAGO | 32 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | 32 A | 20 A | - | Wago | 2202-6304 | WAGO Corporation | Box | Active | No | 5.2 mm | 800V | 600V | TOPJOB®S | Feedthrough Block | 3 | Blue | - | Push In, Spring | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | 5.2mm | UL94 V-0 | ||
![]() 17065 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17055 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17045 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-108 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 911504 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-612 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13992 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSPC/330 Altech | 5 |
| - | - | - | - | Altech | - | - | 10 | Altech | CTSPC/330 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | - | ||
![]() AK6-PE Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | AK6 | Ground, Earth | 2 | Green, Yellow | - | Push In, Spring | 1 | 8-24 AWG | - | 0.5-10mm² | - | 12mm | - | - | - | 8.0mm | UL94 V-0 | ||
![]() 10-104 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-114 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10-305 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32213 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-102 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-215 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32009 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK2.5N-BL Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | 24 A | 20 A | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | 1000V | 600V | DK2.5 | Feed Through | 2 | Blue | - | Screw | 1 | 12-22 AWG | - | 0.34-2.5mm² | - | 9mm ~ 11mm | - | - | - | 5.1mm | UL94 V-0 | ||
![]() REB-B3A-OR Adam Tech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 15 A | - | - | - | Adam Tech | Box | Active | - | - | - | 300V | REB | Feed Through | 3 | Orange | - | Push In, Spring | 1 | 14-26 AWG | - | 0.2-1.5mm² | - | 8mm ~ 10mm | - | - | - | 3.5mm | UL94 V-0 |