- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material - Insulation | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | Rated current In | RoHS | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Pitch | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Features | Product Category | Length | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 38 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 41 A | 50 A | - | - | - | WAGO Corporation | - | Bulk | - | Active | - | - | 800V | 600V | - | - | - | - | TOPJOB®S | Feed Through | 3 | Brown | - | - | - | Push In | 1 | 8-20 AWG | - | 0.5-10mm² | - | 13mm ~ 15mm | - | - | - | - | - | 7.5mm | UL94 V-0 | ||
![]() DP2.5PG-02P Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 24 A | 20 A | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | 800V | 600V | - | - | - | - | DP2.5 | Feed Through | 2 | Beige | - | - | - | Push In, Spring | 1 | 12-26 AWG | - | 0.14-4mm² | - | 10mm | - | - | - | - | - | 5.1mm | UL94 V-0 | ||
![]() AK16 Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 76 A | 66 A | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | 800V | 600V | - | - | - | - | AK | Feed Through | 2 | Beige | - | - | - | Push In, Spring | 1 | 4-24 AWG | - | 1.5-25mm² | - | 18mm | - | - | - | - | - | 12.0mm | UL94 V-0 | ||
![]() DP2.5-3L-BL Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 24 A | 20 A | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | 800V | 600V | - | - | - | - | DP2.5 | Feed Through | 6 | Blue | - | - | - | Push In, Spring | 3 | 12-26 AWG | - | 0.14-4mm² | - | 10mm | - | - | - | - | - | 5.1mm | UL94 V-0 | ||
![]() 8WH6000-0AH00 Siemens | 121462335 |
| - | - | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 6 | 0.5 - 10 | - | - | - | V0 | - | - | - | - | - | - | 41 | - | - | - | 1 kV | - | - | - | 8WH | - | - | Grey | - | - | 41A | - | - | - | - | - | - | - | - | - | - | - | 58 | - | - | ||
![]() 7940125826 Weidmuller | In Stock | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() ZK6-RD TE Connectivity | In Stock | - | - | Polyamide (PA) | - | TE Connectivity / AMP | - | - | - | - | - | - | 50 | - | TE Connectivity | - | DIN Rail | - | 1SNK708062R0000 | - | - | Details | - | - | 600 V | 8 AWG | 24 AWG | 24 AWG to 8 AWG | SNK | Feed Through Terminal Blocks | 2 Position | Red | Terminal Blocks | 8 mm | 50 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() SFTD3BEIGE Advantech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 10 A | 10 A | - | - | - | Advantech Corp | - | Bulk | - | Obsolete | - | - | 500V | 600V | - | - | - | - | SFTD | Disconnect | 2 | Beige | - | - | - | Push In, Spring | 1 | 10-26 AWG | - | 0.5-4mm² | - | 12mm | - | Fuse | - | - | - | 8.0mm | - | ||
![]() ERD4LD24DC Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | Advantech Corp | - | Bulk | - | Obsolete | - | - | - | 300V | - | - | - | - | - | Feed Through | 4 | Beige | - | - | - | Screw | 2 | 10-26 AWG | - | - | - | - | - | - | LED Indicator | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 41 A | 30 A | - | - | - | WAGO Corporation | - | Bulk | - | Active | - | - | 800V | 600V | - | - | - | - | TOPJOB®S | Feed Through | 2 | Brown | - | - | - | Push In | 1 | 10-20 AWG | - | 0.5-6mm² | - | 11mm ~ 13mm | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() DK10N-RD (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNK805019R0000 TE Connectivity | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNL610020R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNL606151R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERTD4BEIGE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 24 A | - | - | - | Advantech Corp | - | Bulk | - | Obsolete | - | - | - | 300V | - | - | - | - | - | Disconnect | 2 | Beige | - | - | - | Screw | 1 | 10-26 AWG | - | - | - | - | - | Switch, Knife | - | - | - | - | - | ||
![]() DP4-BL (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-BR (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1154825 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-RD Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 41 A | 35 A | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | 800V | 600V | - | - | - | - | AK6 | Feed Through | 2 | Red | - | - | - | Push In, Spring | 1 | 8-24 AWG | - | 0.5-10mm² | - | 12mm | - | - | - | - | - | 8.0mm | UL94 V-0 | ||
![]() AK6-BL Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 41 A | 35 A | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | 800V | 600V | - | - | - | - | AK6 | Feed Through | 2 | Blue | - | - | - | Push In, Spring | 1 | 8-24 AWG | - | 0.5-10mm² | - | 12mm | - | - | - | - | - | 8.0mm | UL94 V-0 |