- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Mfr | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Product Status | Rated current In | RoHS | RoHS-compliant | Stripping length (max.) | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Depth | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1105796 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1147323 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 32 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | - | - | - | - | WAGO Corporation | - | - | - | - | Bulk | - | Active | - | - | - | - | 800V | - | TOPJOB®S | Feed Through | 7 | Gray, Yellow | - | Push In | 1 | 8-20 AWG | - | 0.5-10mm² | 13mm ~ 15mm | - | - | - | - | - | 9.0mm | UL94 V-0 | - | ||
![]() 1704530000-1 Weidmuller | In Stock | - | - | - | 26 | 12 | 5.10mm | - | - | - | - | Pull spring | 1pc(s) | 2.50mm² | 0.50mm² | 4mm² | 0.50mm² | - | Green,Yellow | No | - | 1704530000-1 | - | 1 | 24A | 24A | 800V | - | 2 | - | - | - | Yes | 10mm | - | - | - | Endklemmen | - | - | - | - | - | - | - | - | - | - | - | 24mm | 33.50mm | 5.10mm | - | - | - | ||
![]() 2002-2974 WAGO | In Stock | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | 16 | Compliant | - | - | - | - | - | - | - | Blue | 42 | - | - | - | - | - | - | - | - | 108 | 108 | 5.2 | - | - | UL94 V-0 | ||
![]() 2742110000 Weidmuller | In Stock | - | - | - | - | - | - | 10 - 50 | 10 - 70 | 10 - 70 | 10 - 16 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80.5 | - | - | - | - | - | - | - | - | 101.5 | 80.5 | 20 | - | - | - | ||
![]() 2675840000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2675880000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2827940000 Weidmuller | In Stock | - | - | - | - | - | - | 1 - 10 | 1 - 10 | 1 - 10 | 1 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | 61 | - | - | - | - | - | - | - | - | 73 | - | 18 | - | - | - | ||
![]() 1483920000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 6 | 6 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | 51.1 | - | - | - | - | - | - | - | - | 60 | 60 | 7.9 | - | - | - | ||
![]() 2675060000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 | - | - | - | ||
![]() 2674810000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | 74 | 6.1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.7 | - | - | - | - | - | - | - | - | 69.7 | 70 | 6.2 | - | - | - | ||
![]() 1739640000 Weidmuller | In Stock | - | - | - | - | - | - | 2.5 - 35 | 2.5 - 35 | 16 - 35 | 2.5 - 10 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | 58.5 | - | - | - | - | - | - | - | - | 88.5 | 88.5 | 16 | - | - | - | ||
![]() 1833840000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 1.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | 46.5 | - | - | - | - | - | - | - | - | 60 | 60 | 5.1 | - | - | - | ||
![]() 870-592/281-491 WAGO | In Stock | - | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | 52.5 | - | - | - | - | - | - | - | - | 106 | 106 | 5 | - | - | - | ||
![]() 2676080000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2675430000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | 57 | - | - | - | - | - | - | - | - | - | 53.5 | - | - | - | - | - | - | - | - | 89 | - | 10 | - | - | - | ||
![]() 2702500000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | 34.5 | - | - | - | - | - | - | - | - | 85.5 | 85.5 | 5.1 | - | - | - | ||
![]() 2614930000 Weidmuller | 136 |
| - | - | - | - | - | - | - | 1.5 - 6 | 1.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | 47.3 | - | - | - | - | - | - | - | - | 49 | 47 | 9 | - | - | - |