- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-UL | Inflammability class of insulation material according to with UL94 | Mfr | Package | Product Status | Rated current In | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Depth | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP1.5 (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPP1.5-PE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | 500V | 300V | DP | Ground, Earth | 4 | Green, Yellow | - | Push In, Spring | 2; Connected and Grounded | 14-26 AWG | - | 0.14-1.5mm² | 8mm | - | - | - | - | - | 3.5mm | UL94 V-0 | ||
![]() DK240 (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9080GE6 Schneider | 46 |
| - | Polyamide (PA), Nylon | - | - | - | - | 255 A | - | Schneider Electric | Box | Active | - | - | 600V | Square D | Feed Through | 2 | Natural | - | Screw | 1 | 1/0-12 AWG | - | - | - | - | - | - | - | - | 29.0mm | - | ||
![]() DP1.5-BK (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9080GRN6 Schneider | 17 |
| - | Polyamide (PA), Nylon | - | - | - | - | 60 A | - | Schneider Electric | Box | Active | - | - | 600V | Square D | Feed Through | 2 | Brown | - | Screw | 1 | 8-22 AWG | - | - | - | - | - | - | - | - | 8.0mm | - | ||
![]() 2020-2257 WAGO | In Stock | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | V0 | - | - | - | - | - | - | - | - | - | - | 61.4 | - | - | - | - | - | - | - | - | 80.1 | 80.1 | 3.5 | - | - | ||
![]() 0687480000 Weidmuller | In Stock | - | - | - | 0.5 - 2.5 | 2 - 4 | 1.5 - 4 | 0.2 - 4 | - | V2 | - | - | - | 10 | - | - | - | - | - | - | 56.5 | - | - | - | - | - | - | - | - | 65 | - | 6 | - | - | ||
![]() 1968990000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | V0 | - | - | - | 76 | - | - | - | - | - | - | 54.5 | - | - | - | - | - | - | - | - | 67 | 67 | 13 | - | - | ||
![]() 9520360000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | V2 | - | - | - | 32 | - | - | - | - | - | - | 49 | - | - | - | - | - | - | - | - | 40 | 40 | 6.5 | - | - | ||
![]() 2592670000 Weidmuller | In Stock | - | - | - | 0.5 - 2.5 | 4 - 4 | 1.5 - 4 | 0.5 - 4 | - | V0 | - | - | - | 24 | - | - | - | - | - | - | 46.5 | - | - | - | - | - | - | - | - | 60 | 60 | 5.1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | V0 | - | - | - | - | - | - | - | - | - | - | 61.8 | - | - | - | - | - | - | - | - | 69.7 | 70 | 6.2 | - | - | ||
![]() 285-1187/999-950 WAGO | In Stock | - | - | - | 50 - 185 | 50 - 185 | 50 - 185 | 50 - 185 | - | V0 | - | - | - | - | - | - | - | - | - | - | 116 | - | - | - | - | - | - | - | - | 130 | 130 | 32 | - | - | ||
![]() 2674780000 Weidmuller | In Stock | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | V0 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 60 | 6.1 | - | - | ||
![]() 1073605 Phoenix Contact | 88 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | V0 | - | - | - | - | - | - | - | - | - | - | 61.8 | - | - | - | - | - | - | - | - | 69.7 | 70 | 4.2 | - | - | ||
![]() 1808240000 Weidmuller | In Stock | - | - | - | 0.5 - 6 | 0.5 - 10 | - | 0.5 - 10 | - | V0 | - | - | - | 41 | - | - | - | - | - | - | 49.2 | - | - | - | - | - | - | - | - | 64.35 | 64.35 | 8.1 | - | - | ||
![]() 2675470000 Weidmuller | In Stock | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | V0 | - | - | - | 24 | - | - | - | - | - | - | 53.3 | - | - | - | - | - | - | - | - | 89 | - | 5.1 | - | - | ||
![]() 2675200000 Weidmuller | In Stock | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 | - | - | ||
![]() 2674800000 Weidmuller | In Stock | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 | - | - |