- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Current-UL | Fused | Mfr | Package | Product Status | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Series | Type | Number of Positions | Color | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERT2EBEIGE Advantech | In Stock | - | - | - | 32 A | - | Advantech Corp | Bulk | Obsolete | - | - | 300V | - | - | Feed Through | 4 | Beige | - | Screw | 2; 1 Grounded | 10-26 AWG | - | - | - | - | - | - | - | ||
![]() ER4GREY Advantech | In Stock | - | - | - | 20 A | - | Advantech Corp | Bulk | Obsolete | - | - | 600V | - | - | Feed Through | 2 | Gray | - | Screw | 1 | 10-26 AWG | - | - | - | - | - | - | - | ||
![]() 1492-PG3Q Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PG4T Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PT3-B Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PS2-3 Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 150 V | 1492-P | - | - | - | 13A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PTG3C Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-RAFB4 Rockwell | In Stock | - | - | - | - | No | - | - | - | Spring Clamp | - | - | 500 V | 1492-R | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-RAFB4250 Rockwell | In Stock | - | - | - | - | No | - | - | - | Spring Clamp | - | - | 85 → 264 V | 1492-R | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PTG3 Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-RFB4 Rockwell | In Stock | - | - | - | - | No | - | - | - | Spring Clamp | - | - | 500 V | 1492-R | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PG16 Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PG2T Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 300 V | 1492-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PG2 Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 300 V | 1492-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4T-BL Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4-Y Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P6 Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 38A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P6D-B Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 38A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P6D Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 38A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P6-OR Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 38A | - | - | - | - | - | - | - | - | - | - |