- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3210611 Phoenix Contact | 250 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2015 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 8 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 2 | - | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1040400000 Weidmüller | 57 |
| Datasheet | 6 Weeks | Cable | Nylon | 52g | Thermoplastic, Wemid | - | - | - | 6kV | 500V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 125A | Screw | CE, CSA, IEC, UR | - | - | 1kV | - | - | 125A | 1 | 150A | 12 AWG | 1 AWG | 22 AWG | - | 1 | 1-12 AWG | - | - | UL; CSA; CE | 2.5-35mm2 | 18mm | - | - | - | - | 50.5mm | 66mm | 16mm | 16.0mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3207908 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 60V | - | - | 2011 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | - | - | Disconnect | 2 | - | - | Black | - | - | - | 6.2mm | - | - | - | 6.3A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | - | 10-24 AWG | 5mm x 20mm | - | - | 0.2-4mm2 | 10mm | - | - | Fuse, Lever | LED | 70mm | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3005714 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | 1.399786kg | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | 2011 | CLIPLINE MZFKK | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 20A | Push In, Spring | - | - | - | 600V | - | - | - | 2 | 15A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-2.5mm2 | 9mm | - | SPRING LOADED | - | - | - | 85mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038477 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 11.870002g | Polyamide (PA), Nylon | - | 22A | - | 500V | 500V | - | 2011 | CLIPLINE STTBS | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 26A | Push In, Spring | - | - | - | 600V | - | - | - | 2; Connected | 20A | 28 AWG | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 78mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3001705 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | Nylon | 4.004002g | Polyamide (PA), Nylon | - | - | - | - | - | Bulk | 2000 | CLIPLINE MT | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | POLYAMIDE, 94V-0 | - | - | Straight | - | - | - | Screw | CSA, UL | - | - | - | - | - | - | 1 | - | 30 AWG | 14 AWG | 16 AWG | 3 | - | 14-30 AWG | - | - | UL; CSA | 0.14-1.5mm2 | 6mm | - | - | - | - | 30mm | 28mm | 4.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211443 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 250V | 500V | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | - | 20A | Push In, Spring | - | - | - | 300V | - | - | - | 2; Connected | 20A | 26 AWG | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 4 | UL | 0.14-4mm2 | 10mm | - | - | - | Diode | - | 68mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1031400000 Weidmüller | 3055 | - | Datasheet | 6 Weeks | Through Hole | Nylon | 8.6g | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | - | 2008 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | Straight | 5.1mm | - | 17.5A | Screw | CE, CSA, IEC, UR | - | - | 300V | 2 | 300V | 10A | 1 | 15A | 26 AWG | 14 AWG | 22 AWG | - | 1 | 14-26 AWG | - | 4 | UL; CSA; CE | 0.5-2.5mm2 | 7mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3037397 Phoenix Contact | 24 |
| Datasheet | 8 Weeks | Through Hole | - | 10.979997g | Polyamide (PA), Nylon | - | 32A | - | 600V | 800V | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | White | - | - | - | - | - | - | - | 30A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044584 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | Nylon | 17.570014g | Polyamide (PA), Nylon | Copper | 32A | - | 500V | 500V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | unknown | 32A | Screw | CB, CSA, UL, VDE | - | - | 150V | - | - | - | 1 | 30A | 26 AWG | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 46.9mm | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1753280000 Weidmüller | 100 |
| Datasheet | 6 Weeks | DIN Rail | Nylon | 2.39g | Thermoplastic, Wemid | - | - | - | 4kV | 400V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 1 | 94V-0 | 8536.69.40.40 | - | - | - | - | 17.5A | Screw | CE, CSA, IEC, UR | 3.5mm | 2 | 300V | - | - | - | 1 | 14A | 26 AWG | 14 AWG | 26 AWG | - | 1 | 14-26 AWG | - | 2 | UL; CSA; IEC | 0.5-1.5mm2 | 7mm | - | - | - | - | 24mm | 24.5mm | 3.5mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 3000608 Phoenix Contact | 48 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 32A | - | - | 1000V | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031283 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Cable | Polyamide | 9.680001g | Polyamide (PA), Nylon | - | - | - | 500V | - | - | 2011 | CLIPLINE STTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 110°C | -50°C | Blue | - | - | - | - | - | 5.2mm | unknown | 26A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 600V | 1 | 500V | 22A | 2 | 20A | 28 AWG | 28 AWG | 12 AWG | 4 | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | SPRING LOADED | - | - | 47.5mm | 67.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1521670000 Weidmüller | 66 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | 800V | - | 2018 | A | - | Active | Not Applicable | - | - | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0719016 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | Through Hole | - | 5.770007g | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | - | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | - | not_compliant | 17.5A | Screw | - | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 14 AWG | - | - | - | 14-30 AWG | - | - | - | 0.14-1.5mm2 | 7mm | - | - | - | - | 47mm | 42.5mm | 4.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3212011 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2012 | CLIPLINE PTS | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 26 AWG | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | 50.5mm | 49mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CGT4N Altech Corporation | 386 |
| Datasheet | 7 Weeks | DIN Rail | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 1000V | - | 2002 | - | - | Active | 1 (Unlimited) | - | - | - | Ground, Earth | - | - | - | Green, Yellow | - | - | - | - | - | - | - | 32A | Screw | - | - | 2 | - | - | - | - | 1 | - | 10 AWG | 22 AWG | 12 AWG | - | - | 10-22 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | 45.4mm | 54.2mm | 6mm | 6.0mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3118203 Phoenix Contact | 81 | - | Datasheet | 7 Weeks | - | - | 20.680013g | Polyamide (PA), Nylon | - | - | - | 250V | 250V | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | POLYAMIDE, 94V-0 | 8536.90.40.00 | 8.2mm | - | - | not_compliant | 30A | Screw | CSA, UL, cULus | - | - | 300V | - | - | - | 1 | 30A | 26 AWG | 8 AWG | 8 AWG | - | - | 8-26 AWG | Blade, C | - | UL; CSA | 0.2-10mm2 | 10mm | - | - | Fuse, Removable Plug | - | 52mm | 64mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3035344 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 65.349988g | Polyamide (PA), Nylon | - | 76A | - | - | - | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | - | 90A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 16 AWG | 4 AWG | - | - | 1 | 4-16 AWG | - | - | CB; GOST; UL; VDE | 0.2-25mm2 | 16mm | 25 mm2 | SPRING LOADED | - | - | - | 107.8mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0920122 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 10A | - | 500V | 500V | - | - | CLIPLINE USIG | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Blue | 1 | - | 8536.69.40.40 | - | - | - | - | 10A | Screw | - | - | - | 600V | - | - | - | 1 | 40A | 18 AWG | 8 AWG | - | - | 1 | 8-18 AWG | 5mm x 20mm, 5mm x 25mm, 5mm x 30mm, 6.3mm x 32mm | - | CSA; UL | 0.5-16mm2 | 13mm | - | - | - | - | - | 61mm | 10.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - |