- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Termination Method | Voltage, Rating | Series | Current Rating |
---|---|---|---|---|---|---|---|---|---|
![]() 1492-P10-W Rockwell | In Stock | - | - | Push In | 1 kV, 550 V, 600 V | 1492-P | 52 A, 55 A, 57 A | ||
![]() 1492-P10-Y Rockwell | In Stock | - | - | Push In | 1 kV, 550 V, 600 V | 1492-P | 52 A, 55 A, 57 A | ||
![]() 1492-P16D Rockwell | In Stock | - | - | Push In | 550 V, 600 V, 800 V | 1492-P | 62 A, 69 A, 76 A | ||
![]() 1492-P10PD4E-1B1FB250 Rockwell | In Stock | - | - | Push In | 100 → 250 V | 1492-P | 6.3 A, 10 A | ||
![]() 1492-P16T-B Rockwell | In Stock | - | - | Push In | 1 kV, 550 V, 600 V | 1492-P | 62 A, 64 A, 76 A | ||
![]() 1492-P16T Rockwell | In Stock | - | - | Push In | 1 kV, 550 V, 600 V | 1492-P | 62 A, 64 A, 76 A | ||
![]() 1492-LD4RB471 Rockwell | In Stock | - | - | Spring Clamp | 600 V, 800 V | 1492 | 25 A, 32 A | ||
![]() 1492-LD4RB472 Rockwell | In Stock | - | - | Spring Clamp | 600 V, 800 V | 1492 | 25 A, 32 A | ||
![]() 1492-LD4RB562 Rockwell | In Stock | - | - | Spring Clamp | 600 V, 800 V | 1492 | 25 A, 32 A | ||
![]() 1492-LD4-RE Rockwell | In Stock | - | - | Feed Through | 600 V, 800 V | 1492 | 25 A, 30 A, 32 A | ||
![]() 1492-LD4RB822 Rockwell | In Stock | - | - | Spring Clamp | 600 V, 800 V | 1492 | 25 A, 32 A | ||
![]() 1492-LDAG3 Rockwell | In Stock | - | - | Spring Clamp | 250 V, 300 V | 1492 | 10 A, 24 A | ||
![]() 1492-LDG2 Rockwell | In Stock | - | - | Feed Through | 300 V, 500 V | 1492 | 10A, 17.5A | ||
![]() 1492-LG10 Rockwell | In Stock | - | - | Spring Clamp | - | 1492 | - | ||
![]() 1492-LDG3C Rockwell | In Stock | - | - | Spring Clamp | - | 1492 | - | ||
![]() 1492-LDG3 Rockwell | In Stock | - | - | Spring Clamp | 550 V, 600 V, 800 V | 1492 | 20 A, 24 A, 25 A | ||
![]() 1492-LDC3 Rockwell | In Stock | - | - | Plug In | 250 V, 300 V | 1492 | 10 A, 16 A | ||
![]() 1492-LG3T Rockwell | In Stock | - | - | Spring Clamp | - | 1492 | - | ||
![]() 1492-LG3 Rockwell | In Stock | - | - | Spring Clamp | - | 1492 | - | ||
![]() 1492-LG35 Rockwell | In Stock | - | - | Spring Clamp | - | 1492 | - |