- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector cross section | Content | Dim | Inflammability class of insulation material according to with UL94 | Manufacturer | max. cross section | Max. temperature | Min. cross section | Min. temperature | Operating current | Rated current In | RoHS | Series | Color | Number of Rows | Subcategory | Depth | Current Rating | Product Type | Features | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2020-2247 WAGO | In Stock | - | - | 4 | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | V0 | - | - | - | - | - | - | - | Non-Compliant | - | Grey | 2 | - | 61.4 | 13.5 A | - | - | 80.1 | 80.1 | 3.5 | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 61.8 | - | - | - | 69.7 | 70 | 6.2 | - | ||
![]() 780-637/999-950 WAGO | In Stock | - | - | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 43.5 | - | - | - | 77 | 77 | 5 | - | ||
![]() 781-607/999-950 WAGO | In Stock | - | - | - | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 43.5 | - | - | - | 77 | 77 | 6 | - | ||
![]() 289-102 WAGO | In Stock | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | 0.08 - 2.5mm² | 1pc(s) | (W x H x D) 42.5 x 32 x 62.5 mm | V0 | Wago | 2.5mm² | +40°C | 0.08mm² | -25°C | 3A | 3 | - | CAGE CLAMP® Serie 236 | - | - | - | 62.5mm | - | - | self-assembly | 32mm | 65.5 | 42.5mm | - | ||
![]() 2002-2678 WAGO | In Stock | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | V0 | - | - | - | - | - | - | 16 | - | - | - | - | - | 51.7 | - | - | - | 93 | 93 | 5.2 | - | ||
![]() 2002-1972 WAGO | In Stock | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | V0 | - | - | - | - | - | - | 16 | - | - | - | - | - | 32.9 | - | - | - | 72.9 | 72.9 | 5.2 | - | ||
![]() 2674990000 Weidmuller | In Stock | - | - | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2675730000 Weidmuller | In Stock | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 33.5 | - | - | - | 62 | - | 3.5 | - | ||
![]() 2690460000 Weidmuller | 8 |
| - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 36.5 | - | - | - | 55 | 36.5 | 5.1 | - | ||
![]() 2674680000 Weidmuller | In Stock | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 | - | ||
![]() 2675700000 Weidmuller | In Stock | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 33.5 | - | - | - | 55 | - | 3.5 | - | ||
![]() 1808320000 Weidmuller | In Stock | - | - | - | 0.5 - 6 | 0.5 - 10 | - | 0.5 - 10 | - | - | - | - | V0 | - | - | - | - | - | - | 41 | - | - | - | - | - | 49.2 | - | - | - | 64.35 | 64.35 | 8.1 | - | ||
![]() 1000010001 Weidmuller | In Stock | - | - | - | 0.5 - 4 | 0.5 - 4 | 1.5 - 1.5 | 0.5 - 6 | - | - | - | - | V0 | - | - | - | - | - | - | 32 | - | - | - | - | - | 46.5 | - | - | - | 61.2 | 61.2 | 6.1 | - | ||
![]() 1019680000 Weidmuller | In Stock | - | - | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 1.5 | 0.5 - 10 | - | - | - | - | V0 | - | - | - | - | - | - | 41 | - | - | - | - | - | 47.5 | - | - | - | 68.5 | 68.5 | 7.9 | - | ||
![]() DR4/6.EX TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() DR1.5/5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() D2.5/5.C3.L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() DR4/6.1.N TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() DB1.5/6.ADO TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - |