- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3212138 Phoenix Contact | 69 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 76A | - | 1kV | 1000V | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; UL; VDE | - | - | - | - | - | 90A | Push In, Spring | - | - | - | 600V | - | - | - | - | 1 | 85A | 20 AWG | 4 AWG | 4 AWG | - | 1 | 4-20 AWG | - | 2 | ATEX; BV; CB; CSA; CUL; EAC | 0.5-25mm2 | 18mm | - | - | - | - | 36.5mm | 75.4mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2718196 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Nylon | 600.102706g | Polyamide (PA), Nylon | 24A | - | 250V | 250V | - | 2010 | CLIPLINE VIOK | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through (2), Isolated (2) | - | - | - | Gray | - | - | - | - | Straight | - | unknown | 24A | Screw | CSA, UL, cULus | 6 | Grey | 300V | - | - | - | 26A | 4 | 15A | 30 AWG | 24 AWG | 12 AWG | - | - | 14-30 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | - | - | 70mm | 73mm | 6.2mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3210352 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 9A | - | - | 400V | - | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | Disconnect | 4 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | - | - | 300V | - | - | - | - | 2 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | Switch, Knife | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045062 Phoenix Contact | 25000 | - | Datasheet | 7 Weeks | Through Hole | Polyamide | 7.490001g | Polyamide (PA), Nylon | 24A | - | 1kV | 1000V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | - | - | Red | - | - | 8536.69.40.40 | - | Straight | - | - | 32A | Screw | CB, CSA, UL, VDE, cULus | - | - | 600V | - | - | - | 32A | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | 2 | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | 55mm | 47.7mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3025273 Phoenix Contact | In Stock |
| Datasheet | 3 Weeks | Cable | - | 400.000006g | Polyamide (PA), Nylon | - | - | 800V | 800V | Bulk | 2011 | CLIPLINE ZFK | yes | Obsolete | 1 (Unlimited) | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | - | 10A | Push In, Spring | - | - | - | 600V | - | - | - | 10A | 1 | 20A | 20 AWG | 8 AWG | 8 AWG | - | - | 8-20 AWG | 5mm x 20mm, 6.3mm x 32mm | - | - | 0.5-10mm2 | - | - | - | Fuse, Screw Cap | - | - | 86.5mm | 12mm | 12.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1966040000 Weidmüller | 18 |
| Datasheet | 6 Weeks | DIN Rail | - | 131g | Thermoplastic, Wemid | - | - | 6kV | - | - | 2008 | WSI | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 4 | - | - | Beige | 1 | - | - | - | - | - | - | 32A | Screw | CE, CSA, IEC, cULus | - | - | - | - | - | - | - | 1 | - | 18 AWG | 4 AWG | - | - | 1 | 4-18 AWG | - | 2 | UL; CSA; CE | 1.5-25mm2 | - | 25 mm2 | - | Fuse, Lever | - | 58mm | 58mm | 36mm | 54.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3026696 Phoenix Contact | 50 |
| Datasheet | 17 Weeks | Cable | - | 9.14g | Polyamide (PA), Nylon | 32A | - | 600V | 800V | - | 2008 | CLIPLINE UK | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | - | - | Red | 2 | - | 8536.69.40.40 | - | - | 6.2mm | - | 30A | Screw | CB, CSA, KEMA, UL, cULus | - | - | 600V | - | - | - | - | 1 | 30A | 24 AWG | 10 AWG | 12 AWG | - | 2 | 10-30 AWG | - | 36 | CSA; UL | 0.2-6mm2 | 8mm | - | - | - | - | - | 42.5mm | 6.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0790488 Phoenix Contact | 69 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 56.699046g | Polyamide (PA), Nylon | - | - | 800V | 800V | - | - | CLIPLINE OTTA | yes | Active | 1 (Unlimited) | EAR99 | Screw | Feed Through | - | - | - | Gray | 2 | - | 8536.69.40.40 | - | Straight | 18mm | - | 101A | Bolt and Nut | - | - | - | 600V | - | 800V | - | 101A | 1 | 115A | 4 AWG | 26 AWG | - | - | 1 | - | - | - | UL; CSA | 0.1-25mm2 | - | - | - | - | - | 72mm | 60mm | 18mm | 18.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9512200000 Weidmüller | 24 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 1kV | - | - | 2008 | W | yes | Active | Not Applicable | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | 94V-0 | 8536.69.40.40 | - | Straight | - | - | 20A | Screw | CE, CSA, IEC, cURus | - | Green | - | - | - | - | - | 1 | - | 6 AWG | 0 AWG | 0 AWG | - | - | 2/0-6 AWG | - | 2 | UL; CSA | 10-70mm2 | 22mm | - | - | - | - | 85mm | 75mm | 20.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0719207 Phoenix Contact | 59 |
| Datasheet | 9 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 41A | - | 800V | 800V | - | - | CLIPLINE UK | yes | Active | Not Applicable | EAR99 | - | Feed Through | 2 | - | - | Beige | - | - | 8536.69.40.40 | - | - | - | unknown | 41A | Screw | - | - | - | 600V | - | - | - | - | 1 | 30A | 30 AWG | 10 AWG | - | - | - | 10-30 AWG | - | - | - | 0.2-6mm2 | 8mm | - | - | - | - | 54.5mm | 42.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0311126 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | Nylon | 38.209998g | Polyamide (PA), Nylon | 41A | - | 500V | 500V | - | - | CLIPLINE URTK | yes | Active | Not Applicable | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | - | 8536.69.40.40 | - | Straight | - | unknown | 50A | Screw | - | - | Grey | 300V | - | - | - | 50A | - | 45A | 26 AWG | 20 AWG | - | - | 1 | 8-26 AWG | - | 2 | CSA; UL | 0.5-10mm2 | 11mm | - | - | Switch, Slide | - | - | 99.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3074460 Phoenix Contact | 624 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 32A | - | 500V | 500V | - | 2010 | CLIPLINE UT | - | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 4 | - | - | Red | - | - | - | - | - | - | not_compliant | 32A | Screw | - | - | - | 150V | - | - | - | - | 1 | 30A | 10 AWG | 26 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 55mm | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3006784 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 20.199999g | Polyamide (PA), Nylon | 16A | - | - | 400V | - | 2011 | CLIPLINE ZDMTK | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 4 | - | - | Blue | - | - | - | - | - | - | - | 16A | Push In, Spring | - | - | - | 300V | - | - | - | - | 2 | 10A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.2-4mm2 | - | - | - | Switch, Knife | - | - | 107mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1021580000 Weidmüller | 7 | - | Datasheet | 6 Weeks | - | Nylon | 13.1g | Thermoplastic, Wemid | - | 20A | 6kV | 400V | - | 2009 | W | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 4 | - | - | - | Straight | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 300V | - | - | - | 20A | 2 | 21A | 30 AWG | 12 AWG | 30 AWG | - | 2 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | 62.5mm | 69mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1016500000 Weidmüller | 79 | - | Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | 2000 | W | yes | Active | Not Applicable | EAR99 | - | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 4 | - | - | - | Straight | - | - | - | Screw | CE, CSA, IEC, NEMKO, UR | - | Green | - | 2 | - | - | - | 1 | - | 26 AWG | 12 AWG | 26 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | 7mm | - | 690V | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1037720000 Weidmüller | 146 |
| Datasheet | 12 Weeks | - | Nylon | 8.62g | Thermoplastic, Wemid | - | 25A | 8kV | 800V | - | 2009 | W | yes | Active | Not Applicable | EAR99 | - | Feed Through | 2 | - | - | Gray | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | Grey | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | - | - | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1014200000 Weidmüller | 30 |
| Datasheet | 6 Weeks | - | Nylon | 29.72g | Thermoplastic, Wemid | - | - | 6kV | 500V | - | 2005 | W | - | Active | Not Applicable | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 300V | Straight | - | - | 16A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 220V | - | 70V | 30V | 6.3A | 1 | 6.3A | 20 AWG | 8 AWG | - | - | 1 | 8-20 AWG | 1 x 1/4 | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | Fuse, Removable Plug | LED | 78.5mm | 60mm | 11.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3034251 Phoenix Contact | 64 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2011 | CLIPLINE DT | yes | Active | Not Applicable | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | not_compliant | 10A | Push In, Spring | - | - | - | 600V | - | - | - | - | 1 | 10A | 20 AWG | 8 AWG | - | - | - | 8-20 AWG | 5mm x 20mm | - | - | 0.5-10mm2 | 12mm | - | - | Fuse, Screw Cap | LED | - | 71.5mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2771007 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | Through Hole | Polyamide | 400.000006g | Polyamide (PA), Nylon | - | - | 500V | - | - | 2011 | CLIPLINE UKKB | yes | Active | Not Applicable | EAR99 | - | Feed Through | 6 | - | - | Gray | 4 | - | - | - | Straight | 6.2mm | unknown | 57A | Screw | - | - | - | 600V | - | 500V | - | 76A | 3 | - | 6 AWG | 20 AWG | 6 AWG | - | 2 | - | - | - | UL; CSA | 0.5-16mm2 | 11mm | - | - | - | - | 78mm | 77.5mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2791320 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | Through Hole | - | 15.020003g | Polyamide (PA), Nylon | 32A | - | 500V | 500V | - | 2011 | CLIPLINE UKK | yes | Active | Not Applicable | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 32A | Screw | - | - | - | 600V | - | - | - | - | 2; Connected | 20A | 26 AWG | 10 AWG | - | - | 2 | 10-26 AWG | - | - | UL | 0.2-4mm2 | 8mm | - | - | - | LED | - | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |