- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Inflammability class of insulation material according to with UL94 | Mfr | Package | Product Status | Rated current In | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Depth | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT 4-QUATTRO-PE Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38A | - | 800V | - | - | - | - | - | - | - | ||
![]() PT 4-QUATTRO BU Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38A | - | 800V | - | - | - | - | - | - | - | ||
![]() 1SNL605150R0000 TE Connectivity | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK6S Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | 41 A | 50 A | - | Dinkle Corporation, USA | Bulk | Active | - | 500V | 300V | DK | Feed Through | 2 | Beige | - | Screw | 1 | 8-20 AWG | - | 0.5-6mm² | - | 9mm ~ 11mm | - | - | - | - | - | - | 30.3mm | UL91 V-0 | ||
![]() AK6-TN Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | 41 A | 35 A | - | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | AK6 | Feed Through | 3 | Beige | - | Push In, Spring | 1 | 8-24 AWG | - | 0.5-10mm² | - | 12mm | - | - | - | - | - | - | 8.0mm | UL94 V-0 | ||
![]() ERWT2BEIGE Advantech | In Stock | - | - | - | - | - | - | - | - | 50 A | - | Advantech Corp | Bulk | Obsolete | - | - | 600V | - | Disconnect | 2 | Beige | - | Screw | 1 | 8-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER70BEIGE Advantech | In Stock | - | - | - | - | - | - | - | - | 175 A | - | Advantech Corp | Bulk | Obsolete | - | - | 600V | - | Feed Through | 2 | Beige | - | Screw | 1 | 2/0-6 AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-OR Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | 32 A | 30 A | - | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | DK4 | Feed Through | 2 | Orange | - | Screw | 1 | 10-22 AWG | - | 0.34-4mm² | - | 9mm ~ 11mm | - | - | - | - | - | - | 6.1mm | UL94 V-0 | ||
![]() 9080GR6 Schneider | 41 |
| - | Polyamide (PA), Nylon | - | - | - | - | - | 60 A | - | Schneider Electric | Box | Active | - | - | 600V | Square D | Feed Through | 2 | Natural | - | Screw | 1 | 8-22 AWG | - | - | - | - | - | - | - | - | - | - | 8.0mm | - | ||
![]() 9080GT6 Schneider | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Schneider Electric | Box | Active | - | - | 120V | Square D | Disconnect | 2 | Natural | - | Screw | 1 | 10-18 AWG | - | - | - | - | - | Open | Diode | - | - | - | 12.7mm | - | ||
![]() 1361910000 Weidmuller | In Stock | - | - | - | 0.5 - 4 | 0.5 - 4 | - | 0.5 - 6 | - | - | V0 | - | - | - | 27 | - | - | - | - | - | - | 53 | - | - | - | - | - | - | - | - | - | - | 70 | 70 | 6.1 | - | - | ||
![]() 2827950000 Weidmuller | In Stock | - | - | - | 1 - 10 | 1 - 10 | 1 - 10 | 1 - 10 | - | - | - | - | - | - | 30 | - | - | - | - | - | - | 61 | - | - | - | - | - | - | - | - | - | - | 73 | - | 18 | - | - | ||
![]() 1698161001 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | V0 | - | - | - | 4 | - | - | - | - | - | - | 52 | - | - | - | - | - | - | - | - | - | - | 89.5 | 89.5 | 5.1 | - | - | ||
![]() 1059400000 Weidmuller | In Stock | - | - | - | 0.5 - 4 | 0.5 - 4 | - | 0.5 - 6 | - | - | V0 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | ||
![]() 2675120000 Weidmuller | In Stock | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 | - | - | ||
![]() 2676060000 Weidmuller | In Stock | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | V0 | - | - | - | 32 | - | - | - | - | - | - | 53.5 | - | - | - | - | - | - | - | - | - | - | 100 | 100 | 6.1 | - | - | ||
![]() 2675280000 Weidmuller | In Stock | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | V0 | - | - | - | 6.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | 74 | 6.1 | - | - | ||
![]() 2202-1406 WAGO | 24 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 24 A | 20 A | - | WAGO Corporation | Bulk | Active | - | 800V | 600V | TOPJOB®S | Feed Through | 4 | Yellow | - | Push In | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() REB-A2C-YG Adam Tech | 578 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 30 A | - | Adam Tech | Box | Active | - | - | 600V | REB | Feed Through | 2 | Green, Yellow | - | Push In, Spring | 1 | 10-24 AWG | - | 0.2-4mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() 2203-6543 WAGO | 8 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 22 A | - | - | WAGO Corporation | Bulk | Active | - | 400V | - | - | Disconnect, Feed Through | 5 | Gray | - | Push In | 3; 1 Grounded | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | Open | - | - | - | - | 5.2mm | UL94 V-0 |