- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Flame retardant grade, in line with UL94 | Insulation Materials | Number of potentials | Packing unit | Products weight (without packaging) | Relative humidity (storage/transport) | RoHS | spacing | color | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FBRI5-4 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | 5 | 150 | 5 | 25%~75% | No excessive harmful substances | 4.2mm | - | Lead 7439-92-1 | ||
![]() DFB3-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 3 | 100 | 1.66 | 25%~75% | No excessive harmful substances | 5.2mm | red | Lead 7439-92-1 | ||
![]() DFB4-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 4 | 100 | 2.23 | 25%~75% | No excessive harmful substances | 5.2mm | red | Lead 7439-92-1 | ||
![]() DFB6-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 6 | 100 | 3.4 | 25%~75% | No excessive harmful substances | 5.2mm | red | Lead 7439-92-1 | ||
![]() DFB7-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 7 | 100 | 4 | 25%~75% | No excessive harmful substances | 5.2mm | red | Lead 7439-92-1 | ||
![]() DFB8-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 8 | 100 | 4.58 | 25%~75% | No excessive harmful substances | 5.2mm | red | Lead 7439-92-1 | ||
![]() DFB10-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 10 | 50 | 5.75 | 25%~75% | No excessive harmful substances | 5.2mm | red | Lead 7439-92-1 | ||
![]() DFB20-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 20 | 50 | 11.62 | 25%~75% | No excessive harmful substances | 5.2mm | red | Lead 7439-92-1 | ||
![]() EB10-8 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 10 | 50 | 11.9 | 25%~75% | No excessive harmful substances | 8.2mm | Gray | Lead 7439-92-1 | ||
![]() DFBS3-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 3 | 100 | 2.48 | 25%~75% | No excessive harmful substances | 5.2mm | red | Lead 7439-92-1 | ||
![]() DFBS10-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 10 | 50 | 8.34 | 25%~75% | No excessive harmful substances | 5.2mm | red | Lead 7439-92-1 | ||
![]() EBC3-8 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 3 | 100 | 3.39 | 25%~75% | No excessive harmful substances | 8mm | Gray | Lead 7439-92-1 | ||
![]() EBC10-8 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 10 | 50 | 11.35 | 25%~75% | No excessive harmful substances | 8mm | Gray | Lead 7439-92-1 | ||
![]() FBRI8-5 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | 8 | 50 | 10.625 | 25%~75% | No excessive harmful substances | 5.2mm | - | Lead 7439-92-1 | ||
![]() FBI5-6 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | 5 | 50 | 7.725 | 25%~75% | No excessive harmful substances | 6.2mm | - | Lead 7439-92-1 | ||
![]() FBI8-6 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | 8 | 20 | 12.36 | 25%~75% | No excessive harmful substances | 6.2mm | - | Lead 7439-92-1 | ||
![]() DFB3-6.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 3 | 100 | 1.76 | 25%~75% | No excessive harmful substances | 6.2mm | red | Lead 7439-92-1 | ||
![]() DFB5-6.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 5 | 100 | 3.06 | 25%~75% | No excessive harmful substances | 6.2mm | red | Lead 7439-92-1 | ||
![]() DFB6-6.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 6 | 100 | 3.7 | 25%~75% | No excessive harmful substances | 6.2mm | red | Lead 7439-92-1 | ||
![]() DFB8-6.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 8 | 50 | 5 | 25%~75% | No excessive harmful substances | 6.2mm | red | Lead 7439-92-1 |