- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3214686 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | - | - | Nylon | 8.520988g | Polyamide (PA), Nylon | 16A | - | 500V | 500V | Bulk | 2013 | CLIPLINE PTTBS | - | Active | - | - | EAR99 | Push-In | Feed Through | 4 | - | - | Gray | - | - | - | 1.5mm | - | - | - | 16A | Push In, Spring | CSA, UL | - | - | 300V | - | - | - | 2; Connected | 15A | 26 AWG | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | 78mm | 78.8mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210322 Phoenix Contact | 34 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | Switch, Knife | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3104097 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | - | - | - | 9.469988g | Polyamide (PA), Nylon | 16A | - | - | 400V | - | 2010 | CLIPLINE MTK | - | Active | - | - | - | - | Disconnect | 2 | - | - | Blue | 1 | STANDARD: 94V-0, PA | - | - | - | - | not_compliant | 16A | Screw | - | - | - | 300V | - | - | - | 1 | 10A | 28 AWG | 12 AWG | - | - | 1 | - | 12-28 AWG | - | 2 | CSA; CUL; DNV; EAC; UL | 0.2-4mm2 | 7mm | - | - | - | Switch, Knife | - | - | 46mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044801 Phoenix Contact | 34 |
| Datasheet | 7 Weeks | - | - | - | - | - | 20.889998g | Polyamide (PA), Nylon | 30A | - | 500V | 500V | - | 2010 | CLIPLINE UTTB | - | Active | Not Applicable | - | EAR99 | - | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | 38A | Screw | - | - | - | 300V | - | - | - | 2 | - | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | Open | - | - | 69.9mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3030103 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2017 | CLIPLINE MT | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | not_compliant | 17.5A | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 6mm | - | - | - | - | - | - | - | 4.2mm | 4.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035247 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 10 | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | 2016 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | 1.5A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | Diode | - | - | 6.2mm | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209521 Phoenix Contact | 31286468 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | CLIPLINE PT | - | Active | - | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | not_compliant | - | Push In; Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3212124 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | 57A | - | - | 1000V | - | 2017 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 60A | 20 AWG | 6 AWG | - | - | - | - | 6-20 AWG | - | - | - | 0.5-16mm2 | 18mm | - | - | - | - | - | - | - | - | 10.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208537 Phoenix Contact | 267 |
| Datasheet | 4 Weeks | - | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | 2013 | CLIPLINE PTTB | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 4 | - | - | Green, Yellow | 1 | - | - | - | - | - | - | 16A | Push In, Spring | CSA, UL | - | - | - | - | - | - | 2 | - | 26 AWG | 26 AWG | - | - | 2 | - | 14-26 AWG | - | 4 | ABS; ATEX; BV; CSA; CUL; EAC | 0.14-1.5mm2 | 8mm | - | - | - | - | - | 50.1mm | 65.4mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3047400 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Cable | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 500V | - | - | 2009 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | Screw, Terminal Block | Disconnect | 2 | - | - | Gray | 2 | - | 8536.90.40.00 | 8.2mm | - | 8.2mm | - | 30A | Screw | CSA, UL | - | - | 600V | - | 500V | 30A | 1 | 30A | 24 AWG | 24 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | Switch, Removable | - | - | 100.8mm | 8.2mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046553 Phoenix Contact | 48 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 400V | 400V | - | 2010 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | not_compliant | 20A | Screw | - | - | - | 300V | - | - | - | 1 | 20A | 12 AWG | 26 AWG | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | Switch, Knife | - | 56.6mm | 57.8mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608600000 Weidmüller | 129 |
| Datasheet | 6 Weeks | - | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Isolated | - | 120°C | -50°C | Beige | 4 | - | - | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | 25A | 1 | 21A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1775620000 Weidmüller | 81 |
| Datasheet | 6 Weeks | - | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | 2002 | Z | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 1 | - | - | - | Straight | - | - | - | Push In, Spring | CE, CSA, IEC, UR | 4 | Green | - | - | - | - | 1 | - | 30 AWG | 16 AWG | - | - | 1 | - | 16-30 AWG | - | 4 | UL; CSA | 0.5-1.5mm2 | 10mm | - | SCREW | 500V | - | - | 36.5mm | 75.5mm | 3.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2800334 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | - | - | - | Polyamide (PA), Nylon | - | - | 6kV | 400V | - | 2011 | CLIPLINE UKK | yes | Active | - | - | EAR99 | - | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 26A | Screw | - | - | - | - | 1 | - | 26A | 2 | - | 24 AWG | 12 AWG | - | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Switch, Knife | Diode | - | 80mm | 6mm | 6.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3048616 Phoenix Contact | 84 |
| Datasheet | 7 Weeks | - | - | 600 | - | - | 279.99999g | Polyamide (PA), Nylon | 32A | - | 600V | 690V | - | 2008 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | - | 30A | Screw | - | - | - | 600V | - | - | - | 1 | 30A | 18 AWG | 6 AWG | - | - | - | - | 6-18 AWG | - | - | - | 1.5-25mm2 | 12mm | - | - | - | Fuse, Lever | - | 73mm | 81mm | 18mm | 18.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1021500000 Weidmüller | 3167 | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | Nylon | 14g | Thermoplastic, Wemid | 24A | 20A | 6kV | 400V | - | 2009 | W | - | Active | 1 (Unlimited) | Screw | - | - | Feed Through | 4 | 120°C | -50°C | Beige | 4 | - | - | - | Straight | 5.1mm | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | 4 | Beige | 300V | 2 | 300V | 20A | 2 | 21A | 30 AWG | 12 AWG | 30 AWG | - | - | - | 12-30 AWG | - | - | - | 0.5-4mm2 | 10mm | - | - | - | - | - | 62.5mm | 69mm | 5.1mm | 5.1mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792650000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Panel | - | - | Nylon | - | Thermoplastic, Wemid | - | 10A | 6kV | 500V | - | 2004 | I | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 4 | 120°C | -50°C | Beige | 2 | - | - | - | Straight | - | - | 17.5A | IDC | CE, CSA, IEC, cURus | - | - | 300V | - | - | 15A | - | 15A | 24 AWG | 16 AWG | - | - | 1 | - | 16-24 AWG | - | 4 | UL; CSA; CE | 0.21-1.5mm2 | - | - | IDC | - | - | - | 53mm | 100mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1750470000 Weidmüller | 61 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | - | - | SAK | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | - | - | Screw | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | 5mm x 20mm | - | - | 0.5-4mm2 | 9mm | - | - | - | Fuse, Lever | - | - | - | - | 8.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0441517 Phoenix Contact | 34 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 8kV | - | - | - | CLIPLINE USLKG | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | Straight | - | unknown | - | Screw | CSA, UL, cULus | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | 2 | - | - | 10-26 AWG | - | - | UL; CSA | 0.2-6mm2 | 8mm | - | - | - | - | - | 54.5mm | 42.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046703 Phoenix Contact | 109 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | 36A | 40A | - | 1000V | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 6 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |