- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3046702 Phoenix Contact | 90520290 |
| Datasheet | 6 Weeks | - | - | 800.136941g | Polyamide (PA), Nylon | - | 24A | - | 500V | 60V | 2011 | CLIPLINE UTTB | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | 28A | Screw | - | - | - | 300V | - | - | - | 2; Connected | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | LED | - | 69.9mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0446017 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | CLIPLINE USLKG | - | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | Straight | - | - | - | Screw | - | - | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | 9mm | - | - | - | - | - | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3212330 Phoenix Contact | 1863 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | 24A | 20A | - | 800V | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3211456 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 24V | 500V | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | - | 22A | Push In, Spring | - | - | - | 300V | - | - | - | 2; Connected | 20A | 24 AWG | 12 AWG | 12 AWG | - | 2 | 12-24 AWG | - | 4 | UL | 0.14-4mm2 | 10mm | - | - | LED | - | 68mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1037820000 Weidmüller | 82 |
| Datasheet | 6 Weeks | Cable | Nylon | - | Thermoplastic, Wemid | - | 32A | 35A | 800V | 800V | 2011 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Violet | 2 | - | POLYAMIDE | 8536.69.40.40 | Straight | - | - | 24A | Screw | CE, CSA, NEMKO, UR | - | - | 600V | - | - | 24A | 1 | 28A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | 10mm | - | - | - | 46.5mm | 60mm | 6mm | 6.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0561002 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 690V | 690V | - | CLIPLINE MXK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 2 | - | - | 8536.69.40.40 | - | - | unknown | 32A | Screw | - | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | 12 AWG | - | 1 | 12-24 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | Explosion Proof, Harsh Environment | 38mm | 28mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7910210000 Weidmüller | 72 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 32A | - | 400V | - | 2002 | W | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | - | - | - | Beige | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 32A | Screw | CSA, UR | 2 | - | 300V | - | - | - | 1 | 22A | 22 AWG | 10 AWG | - | - | 1 | 10-22 AWG | - | - | UL; CSA | 0.5-6mm2 | 13mm | - | - | - | 48mm | 60mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031377 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 8.690008g | Polyamide (PA), Nylon | Copper | 32A | - | 800V | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | - | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: EAC; EACEX; IECEX; KR; LR; NK; PRS; UL; VDE | 8536.69.40.40 | Straight | 6.2mm | - | 40A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 600V | - | 800V | 40A | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | 2 | 1 | 10-28 AWG | - | 2 | ATEX; BV; CB; CSA; CUL; DNVGL | 0.08-6mm2 | 10mm | SPRING LOADED | - | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3003091 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 10.380008g | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | 2010 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | - | 8536.69.40.40 | - | - | unknown | 32A | Screw | - | - | - | 600V | - | - | 20A | 1 | 20A | 28 AWG | 24 AWG | - | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | 9mm | - | - | - | 54.5mm | 42.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3037274 Phoenix Contact | 60 |
| Datasheet | 4 Weeks | Through Hole | Polyamide | 6.420005g | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | 2011 | CLIPLINE ST | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Red | - | - | - | - | - | - | - | 17.5A | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | 10mm | - | - | - | 44mm | 60.5mm | 4.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1763950000 Weidmüller | 11 |
| Datasheet | 8 Weeks | - | Nylon | 999g | Thermoplastic, Wemid | - | - | - | 6kV | 400V | 2008 | W | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | - | STANDARD: UL 94V-0 | - | Straight | - | - | 6.3A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | 36V | - | 1 | - | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-4mm2 | 10mm | - | Fuse, Removable Plug | LED | 97mm | 60mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0309112 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 500V | - | - | CLIPLINE URTK | yes | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | - | STANDARD: UL 94V-0, PA | 8536.90.40.00 | Straight | - | unknown | 70A | Screw | - | - | - | - | - | - | - | 1 | - | 20 AWG | 6 AWG | - | - | 1 | 6-20 AWG | - | 2 | UL | 0.5-16mm2 | - | - | Switch, Slide | - | - | 61mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3215003 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 270A | - | - | 1000V | 2016 | CLIPLINE PTPOWER | yes | Obsolete | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | unknown | - | Push In, Spring | - | - | - | 1.5kV | - | - | - | 1 | 309A | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | - | 50-150mm2 | 40mm | - | - | - | - | - | - | 31.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044513 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | 11.610009g | Polyamide (PA), Nylon | Copper | 24A | - | 500V | 500V | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | unknown | 24A | Screw | CSA, UL | - | - | 150V | - | - | 30A | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | 57.8mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046595 Phoenix Contact | 89 |
| Datasheet | 6 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 500V | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 3 | - | - | Gray | - | - | - | - | - | - | not_compliant | 20A | Screw | CSA, UL, VDE | - | - | 300V | - | - | - | 1 | 20A | 10 AWG | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | Open | - | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0711629 Phoenix Contact | 74 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 6.3A | - | 400V | 400V | - | CLIPLINE UKK | - | Active | 1 (Unlimited) | Screw | - | Screw | Disconnect | 4 | - | - | Black | 2 | - | - | - | - | - | - | 6.3A | Screw | CSA, UL | - | Black | - | 4 | - | 6.3A | 2 | - | 24 AWG | 12 AWG | - | - | - | 12-24 AWG | 5mm x 20mm | - | - | 0.2-4mm2 | 8mm | - | Fuse | - | 86.5mm | 86.5mm | 8.2mm | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3208156 Phoenix Contact | 79 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Red | - | - | - | - | - | - | - | 17.5A | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037083 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | - | 6.129989g | Polyamide (PA), Nylon | - | 24A | - | 600V | 800V | 2008 | CLIPLINE ST | yes | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | - | - | - | Yellow | 2 | Female | - | 8536.69.40.40 | - | 5.2mm | unknown | 20A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | 36.5mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3025150 Phoenix Contact | 499 |
| Datasheet | 7 Weeks | Cable | Polyamide | 2.267962kg | Polyamide (PA), Nylon | Copper | - | - | 400V | - | 2011 | CLIPLINE MT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Blue | - | - | - | - | - | 4.2mm | not_compliant | 16A | Screw | CSA, UL | - | - | 300V | - | 400V | 16A | 1 | 15A | 30 AWG | 26 AWG | 16 AWG | 4 | 2 | 14-30 AWG | - | - | UL; CSA | 0.14-1.5mm2 | 6mm | - | - | - | - | 33.5mm | 4.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0442024 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | CLIPLINE USLKG | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | - | - | 8536.69.40.40 | Straight | 8.2mm | unknown | 61A | Screw | CSA, UL | - | - | - | - | - | - | 1 | - | 26 AWG | 8 AWG | - | - | 1 | 8-26 AWG | - | 2 | CSA; CUL; UL | 0.5-10mm2 | 10mm | - | - | - | 54.5mm | 42.5mm | 8.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - |