- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3002225 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | Nylon | 10.540013g | Polyamide (PA), Nylon | - | - | 10A | 400V | 400V | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | Gray | 2 | - | - | - | Straight | - | - | 24A | Screw | CSA, KEMA, UL, cULus | - | Grey | 300V | - | 24A | 1 | 20A | 30 AWG | 24 AWG | 14 AWG | 3 | - | - | 12-30 AWG | - | UL; CSA | 0.2-2.5mm2 | 8mm | - | - | 47mm | 50.5mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1022600000 Weidmüller | 21 | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 6kV | 400V | - | 2009 | W | - | Active | Not Applicable | - | EAR99 | Feed Through | - | - | - | Beige | 1 | - | - | - | - | - | - | 10A | Screw | CE, CSA, IEC, UR | 4 | - | 300V | - | - | 2; Connected | 10A | 26 AWG | 12 AWG | 30 AWG | - | 2 | - | 12-26 AWG | 4 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | Diode | 62.5mm | 69mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9537460000 Weidmüller | 66 |
| Datasheet | 8 Weeks | Cable | - | - | 16.57g | Thermoplastic, Wemid | - | - | - | 6kV | 500V | - | 2009 | W | yes | Active | - | - | EAR99 | Feed Through | - | 120°C | -50°C | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 41A | Screw | CE, CSA, IEC, UR | 2 | - | - | - | 45A | 1 | 36A | 20 AWG | 8 AWG | - | - | 1 | - | 8-20 AWG | - | UL; CSA; CE | 0.5-10mm2 | 16mm | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3064027 Phoenix Contact | 84 |
| Datasheet | 4 Weeks | Cable | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | - | - | 2010 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | - | - | Gray | - | - | - | - | - | - | unknown | 20A | Screw | CB, CSA, UL, VDE | 4 | - | 300V | - | 20A | 1 | 20A | 26 AWG | 10 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | 55mm | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0270018 Phoenix Contact | 846 |
| Datasheet | 7 Weeks | Through Hole | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 800V | 800V | - | - | CLIPLINE USK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Feed Through | 3 | - | - | Gray | - | - | - | - | Straight | 6.2mm | unknown | 32A | Screw, Tab | - | 2 | - | 600V | 800V | 32A | 1 | 20A | 28 AWG | 24 AWG | - | - | - | - | 12-28 AWG | - | UL; CSA | 0.2-4mm2 | 9mm | - | - | - | 42.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2794903 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | Module | Polyamide | 21.309996g | Polyamide (PA), Nylon | - | - | - | 24V | - | - | 2008 | TERMITRAB SLKK | - | Obsolete | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | 85°C | -40°C | Black | - | - | - | 24V | - | 6.2mm | unknown | 32A | Screw | CSA, UL, cULus | - | - | 24V | - | - | 2; Connected and Grounded | 30A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | 0.2-4mm2 | 8mm | - | Varistor | 69mm | 66.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3064111 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 24A | - | 8kV | 630V | - | 2013 | CLIPLINE UT | - | Obsolete | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | 24A | Screw | - | - | - | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | - | 57.8mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3070024 Phoenix Contact | 64 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2010 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Isolated | 3 | - | - | Gray | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | - | - | - | - | 2; 1 Grounded | - | 26 AWG | 26 AWG | - | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | Open | - | - | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210357 Phoenix Contact | 71 |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 9A | - | - | 400V | - | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | - | - | 300V | - | - | 2 | 10A | 26 AWG | 16 AWG | - | - | - | - | 16-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044555 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | 15.039989g | Polyamide (PA), Nylon | Copper | 24A | - | 500V | 500V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | unknown | 24A | Screw | CSA, UL | - | - | 150V | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | - | 65.4mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031720 Phoenix Contact | 75 | - | Datasheet | 7 Weeks | Through Hole | - | Polyamide | 7.850011g | Polyamide (PA), Nylon | - | 24A | - | 800V | - | Bulk | 2010 | CLIPLINE STS | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | - | - | Gray | - | - | - | - | - | 5.2mm | - | 28A | Push In, Spring | - | - | - | 600V | 800V | 38A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 51mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2800046 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | 24.999999g | Polyamide (PA), Nylon | - | - | - | 400V | - | - | 2011 | CLIPLINE UKK | yes | Active | - | - | EAR99 | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 26A | Screw | - | - | - | 300V | - | - | 2 | - | 26 AWG | 24 AWG | - | - | 2 | - | 12-26 AWG | - | UL; CSA | 0.2-4mm2 | 8mm | Switch, Knife | LED | - | 80mm | 6.2mm | 6.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2800020 Phoenix Contact | In Stock | - | - | 8 Weeks | Through Hole | - | - | 24.999999g | Polyamide (PA), Nylon | - | - | - | 400V | - | - | 2011 | CLIPLINE UKK | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 26A | Screw | UL | - | - | 300V | - | - | 2; Connected | - | 26 AWG | 12 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | - | 0.2-4mm2 | 8mm | Switch, Knife | LED | - | 80mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3009053 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | 121.349992g | Polyamide (PA), Nylon | - | - | - | - | 1000V | - | 2011 | CLIPLINE UKH | yes | Active | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | 150A | Screw | - | - | - | 600V | - | - | 1 | 150A | 6 AWG | 0 AWG | - | - | - | - | 1/0-6 AWG | - | - | 16-50mm2 | 24mm | - | - | - | - | 20mm | 20.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210194 Phoenix Contact | 402 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 16A | - | - | 400V | - | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | 1 | 5A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | Open | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3248036 Phoenix Contact | 55 |
| Datasheet | 4 Weeks | Through Hole | - | Polyamide | - | Polyamide (PA), Nylon | - | 32A | - | 500V | 500V | Bulk | 2014 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | not_compliant | 32A | Screw | - | - | - | 300V | - | - | 1 | 30A | 24 AWG | 10 AWG | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 9mm | - | - | 34mm | 29.9mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210317 Phoenix Contact | 73 |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 400V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | - | - | Push In | - | - | - | 300V | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | - | 16-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209607 Phoenix Contact | 120 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 22A | - | - | 500V | - | 2017 | CLIPLINE PTTB | - | Active | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Red | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | 2 | 20A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035665 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3036343 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | Polyamide | 8.030002g | Polyamide (PA), Nylon | - | 20A | - | 400V | 400V | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 16A | Push In, Spring | - | - | - | 600V | - | - | 1 | 16A | 28 AWG | 12 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | Switch, Knife | - | 44mm | 60.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |