- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2130127 Phoenix Contact | In Stock |
| - | 4 Weeks | - | - | - | 296.230007g | Polyamide (PA), Nylon, Glass Filled | - | 232A | - | 1kV | 1000V | 2011 | CLIPLINE UHV | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Gray | 1 | PA, 94-HB | 8536.69.40.40 | - | - | - | - | - | 232A | Bolt and Nut | - | - | - | - | - | 600V | - | - | - | 1 | 230A | 3 AWG | 4 AWG | - | - | 1 | 2 AWG | - | 2 | UL | 25-95mm2 | - | 29mm | - | SPECIAL AND HYBRID | - | - | - | - | 114mm | 40mm | 40.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | - | ||
![]() 3046210 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | 11.42001g | Polyamide (PA), Nylon | - | 0.5A | - | 800V | 800V | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | Feed Through | 2 | 130°C | - | Gray | 2 | - | 8536.69.40.40 | - | - | - | - | unknown | 500mA | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 500mA | 26 AWG | 10 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA | 0.14-6mm2 | - | 9mm | - | - | - | - | Diode | 55mm | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 9528110000 Weidmüller | 157 |
| Datasheet | 12 Weeks | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 6kV | 500V | 2006 | SAK | yes | Active | Not Applicable | - | EAR99 | Disconnect, Feed Through, Isolated | 5 | 100°C | -50°C | Beige | 1 | - | - | - | 8mm | Straight | 8mm | - | 6.3A | Screw | - | CE, CSA, IEC, UR | - | 4 | - | - | 2 | 300V | - | 3; 1 Grounded | - | 22 AWG | 12 AWG | 12 AWG | - | 1 | 12-22 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | 9mm | - | - | - | Switch, Lever | - | 65mm | 91mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 2858140 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Polyamide | 18.590001g | Polyamide (PA), Nylon | - | - | - | 24V | - | 2011 | TERMITRAB STBB | - | Obsolete | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | 85°C | -40°C | Black | - | - | - | - | - | - | 47.5mm | - | 32A | Push In, Spring | - | IEC | - | - | - | - | - | - | - | 2; Connected | - | 20 AWG | 10 AWG | - | - | - | 10-20 AWG | - | - | - | 0.5-4mm2 | - | - | - | - | - | - | Diode | 47.5mm | 83.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP20 | ||
![]() 3046486 Phoenix Contact | 44 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 20A | - | 500V | 500V | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | - | - | - | 250V | - | - | - | 1 | 6.3A | 24 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | - | 10mm | - | - | - | Open | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3050358 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | Through Hole | - | - | 16.199995g | Polyamide (PA), Nylon | - | - | - | 8kV | - | 2006 | CLIPLINE QTCS | - | Active | - | IDC | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | IDC, Push In, Spring | - | - | - | - | - | - | - | - | - | 1 | - | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | - | - | - | 0.5-2.5mm2 | - | - | - | - | - | - | - | - | 79.6mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 9908510001 Weidmüller | 76 |
| Datasheet | 19 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 500V | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through | - | - | - | Beige | 4 | - | - | - | - | Straight | - | - | - | Screw | - | - | - | - | - | 300V | - | - | - | 2 | - | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 1 | UL; CSA | 0.5-4mm2 | 10A | 9mm | - | - | - | Fuse | LED | - | - | - | 8.0mm | - | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3205035 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | - | Nylon | 11.169996g | Polyamide (PA), Nylon | Metal | - | - | 800V | - | 2003 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | - | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | Straight | - | - | 17.5A | IDC | 400V | CSA, UL, cULus | 5.2mm | - | - | - | - | - | - | 1 | - | 24 AWG | 16 AWG | 24 AWG | 2 | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | - | 46.8mm | 58.8mm | 5.2mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3044678 Phoenix Contact | 200 |
| Datasheet | 4 Weeks | Through Hole | - | - | 800.136941g | Polyamide (PA), Nylon | - | - | - | 500V | - | 2010 | CLIPLINE UTTB | yes | Active | Not Applicable | - | EAR99 | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | 24A | Screw | - | CSA, UL | - | - | - | 600V | - | - | - | 2; 1 Grounded | - | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | - | 9mm | - | - | - | - | - | - | 69.9mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3048027 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Cable | - | - | 15.840013g | Polyamide (PA), Nylon | - | - | - | 500V | - | 2011 | CLIPLINE UKK | yes | Active | Not Applicable | - | EAR99 | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | unknown | 32A | Screw | - | - | - | - | - | - | 1 | - | 32A | 2 | - | 24 AWG | 12 AWG | 12 AWG | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | - | 8mm | - | - | - | - | - | - | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1991820000 Weidmüller | 1000 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 41A | 38A | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | Feed Through | 3 | - | - | Beige | 1 | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 | 8-22 AWG | - | 3 | - | 0.5-6mm2 | - | 12mm | 6 mm2 | - | 800V | - | - | - | - | - | 8.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 7907410000 Weidmüller | 79 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 50A | 8kV | 800V | 2003 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | - | - | Beige | 1 | 94V-0 | - | - | - | Straight | - | - | 41A | Push In, Spring | - | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | 1 | 36A | 22 AWG | 8 AWG | - | - | 1 | 8-22 AWG | - | - | UL; CSA | 0.5-10mm2 | - | 13mm | 6 mm2 | SCREW | - | - | - | 45mm | 90mm | 8.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3216066 Phoenix Contact | 63 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 32A | - | 500V | 500V | 2013 | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | Feed Through | 3 | - | - | Brown | - | - | - | - | - | - | - | not_compliant | 32A | Screw | - | - | - | - | - | 150V | - | - | - | 1 | 35A | 30 AWG | 10 AWG | - | - | - | 10-30 AWG | - | - | - | 0.2-4mm2 | - | 8mm | - | - | - | - | - | 54.5mm | 50.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 2051260000 Weidmüller | 69 |
| Datasheet | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 32A | 30A | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Green | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | - | 12mm | - | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1036400000 Weidmüller | 106 |
| Datasheet | 6 Weeks | - | - | Nylon | 18.1g | Thermoplastic, Wemid | - | - | 20A | 6kV | 400V | 2008 | W | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | - | Straight | - | - | 24A | Screw | - | CE, CSA, IEC, cURus | 5mm | - | - | 300V | 2 | - | 20A | 2; 1 Grounded | 21A | 30 AWG | 12 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | - | - | - | - | 62.5mm | 69.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 3044115 Phoenix Contact | 275 |
| Datasheet | 7 Weeks | - | - | Polyamide | 8.969988g | Polyamide (PA), Nylon | Copper | 32A | - | - | 1000V | 2008 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 110°C | -50°C | Blue | 2 | - | 8536.69.40.40 | 800V | - | Straight | 6.2mm | - | 32A | Screw | 1kV | CB, CSA, UL, VDE, cULus | - | - | - | 600V | - | 1kV | 41A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | 2 | 1 | 10-26 AWG | - | - | UL; CSA | 0.14-6mm2 | - | 9mm | - | - | - | - | - | 55mm | 47.7mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0376860000 Weidmüller | 161 |
| Datasheet | 10 Weeks | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Disconnect | - | 100°C | -50°C | Beige | - | - | 8536.69.40.40 | - | 8mm | - | 8mm | - | 6.3A | Screw | - | CE, CSA, UR | - | 2 | - | 300V | - | 400V | 6.3A | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | - | UL; CSA; CE | 0.5-4mm2 | - | 9mm | - | - | - | Fuse, Lever | - | 34mm | 58mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 0443049 Phoenix Contact | 48 |
| Datasheet | 7 Weeks | - | - | Nylon | 186.65g | Polyamide (PA), Nylon | - | - | - | - | - | - | CLIPLINE USLKG | yes | Active | Not Applicable | - | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 1 | PA; 94V-0 | 8536.69.40.40 | - | - | Straight | - | unknown | 150A | Screw | - | CSA, UL, cULus | - | - | Green | - | - | - | 150A | 1 | - | 6 AWG | 0 AWG | 0 AWG | 2 | 1 | 1/0-6 AWG | - | 2 | CSA; UL | 16-70mm2 | - | 24mm | - | - | - | - | - | 83.5mm | 70.5mm | 20mm | 20.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0442082 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | 32.39999g | Polyamide (PA), Nylon | - | - | - | 8kV | - | - | CLIPLINE USLKG | yes | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | 2 | - | - | Green, Yellow | 1 | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | unknown | 57A | Screw | - | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 6 AWG | - | - | 1 | 6-24 AWG | - | 2 | UL; CSA | 0.5-16mm2 | - | 10mm | - | - | - | - | - | 54.5mm | 42.5mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3031047 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 23.240004g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | 2010 | CLIPLINE ZPV | - | Active | 1 (Unlimited) | - | - | Isolated | 9 | - | - | Gray | - | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | - | 300V | - | - | - | 2 | 15A | 24 AWG | 24 AWG | - | - | - | 10-24 AWG | - | - | - | 0.2-4mm2 | - | 10mm | - | - | - | - | - | - | 141mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - |