- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3031047 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 23.240004g | Polyamide (PA), Nylon | 24A | 500V | 500V | 2010 | CLIPLINE ZPV | - | Active | 1 (Unlimited) | - | - | - | Isolated | 9 | - | - | Gray | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | 300V | - | - | - | - | 2 | 15A | 24 AWG | 24 AWG | - | - | 10-24 AWG | - | - | - | 0.2-4mm2 | 10mm | - | - | - | - | - | 141mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2716279 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | - | 1.000171kg | Polyamide (PA), Nylon | 24A | 250V | 250V | 2011 | CLIPLINE DIKD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 6 | - | - | Gray | 3 | PA, UL 94V-2 | - | - | - | - | - | 24A | Screw | - | - | 300V | - | - | - | - | 3; Connected | 15A | 30 AWG | 14 AWG | - | 3 | 14-30 AWG | - | 6 | UL | 0.2-4mm2 | 8mm | 4 mm2 | - | - | LED | - | 72.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3209028 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | - | - | 1.050066kg | Polyamide (PA), Nylon | 18A | 24V | 24V | 2011 | CLIPLINE STIO | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated | 4 | - | - | Gray | - | - | - | - | - | - | - | 18A | Push In, Spring | - | - | 300V | - | - | - | - | 2 | 10A | 28 AWG | 28 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | LED | - | 72.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037106 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Cable | - | 5.43999g | Polyamide (PA), Nylon | 24A | 600V | 800V | 2008 | CLIPLINE ST | yes | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | - | - | - | Green | 2 | - | 8536.69.40.40 | - | - | 5.2mm | unknown | 20A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | 600V | - | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 36.5mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044640 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | 400V | 400V | 2015 | CLIPLINE UTTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect, Feed Through | 4 | 125°C | -60°C | Gray | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | 300V | - | - | - | - | 2 | 16A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038545 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | Through Hole | - | 15.199994g | Polyamide (PA), Nylon | 22A | 500V | 500V | 2010 | CLIPLINE STTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 6 | - | - | Gray | 2 | PA, UL 94V-0, SAFETY APPROVAL UL; VDE | - | - | - | - | - | 26A | Push In, Spring | - | - | 600V | - | - | - | - | 2; Connected | 20A | 28 AWG | 12 AWG | - | 2 | 12-28 AWG | - | 6 | BV; CB; CSA; CUL; GL; GOST; LR | 0.08-4mm2 | 10mm | 4 mm2 | SPRING LOADED | - | - | - | 91.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3036521 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Polyamide | 7.899992g | Polyamide (PA), Nylon | 0.5A | 800V | 800V | 2011 | CLIPLINE ST | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | - | 1A | Push In, Spring | CSA, UL | - | 600V | - | - | - | - | 1 | 20A | 28 AWG | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | Diode | 44mm | 60.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1012300000 Weidmüller | 472 | - | Datasheet | 6 Weeks | - | Nylon | 21.5g | Thermoplastic, Wemid | - | 6kV | 500V | 2009 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 600V | Straight | - | - | 10A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | 150V | 60V | 6.3A | 1 | - | 20 AWG | 8 AWG | 20 AWG | 1 | 8-20 AWG | 1 x 1/4 | 2 | CE; CSA; GOST; NEMKO; RINA; UL | 0.5-10mm2 | 12mm | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1766240000 Weidmüller | 102 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 76A | 500V | 600V | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | 94V-0 | 8536.69.40.40 | - | - | - | - | 76A | Push In, Spring | CE, CSA, IEC, cURus | - | 500V | - | - | - | - | 1 | 65A | 14 AWG | 4 AWG | - | 1 | 4-14 AWG | - | - | UL; CSA | 1.5-16mm2 | 18mm | - | SCREW | - | - | 50.5mm | 82.5mm | 15mm | 15.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3073089 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 500V | 500V | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 4 | - | - | Blue | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | 300V | - | - | - | - | 1 | 20A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | Open | - | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046153 Phoenix Contact | 17 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | 500V | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | 600V | - | - | - | - | 1 | 16A | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | Switch, Knife | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045091 Phoenix Contact | 12 |
| Datasheet | 7 Weeks | Through Hole | - | 7.350011g | Polyamide (PA), Nylon | 24A | 1kV | 1000V | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Green | - | - | 8536.90.40.00 | - | - | - | unknown | 32A | Screw | - | - | 600V | - | - | - | 32A | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | - | 47.7mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2775249 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 15.779997g | Polyamide (PA), Nylon | - | 630V | - | 2011 | CLIPLINE UDK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 4 | - | - | - | Straight | 6.2mm | - | 32A | Screw | CSA | - | - | - | 690V | - | 32A | 1 | - | 10 AWG | 24 AWG | 10 AWG | 2 | - | - | 4 | UL | 0.2-6mm2 | 8mm | 6 mm2 | - | - | Resistor, 249 Ω | 52mm | 63.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3031746 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 8.460008g | Polyamide (PA), Nylon | 24A | 800V | 800V | 2011 | CLIPLINE STS | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 28A | Push In, Spring | CB, CSA, UL, VDE | - | 600V | - | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 50.5mm | 51mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3033032 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 1.450135kg | Polyamide (PA), Nylon | - | 8kV | - | 2011 | CLIPLINE STU | - | Active | Not Applicable | - | EAR99 | Screw | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | not_compliant | - | Push In Spring; Screw | - | - | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | 50.3mm | 65.3mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3100020 Phoenix Contact | 190 |
| Datasheet | 4 Weeks | - | Nylon | 9.300004g | Polyamide (PA), Nylon | 16A | 400V | 400V | 2010 | CLIPLINE MTKD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | unknown | 16A | Screw | - | Grey | 300V | - | - | - | - | 1 | 10A | 28 AWG | 24 AWG | - | - | 12-28 AWG | - | - | UL; CSA | 0.2-4mm2 | 7mm | - | - | - | - | 59mm | 46mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3073966 Phoenix Contact | 57 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | 400V | 400V | 2015 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | not_compliant | 10A | Screw | - | - | - | - | - | - | - | 1 | - | 20 AWG | 6 AWG | - | - | 6-20 AWG | 6.3mm x 32mm | - | - | 0.5-16mm2 | 11mm | - | - | Fuse, Screw Cap | - | - | - | - | 12.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3208130 Phoenix Contact | 92 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 17.5A | - | 500V | 2017 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0711616 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 6.3A | 400V | 400V | - | CLIPLINE UKK | - | Active | 1 (Unlimited) | Screw | - | Screw | Disconnect, Feed Through | 4 | - | - | Black | 2 | - | - | - | - | - | - | 6.3A | Screw | CSA | Black | - | 4 | - | - | 6.3A | 2 | - | 24 AWG | 24 AWG | - | - | 12-24 AWG | 6.3mm x 32mm | - | - | 0.2-4mm2 | 8mm | - | - | Fuse, Lever | - | 86.5mm | 86.5mm | 8.2mm | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3214320 Phoenix Contact | 2265 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 6.3A | 500V | 500V | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through, Isolated | 5 | - | - | Black | - | - | - | - | - | - | not_compliant | 30A | Screw | - | - | 300V | - | - | - | - | 3; 1 Grounded | 16A | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.14-6mm2 | 9mm | - | - | Fuse, Lever | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |