- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1017000000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | - | Thermoplastic, Wemid | - | 41A | - | 630V | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 41A | Screw | CE, CSA, UR | 2 | - | 300V | - | - | - | 1 | 45A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | Switch, Slide | - | - | 65mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608670000 Weidmüller | 228 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 800V | - | 2008 | Z | yes | Active | Not Applicable | Screw | EAR99 | Terminal Block | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 8A | Push In, Spring | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 22 AWG | 8 AWG | 8 AWG | 1 | 8-22 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 13mm | - | SPRING LOADED | - | - | 45mm | 65mm | 8.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1021560000 Weidmüller | 99 |
| Datasheet | 8 Weeks | - | - | - | 12.91g | Thermoplastic, Wemid | - | - | 20A | 6kV | 400V | 2018 | W | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Orange | - | - | - | - | - | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 300V | - | - | - | 2 | 21A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | - | UL; CSA | 0.5-4mm2 | 10mm | - | - | - | - | 62.5mm | 69.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209530 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 41A | - | - | 500V | - | CLIPLINE PT | - | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | not_compliant | - | Push In; Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 0.5-10mm2 | 10mm 12mm | - | - | Switch, Slide | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3281122 Phoenix Contact | In Stock |
| Datasheet | 17 Weeks | - | - | - | - | Polycarbonate (PC) | - | 17.5A | 10A | - | 690V | - | CLIPLINE BT | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | - | - | Bolt and Nut, Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | - | - | - | - | - | - | - | - | 7.0mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1616440000 Weidmüller | 374 |
| Datasheet | 8 Weeks | - | Cable | Nylon | 19.63g | Thermoplastic, Wemid | - | - | 10A | 6kV | 500V | 2009 | Z | - | Active | Not Applicable | Screw | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | UL94V-0 | 8536.69.40.40 | - | - | - | - | 6.3A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | 36V | 10V | 6.3A | 1 | 6.3A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | 2 | CE; CSA; DNV ; GOST; KEMA; UL | 0.5-4mm2 | 10mm | - | SPRING LOADED | Fuse, Removable Plug | LED | 73mm | 79.5mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608660000 Weidmüller | 823 | - | Datasheet | 10 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 800V | - | 2002 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 4 | - | - | - | - | 5.1mm | - | 8A | Push In, Spring | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 30 AWG | 12 AWG | 30 AWG | 1 | 12-30 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020180000 Weidmüller | 244 |
| Datasheet | 10 Weeks | - | Cable | Nylon | 10.4g | Thermoplastic, Wemid | - | - | 35A | 8kV | - | 2009 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 1 | STANDARD: UL 94V-0 | - | - | Straight | 6.1mm | - | 32A | Screw | CE, CSA, IEC, NEMKO, UR | 2 | - | 600V | 800V | - | 32A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | 1 | 10-26 AWG | - | 2 | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1011300000 Weidmüller | 1400 | - | Datasheet | 10 Weeks | - | - | Nylon | 21.38g | Thermoplastic, Wemid | - | - | - | 6kV | 500V | 2009 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 7.9mm | Straight | 7.9mm | - | 6.3A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | 36V | 10V | 6.3A | 1 | - | 20 AWG | 8 AWG | 20 AWG | 1 | 8-20 AWG | 1 x 1/4 | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0441025 Phoenix Contact | 291 |
| Datasheet | 13 Weeks | - | - | Polyamide | 19.955995g | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | CLIPLINE USLKG | - | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 1 | - | 8536.69.40.40 | - | Straight | 6.2mm | not_compliant | - | Screw | - | 2 | Green | - | - | - | - | 1 | - | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | - | 2 | BV; CSA; CUL; DNV; GOST; UL | 0.2-4mm2 | 7mm | - | - | - | - | 49.5mm | 42.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1020240000 Weidmüller | 183 |
| Datasheet | 8 Weeks | - | Cable | Nylon | 14.8g | Thermoplastic, Wemid | - | - | 50A | 800V | 800V | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 120°C | -50°C | Red | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 41A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | - | 50A | 1 | 36A | 26 AWG | 8 AWG | - | 1 | 8-26 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1016200000 Weidmüller | 56 |
| Datasheet | 6 Weeks | Tin | Cable | - | - | Thermoplastic, Wemid | Copper | - | - | 500V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | - | - | - | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 41A | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | 37mm | 54mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1746770000 Weidmüller | 66 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 800V | - | 2008 | Z | yes | Active | Not Applicable | Screw | EAR99 | - | Ground, Earth | - | 100°C | -50°C | Green, Yellow | 1 | STANDARD: 94V-0; GOSTEX; IEC EX; KEMA ; PCT; UL | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | CE, CSA, IEC, cURus | 2 | Green | - | - | - | - | 1 | - | 16 AWG | 6 AWG | 6 AWG | 1 | 6-16 AWG | - | 2 | ATEX; CE; CSA; CURUSEX; DNV | 1.5-16mm2 | 18mm | - | - | - | - | 49.5mm | 73.5mm | 10.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2794958 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | 21.550003g | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | TERMITRAB SLKK | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Black | - | - | - | - | - | - | - | - | Screw | - | - | - | 24V | - | - | - | 2; Connected and Grounded | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Varistor | - | - | - | 6.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3232011 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 32A | - | - | 630V | 2016 | CLIPLINE UDK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 8mm | - | - | - | Resistor | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2130156 Phoenix Contact | In Stock |
| Datasheet | 16 Weeks | - | - | - | 113.779989g | Polyamide (PA), Nylon, Glass Filled | - | 101A | - | 1kV | 1000V | 2010 | CLIPLINE UHV | yes | Active | - | Screw | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 101A | Bolt and Nut | - | - | - | 600V | - | - | - | 1 | 85A | 6 AWG | 4 AWG | - | - | 4-6 AWG | - | - | UL; CSA | 6-25mm2 | 21mm | - | - | - | - | - | 102.5mm | 26mm | 26.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 1616400000 Weidmüller | 133 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 6kV | - | 2005 | Z | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | 94V-0 | 8536.69.40.40 | 12mm | Straight | 7.9mm | - | 6.3A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | 500V | - | 10A | 1 | 6.3A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | 5mm x 20mm | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | SCREW | Fuse, Removable Plug | - | 73mm | 79.5mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3028937 Phoenix Contact | 34 |
| Datasheet | 6 Weeks | - | Through Hole | - | - | Polyamide (PA), Nylon | - | 0.5A | - | 800V | 800V | 2011 | CLIPLINE ST | - | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Orange | - | - | - | - | - | - | not_compliant | 500mA | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | Diode | - | - | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2295567 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | - | Through Hole | - | 28.349523g | - | - | - | - | 250V | 250V | 2011 | VARIOFACE, PLC | - | Active | 1 (Unlimited) | - | - | - | Feed Through, Isolated (3) | 5 | - | - | Green | - | - | - | - | - | - | not_compliant | 6A | Screw | - | - | - | - | - | - | - | 3; 2 Connected | - | 24 AWG | 24 AWG | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | 94mm | 80mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1415092 Phoenix Contact | In Stock | - | - | 6 Weeks | - | Through Hole | - | 7.399991g | Polyamide (PA), Nylon | - | 32A | - | 500V | 500V | 2001 | CLIPLINE MBK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | 32A | Screw | - | - | - | 300V | - | - | - | 1 | 30A | 26 AWG | 24 AWG | 12 AWG | - | 10-26 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | - | - | - | 28mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |