- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9532450000 Weidmüller | 108 |
| Datasheet | 16 Weeks | - | Nylon | - | - | Polyamide (PA), Nylon | - | - | 6kV | 500V | - | 2013 | W | - | Active | Not Applicable | - | - | - | Disconnect, Feed Through, Isolated | 5 | Beige | - | - | - | - | - | compliant | 6.3A | Screw | CSA, IEC, UR | - | - | - | - | - | 3; 1 Grounded | - | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.5-4mm2 | 9mm | - | - | Open | 65mm | 91mm | 8mm | 8.0mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 3270200 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 6.3A | - | - | 500V | - | - | CLIPLINE PT | - | Active | Not Applicable | - | - | - | Disconnect | 2 | Black | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-24 AWG | 5mm x 20mm | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | Fuse, Lever | - | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1414103 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | Through Hole | - | Polyamide | 1.099961kg | Polyamide (PA), Nylon | - | - | 500V | - | - | 2013 | CLIPLINE MBKKB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | Gray | 4 | - | - | - | 5.2mm | unknown | 24A | Screw | - | - | - | 1 | 500V | 24A | 2 | - | 24 AWG | 24 AWG | 12 AWG | - | - | 12-24 AWG | - | - | UL | 0.2-4mm2 | 7mm | - | - | - | - | 62mm | 5.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0183360000 Weidmüller | 59 |
| Datasheet | 10 Weeks | Panel | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 400V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | Beige | 1 | - | 8536.69.40.40 | - | - | - | - | Screw | - | 2 | 300V | - | - | - | 1 | 10A | 22 AWG | 12 AWG | - | 1 | - | 12-22 AWG | - | - | UL; CSA | 0.5-4mm2 | 8mm | - | - | Switch, Knife | 40.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3210981 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | Gray | 2 | - | - | - | - | - | 24A | Push In, Spring | CSA, UL | - | 300V | - | - | - | 2; 1 Grounded | 20A | 24 AWG | 26 AWG | 12 AWG | 2 | - | 12-24 AWG | - | 4 | UL | 0.14-4mm2 | 10mm | - | - | - | - | 55mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1783560000 Weidmüller | 158 |
| Datasheet | 6 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | 17.5A | - | 4kV | 250V | - | 2009 | W | - | Active | - | - | EAR99 | - | Feed Through, Isolated | 5 | Beige | 1 | - | - | - | - | - | 17.5A | Screw | CE, CSA, IEC, UR | 4 | 300V | 2 | - | - | 3; 1 Grounded | 10A | 26 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | 3 | UL; CSA; CE | 0.5-4mm2 | 7mm | - | - | - | 48.5mm | 65mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3213742 Phoenix Contact | 187 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 15A | - | 500V | 500V | Bulk | 2012 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Feed Through | 6 | Gray | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | 15A | Push In, Spring | - | - | 600V | - | - | - | 3; Connected | 5A | 26 AWG | 14 AWG | 16 AWG | 3 | - | 14-26 AWG | - | 6 | CSA; CUL; GOST; GL; LR; NK; UL | 0.14-1.5mm2 | 8mm | 1.5 mm2 | - | - | 60.7mm | 97.2mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1768800000 Weidmüller | 210 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 15A | 500V | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | Beige | - | - | - | - | - | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | 300V | - | - | - | 2 | 18A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | 53mm | 79.5mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3073047 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | 6kV | 500V | - | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 3 | Blue | - | - | - | - | - | not_compliant | 20A | Screw | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | Open | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3073034 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 3 | Blue | - | - | - | - | - | not_compliant | 20A | Screw | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | Open | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211255 Phoenix Contact | 1757 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 32A | 30A | - | 800V | - | - | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | Black | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3210406 Phoenix Contact | 51 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2015 | CLIPLINE PTTBS | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | Gray | - | - | - | - | - | - | - | Push In | - | - | 300V | - | - | - | 2 | 16A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | Open; Switch, Knife | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037892 Phoenix Contact | 33572293 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 400V | - | 2016 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 4 | Orange | - | - | - | - | - | - | 20A | Push In, Spring | - | - | 600V | - | - | - | 1 | 16A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | Switch, Knife | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038354 Phoenix Contact | 10052059 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1706040000 Weidmüller | 147 |
| Datasheet | 6 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 8kV | 800V | - | 2008 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | Blue | 3 | STANDARD: UL 94V-0 | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3037423 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | 8.969988g | Polyamide (PA), Nylon | 24A | - | 600V | 800V | - | 2011 | CLIPLINE ST | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | Orange | - | - | - | - | - | - | 20A | Push In, Spring | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3011999 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | - | Polyamide | 44.400003g | Polyamide (PA), Nylon | - | - | 400V | - | - | 2011 | CLIPLINE DLK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through (3), Isolated | - | Gray | 7 | - | 8536.69.40.40 | - | 6.2mm | unknown | 34A | Screw | - | - | 600V | 1 | 400V | 32A | 4; 1 Grounded | 30A | 30 AWG | 24 AWG | - | 3 | - | 10-30 AWG | - | - | UL; CSA | 0.2-6mm2 | 8mm | 6 mm2 | - | - | 94mm | 103.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2051290000 Weidmüller | 218 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 32A | 30A | - | 800V | - | 2018 | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | White | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | 12mm | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3211799 Phoenix Contact | 2285 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2012 | CLIPLINE PTS | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 2 | Gray | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | CB | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | 50.5mm | 49mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214657 Phoenix Contact | 1429 |
| Datasheet | 4 Weeks | - | - | Nylon | 8.099997g | Polyamide (PA), Nylon | 16A | - | 500V | 500V | - | 2013 | CLIPLINE PTTBS | - | Active | - | - | EAR99 | Push-In | Feed Through | 4 | Gray | - | - | - | 1.5mm | - | - | 16A | Push In, Spring | CSA, UL | - | 300V | - | - | - | 2 | 15A | 26 AWG | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | 78mm | 78.8mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |