- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3208511 Phoenix Contact | 541 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 16A | - | 500V | 500V | - | 2013 | CLIPLINE PTTB | - | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 1 | - | - | - | - | - | 16A | Push In, Spring | - | - | - | 600V | - | - | - | - | 2 | 5A | 26 AWG | 14 AWG | 14 AWG | 2 | 14-26 AWG | - | 4 | ATEX; CSA; CUL; GOST; IEC; GL | 0.14-1.5mm2 | 8mm | - | - | - | - | 50.1mm | 65.4mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3214301 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2012 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 6 | - | - | Gray | - | - | - | 4mm | - | - | 20A | Screw | - | - | - | - | - | - | - | - | 3; 1 Grounded | - | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1791110000 Weidmüller | 76 |
| Datasheet | 12 Weeks | Panel | - | - | Thermoplastic, Wemid | 17.5A | - | 6kV | 500V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Blue | 4 | - | - | - | Straight | - | 17.5A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 300V | - | - | - | - | 2 | 10A | 28 AWG | 16 AWG | - | 2 | 16-28 AWG | - | 4 | UL; CSA; CE | 0.5-1.5mm2 | 10mm | - | SPRING LOADED | - | - | 49.5mm | 75.5mm | 3.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3244410 Phoenix Contact | 178 |
| Datasheet | 7 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 250V | - | Bulk | 2013 | CLIPLINE PTIO | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through, Isolated (2) | 3 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | 13.5A | Push In, Spring | - | - | - | - | - | - | - | - | 2 | - | 26 AWG | 14 AWG | 14 AWG | 3 | 14-26 AWG | - | 4 | GOST; UL | 0.14-1.5mm2 | 8mm | - | - | - | - | - | 74.4mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3058350 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | 800V | 800V | - | 2011 | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | 125A | Screw | - | - | - | - | - | - | - | - | 1 | - | 8 AWG | 2 AWG | - | 1 | 2-8 AWG | - | 2 | GOST; UL | 10-35mm2 | 16mm | - | - | - | - | 49.1mm | 54.5mm | 15.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046540 Phoenix Contact | 31 |
| - | 8 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 24V | 24V | - | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | not_compliant | 6.3A | Screw | - | - | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.14-6mm2 | 9mm | - | - | Fuse, Lever | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213601 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 32A | 30A | - | 800V | - | 2016 | CLIPLINE PTS | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3044607 Phoenix Contact | 273 |
| Datasheet | 7 Weeks | Through Hole | - | 8.840005g | Polyamide (PA), Nylon | 32A | - | 600V | 1000V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Violet | - | - | 8536.69.40.40 | - | - | unknown | 30A | Screw | - | - | - | 600V | - | - | - | - | 1 | 30A | 26 AWG | 26 AWG | 10 AWG | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 55mm | 47.7mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211022 Phoenix Contact | 144 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-2.5mm2 | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3215915 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 1 | - | 16 AWG | 4 AWG | - | - | 4-16 AWG | - | - | - | 1.5-25mm2 | 14mm | - | - | - | - | - | - | - | 12.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1020120000 Weidmüller | 135 |
| Datasheet | 8 Weeks | Cable | Nylon | 10.4g | Thermoplastic, Wemid | - | 35A | 8kV | 800V | - | 2004 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Yellow | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Screw | CE, CSA, IEC, NEMKO, UR | - | 2 | 600V | - | - | - | 32A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | 1 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1040800000 Weidmüller | 59 |
| Datasheet | 6 Weeks | Cable | Nylon | 5.7g | Thermoplastic, Wemid | 24A | - | 500V | - | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 24A | Screw | CE, CSA, IEC, UR | 5mm | 2 | 300V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | 26 AWG | 1 | 12-30 AWG | - | 2 | CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | 37mm | 44mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1905140000 Weidmüller | 33 | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | 30A | 8kV | 800V | - | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Beige | 3 | 94V-0 | - | - | Straight | - | 32A | Screw | CE, CSA, IEC, cURus | - | - | 600V | - | - | - | - | 1 | 30.5A | 30 AWG | 10 AWG | - | 1 | 10-30 AWG | - | 3 | UL; CSA | 0.5-6mm2 | 10mm | 4 mm2 | - | - | - | 53mm | 63.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1023600000 Weidmüller | 36 |
| Datasheet | 8 Weeks | Cable | - | - | Thermoplastic, Wemid | 10A | - | 800V | - | - | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Beige | 1 | - | - | - | - | - | - | Screw | CE, IEC | - | 4 | - | 2 | 24V | 24V | - | 2; Connected | 5mA | - | - | - | 2 | - | - | 3 | CE | 0.5-4mm2 | 10mm | - | - | - | LED | - | 69mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1683480000 Weidmüller | 991 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | - | 2005 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | White | 2 | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1933710000 Weidmüller | 77 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 20A | 800V | 800V | - | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | STANDARD: 94V-0 | 8536.69.40.40 | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | 2 | 300V | - | - | - | - | 1 | 20.5A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 2 | UL; CSA; GL | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 38.5mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1690050000 Weidmüller | 83 |
| Datasheet | 8 Weeks | Through Hole | Nylon | - | Thermoplastic, Wemid | 10A | - | 6kV | 500V | - | 2008 | Z | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | - | - | - | - | 2; Connected | 15A | 30 AWG | 14 AWG | - | 2 | 14-30 AWG | - | 4 | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | SPRING LOADED | - | Diode | 53mm | 79.1mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3248037 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | Bulk | 2014 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | not_compliant | - | Screw | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 9mm | - | - | - | - | 34mm | 29.9mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3064069 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2010 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | 120°C | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | unknown | 20A | Screw | CSA, UL | - | - | 600V | - | - | - | - | 1 | 20A | 24 AWG | 8 AWG | 8 AWG | 1 | 8-24 AWG | - | 2 | CUL; UL | 0.2-10mm2 | 10mm | - | - | Switch, Knife | - | 56.6mm | 57.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214325 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | - | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect, Feed Through | 4 | - | - | Black | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 300V | - | - | - | - | 2 | 16A | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.14-6mm2 | 9mm | - | - | Fuse, Lever | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |