- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3046147 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | Disconnect | 2 | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 600V | - | - | - | 1 | 5A | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | 0.2-10mm2 | 10mm | - | - | - | Switch, Knife | - | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1547680000 Weidmüller | 49 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | 800V | 2016 | A | - | Active | Not Applicable | - | - | Ground, Earth | 4 | Green, Yellow | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | 12-28 AWG | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3037517 Phoenix Contact | 79 |
| Datasheet | 6 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 20A | - | 800V | 2016 | CLIPLINE STS | yes | Active | 1 (Unlimited) | - | - | Feed Through | 3 | Red | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3260109 Phoenix Contact | 14 | - | Datasheet | 4 Weeks | - | 3 | - | - | Polyamide (PA), Nylon | 232A | - | 1.5kV | 1500V | 2015 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | Gray | - | - | - | - | - | - | - | 232A | Push In, Spring | - | - | - | 1kV | - | - | - | 2 | 230A | 4 AWG | 0 AWG | - | - | 4/0-4 AWG | - | - | 25-95mm2 | 40mm | - | - | - | - | 108.7mm | 105.5mm | 75mm | 75.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211019 Phoenix Contact | 60 |
| Datasheet | 11 Weeks | - | - | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | 2016 | CLIPLINE PT | - | Active | Not Applicable | - | - | Feed Through | 4 | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3270079 Phoenix Contact | 67 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 20A | 10A | - | 400V | 2017 | CLIPLINE PT | - | Active | Not Applicable | - | - | Disconnect | 2 | Gray | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | 1 | 12-24 AWG | 2 | CSA; CUL; EAC; UL | 0.14-4mm2 | 8mm ~ 10mm | - | - | 400V | Switch, Knife | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2130101 Phoenix Contact | In Stock |
| Datasheet | 16 Weeks | - | - | - | 109.780013g | Polyamide (PA), Nylon, Glass Filled | 101A | - | 1kV | 1000V | 2011 | CLIPLINE UHV | yes | Active | 1 (Unlimited) | Screw | EAR99 | Feed Through | 2 | Gray | 1 | PA, 94-HB | 8536.69.40.40 | - | - | - | - | 101A | Bolt and Nut, Screw | - | - | - | 600V | - | - | - | 1 | 85A | 6 AWG | 10 AWG | - | 1 | 4-6 AWG | 2 | UL | 6-25mm2 | - | - | SPECIAL AND HYBRID | - | - | - | 95mm | 26mm | 26.0mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 1992110000 Weidmüller | 50 | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | 41A | 38A | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | Feed Through | 2 | Beige | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8-22 AWG | - | - | 0.5-6mm2 | 12mm | - | - | - | - | - | - | - | 8.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3003729 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | 2.267962kg | Polyamide (PA), Nylon | - | - | - | - | 2010 | CLIPLINE MZB | - | Obsolete | 1 (Unlimited) | Push-In | EAR99 | Ground, Earth | 2 | Green, Yellow | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | UL | 0.14-2.5mm2 | 9mm | - | SPRING LOADED | - | - | 30mm | 32mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1771370000 Weidmüller | 47 |
| Datasheet | 6 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | Ground, Earth | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | CE, CSA, IEC, UR | 2 | Green | - | - | - | - | 1 | - | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | 1 | UL; CSA; CE | 0.5-10mm2 | 12mm | - | SPRING LOADED | 800V | - | 49.19mm | 68mm | 8.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3214550 Phoenix Contact | 17 |
| Datasheet | 6 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 17.5A | - | 600V | 500V | 2013 | CLIPLINE PTS | - | Active | - | Push-In | EAR99 | Feed Through | 2 | Blue | - | - | 8536.69.40.40 | 1.5mm | - | - | - | 15A | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | 37mm | - | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3009105 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | 121.699995g | Polyamide (PA), Nylon | - | - | 1kV | 1000V | 2011 | CLIPLINE UKH | yes | Active | Not Applicable | - | EAR99 | Feed Through | 2 | Blue | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | 150A | Screw | - | - | - | 600V | - | - | - | 1 | 150A | 6 AWG | 0 AWG | 0 AWG | - | 1/0-6 AWG | - | UL; CSA | 16-70mm2 | 24mm | - | - | - | - | - | 70.5mm | 20mm | 20.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035140 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | 14.549996g | Polyamide (PA), Nylon | - | - | 500V | - | 2011 | CLIPLINE ST | - | Active | Not Applicable | Push-In | EAR99 | Disconnect | 2 | Black | - | - | 8536.69.40.40 | - | - | - | - | 20A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 28 AWG | 28 AWG | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | - | Switch, Lever | 70mm | 61.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044759 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | Polyamide | 24.930004g | Polyamide (PA), Nylon | - | - | 8kV | - | 2010 | CLIPLINE UTTB | yes | Active | Not Applicable | - | EAR99 | Ground, Earth | 4 | Green, Yellow | 2 | - | - | - | - | - | unknown | - | Screw | CSA, UL | - | - | - | 1 | - | - | 2; Connected | - | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 72.5mm | 69.9mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031733 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Through Hole | - | - | 12.030007g | Polyamide (PA), Nylon | - | - | - | - | 2011 | CLIPLINE STS | yes | Active | Not Applicable | Push-In | EAR99 | Ground, Earth | 3 | Green, Yellow | 1 | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: DNVGL; EAC; EACEX; IECEX; KR; LR; SEV; UL; VDE | - | - | - | - | - | - | Push In, Spring | CSA, UL, VDE | - | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | 12 AWG | 1 | 12-28 AWG | 3 | ATEX; BV; CB; CCA; CSA; CUL | 0.08-4mm2 | 10mm | 4 mm2 | SPRING LOADED | - | - | 50.5mm | 51mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210163 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 16A | - | - | 400V | 2017 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | Blue | - | - | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 5A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Switch, Knife | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8671050000 Weidmüller | 34 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 800V | - | 2011 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | - | Beige | 4 | - | - | - | Straight | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | Green | - | 2 | - | - | 2; Connected | - | 26 AWG | 10 AWG | - | 2 | 10-26 AWG | - | UL; CSA | 0.5-6mm2 | 10mm | - | SPRING LOADED | - | - | 60mm | 77.6mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038150 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | 19.239999g | Polyamide (PA), Nylon | 41A | - | 800V | 800V | 2010 | CLIPLINE STS | yes | Active | Not Applicable | - | EAR99 | Feed Through | 3 | Gray | 1 | PA, UL 94V-0 | - | - | - | - | - | 57A | Push In, Spring | CB, CSA, UL, VDE | - | - | 600V | 2 | - | 52A | 1 | 50A | 24 AWG | 8 AWG | 8 AWG | 1 | 8-24 AWG | 2 | UL; CSA; GL | 0.2-10mm2 | 12mm | - | SPRING LOADED | - | - | - | 70mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031830 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | Polyamide | 15.480002g | Polyamide (PA), Nylon | - | - | 400V | 400V | 2012 | CLIPLINE STI | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through, Isolated | 5 | Gray | - | - | - | - | - | 5.2mm | - | 24A | Push In, Spring | - | - | - | 300V | - | 400V | 24A | 3; 1 Grounded | 20A | 28 AWG | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 58mm | 97mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1772960000 Weidmüller | 53 |
| Datasheet | 6 Weeks | Cable | - | - | - | Thermoplastic, Wemid | - | - | - | - | 2011 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | - | Green, Yellow | 1 | 94V-0 | 8536.69.40.40 | - | Straight | - | - | - | Push In, Spring | CE, CSA, IEC, UR | 1 | Green | - | - | - | - | - | - | 14 AWG | 4 AWG | - | 1 | 4-14 AWG | 1 | UL; CSA | 1.5-10mm2 | 18mm | - | SCREW | 800V | - | 50.5mm | 65mm | 12mm | 12.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |