- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK705151R0000 TE Connectivity ENTRELEC | 34 |
| - | 5 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | SNK, ZK | - | Active | 1 (Unlimited) | - | - | Ground, Earth | 3 | Green, Yellow | - | - | - | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | 26 AWG | - | 12-26 AWG | - | - | 0.2-4mm2 | 11mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 3073018 Phoenix Contact | 17 |
| Datasheet | 6 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | Disconnect | 3 | Blue | - | - | - | - | not_compliant | 20A | Screw | - | 300V | - | 1 | 20A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | Switch, Knife | - | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035687 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 500V | - | 2015 | CLIPLINE PTME | - | Active | - | - | - | Feed Through | 2 | Gray | - | - | - | - | - | 30A | Push In | - | - | - | 1 | - | - | - | - | - | 10-20 AWG | - | - | 0.5-10mm2 | 12mm | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3026706 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 28.349523g | Polyamide (PA), Nylon | 41A | - | 400V | 400V | 2011 | CLIPLINE URDK | yes | Active | - | - | EAR99 | Feed Through | 2 | Gray | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | 57A | Screw | - | 300V | - | 1 | 50A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | UL; CSA | 0.5-10mm2 | 10mm | - | - | - | - | - | 91mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045172 Phoenix Contact | 81 |
| Datasheet | 4 Weeks | Through Hole | - | - | 13.800009g | Polyamide (PA), Nylon | 41A | - | 1kV | 1000V | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | Feed Through | 2 | Yellow | - | - | 8536.69.40.40 | - | unknown | 41A | Screw | - | 600V | - | 1 | 50A | 24 AWG | 8 AWG | 8 AWG | - | 8-24 AWG | - | - | 0.2-10mm2 | 10mm | - | - | - | - | - | 47.7mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3244313 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | 2015 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | Blue | - | - | - | - | - | 24A | Push In, Spring | - | 600V | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | - | - | - | - | 10.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044649 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | 800.136941g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | 2006 | CLIPLINE UTTB | yes | Active | Not Applicable | - | EAR99 | Feed Through | 4 | Blue | - | - | - | - | - | 24A | Screw | CSA, UL | 600V | - | 2 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | - | - | - | 69.9mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3029965 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 41A | - | 6kV | 400V | 2014 | CLIPLINE ST | yes | Active | - | - | EAR99 | Feed Through | 2 | Gray | - | - | 8536.69.40.40 | - | not_compliant | 41A | Push In, Spring | - | 300V | - | 1 | 40A | 18 AWG | 8 AWG | - | - | 8-18 AWG | - | - | 0.2-10mm2 | 12mm | - | - | - | - | - | 113mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3034044 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide | 8.890014g | Polyamide (PA), Nylon | - | - | 800V | 800V | 2008 | CLIPLINE DT | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Ground, Earth | 2 | Green, Yellow | - | - | 8536.69.40.40 | - | unknown | 24A | Push In, Spring | UL, cULus | - | - | 1 | - | 24 AWG | 12 AWG | 12 AWG | - | 12-24 AWG | - | - | 0.2-4mm2 | 10mm | - | - | - | - | 36.5mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2791197 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 2015 | CLIPLINE UKK | - | Obsolete | 1 (Unlimited) | - | - | Feed Through | 4 | Gray | - | - | - | - | - | 32A | Screw | - | - | - | 2; Connected | - | - | - | - | - | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Diode | - | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3001857 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | 11.629995g | Polyamide (PA), Nylon | - | - | 400V | - | 2011 | CLIPLINE ZFK | yes | Obsolete | Not Applicable | - | EAR99 | Disconnect | 2 | Gray | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | unknown | 16A | Push In, Spring | - | 600V | 16A | 1 | 15A | 24 AWG | 20 AWG | - | - | 10-24 AWG | - | UL; CSA | 0.5-6mm2 | - | - | SPRING LOADED | Open | - | - | 58.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209520 Phoenix Contact | 3662468 |
| Datasheet | 16 Weeks | - | - | - | - | Polyamide (PA), Nylon | 24A | 20A | - | 800V | - | CLIPLINE PT | - | Active | Not Applicable | - | - | Feed Through | 2 | Blue | - | - | - | - | not_compliant | - | Push In; Screw | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 9130980000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | 11.73g | Polyamide (PA66), Nylon 6/6 | - | 25A | 8kV | 800V | 2008 | SAK | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | Black | 1 | - | 8536.69.40.40 | Straight | - | 32A | Screw | CE, CSA, IEC, UR | 600V | - | 1 | 28A | 22 AWG | 12 AWG | - | 1 | 12-22 AWG | 2 | UL; CSA | 0.5-6mm2 | 12mm | - | - | - | - | 47.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3036217 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | 7.120011g | Polyamide (PA), Nylon | 24A | - | 400V | 400V | 2010 | CLIPLINE STI | yes | Active | - | - | EAR99 | Feed Through | 2 | Blue | - | - | 8536.69.40.40 | - | - | 32A | Push In, Spring | - | 600V | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | - | - | - | - | - | - | 59.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049945 Phoenix Contact | 34 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | 1kV | 1000V | 2011 | CLIPLINE RTO | yes | Active | - | - | EAR99 | Feed Through | 2 | Gray | - | - | 8536.69.40.40 | - | - | 24A | Bolt and Nut | - | - | - | 1 | - | 26 AWG | 26 AWG | - | - | 14-26 AWG | - | - | 0.1-2.5mm2 | - | - | - | - | Cover | 51mm | 66mm | 12.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035593 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 2015 | CLIPLINE STTB | yes | Active | 1 (Unlimited) | - | - | Feed Through | 4 | Blue | - | - | - | - | - | - | Push In, Spring | - | 600V | - | 2; Connected | 30A | 28 AWG | 10 AWG | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1036000000 Weidmüller | 52 |
| Datasheet | 6 Weeks | Cable | - | - | - | Thermoplastic, Wemid | 32A | - | 4kV | 250V | 2009 | W | yes | Active | - | - | EAR99 | Feed Through, Component | - | Beige | 2 | UL 94V-0 | 8536.69.40.40 | - | - | 32A | Screw | CE, CSA, IEC, cURus | 300V | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 2 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | Requires Device | 46.5mm | 60mm | 6mm | 6.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209552 Phoenix Contact | 43 | - | Datasheet | 7 Weeks | - | - | Polyamide | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | Feed Through | 3 | Blue | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: DNVGL; EAC; EACEX; IECEX; LR; NK; UL; VDE | - | - | - | 24A | Push In, Spring | CB, CSA, UL, VDE | 600V | - | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | 1 | 12-26 AWG | 3 | ABS; ATEX; BV; CB; CSA; CUL | 0.14-4mm2 | 10mm | 4 mm2 | - | - | - | 36.5mm | 60.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3213603 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 2016 | CLIPLINE PTS | - | Active | - | - | - | Ground, Earth | 2 | Green, Yellow | - | - | - | - | - | - | Push In | - | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1048220000 Weidmüller | 158 |
| Datasheet | 12 Weeks | - | - | - | - | Thermoplastic, Wemid | 24A | - | 500V | 500V | 2013 | W | yes | Active | 1 (Unlimited) | - | - | Disconnect | 2 | Gray | - | - | - | - | - | 24A | Screw | CSA, IEC, UR | 600V | - | 1 | 20A | 30 AWG | 16 AWG | - | - | 16-30 AWG | - | - | 0.5-4mm2 | - | - | - | Component, Removable Plug | - | 48mm | 60mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |