- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1991790000 Weidmüller | 41 | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 41A | 38A | - | 800V | - | - | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8-22 AWG | - | - | 0.5-6mm2 | - | 12mm | - | - | - | - | - | - | - | 8.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1683330000 Weidmüller | 6 | - | Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | SPRING LOADED | - | - | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210372 Phoenix Contact | 51 |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 400V | - | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | - | - | Orange | - | - | - | - | - | - | - | - | Push In | - | - | - | - | 300V | - | - | - | 2 | 16A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | - | 10mm | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1041960000 Weidmüller | 69 |
| Datasheet | 8 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 35A | 8kV | 800V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Orange | - | - | - | - | - | - | - | 32A | Screw | CSA, IEC, UR | - | - | - | 600V | - | - | - | 2 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | UL; CSA | 0.5-6mm2 | - | 8mm | - | - | - | - | 63.25mm | 60mm | 6.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212142 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 76A | - | 1kV | 1000V | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; UL; VDE | 8536.69.40.40 | - | - | - | - | 90A | Push In, Spring | - | - | - | - | 600V | - | - | - | 1 | 85A | 20 AWG | 4 AWG | 4 AWG | 1 | 4-20 AWG | 2 | ATEX; BV; CB; CSA; CUL; EAC | 0.5-25mm2 | - | 18mm | - | - | - | - | 36.5mm | 75.4mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1783590000 Weidmüller | 279 |
| Datasheet | 8 Weeks | Cable | - | - | - | Thermoplastic, Wemid | - | 17.5A | - | 250V | - | - | 2009 | W | - | Active | - | - | EAR99 | - | Feed Through, Isolated | - | - | - | Beige | 4 | - | - | - | - | - | - | 17.5A | Screw | CE, CSA, IEC, UR | - | - | - | 300V | 2 | - | - | 3; 2 Connected, 1 Grounded | 10A | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | 3 | UL; CSA; CE | 0.5-4mm2 | - | 7mm | - | - | - | Diode | 48.5mm | 66mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044526 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | Through Hole | - | Nylon | 11.680004g | Polyamide (PA), Nylon | Copper | 24A | - | 500V | 500V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | - | - | 24A | Screw | CSA, UL | - | - | - | 150V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.14-4mm2 | - | 9mm | - | - | - | - | 46.9mm | 57.8mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3214424 Phoenix Contact | 7171 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | - | - | - | - | 800V | - | - | 2010 | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | Push-In | Feed Through | 4 | - | - | Black | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | 600V | - | - | 20A | 1 | 20A | 26 AWG | 26 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | - | - | - | - | - | - | 44mm | 72mm | 5.2mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0193260000 Weidmüller | 2261 | - | Datasheet | 10 Weeks | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 40A | 8kV | 800V | - | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | - | 8mm | - | 41A | Screw | CE, CSA, IEC, UR | - | 2 | - | 600V | - | 600V | 40A | 1 | 36A | 22 AWG | 8 AWG | 22 AWG | 1 | 8-22 AWG | 2 | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | - | 49mm | 40mm | 8mm | 8.0mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2130211 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | - | 133.400013g | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | 1000V | - | 2011 | CLIPLINE UHV | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | 10.16mm | - | - | - | 150A | Bolt and Nut | - | - | - | - | 600V | - | - | - | 1 | 150A | 6 AWG | 0 AWG | - | - | 1/0-6 AWG | - | - | 2.5-50mm2 | - | 26mm | - | - | - | - | - | - | 32mm | 32.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 2130172 Phoenix Contact | In Stock |
| Datasheet | 16 Weeks | Through Hole | - | - | 300.800007g | Polyamide (PA), Nylon, Glass Filled | - | 232A | - | 1kV | 1000V | - | 2011 | CLIPLINE UHV | yes | Active | - | Screw | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 232A | Bolt and Nut | - | - | - | - | 600V | - | - | - | 1 | 230A | 2 AWG | 4 AWG | - | - | 4/0-2 AWG | - | UL; CSA | 35-95mm2 | - | 29mm | - | - | - | - | - | 118.5mm | 40mm | 40.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 1041100000 Weidmüller | 173 | - | Datasheet | 8 Weeks | Through Hole | - | Nylon | 9.27g | Thermoplastic, Wemid | - | - | 20A | 6kV | 400V | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | Straight | 5.1mm | - | 24A | Screw | CE, CSA, IEC, UR | 5mm | - | - | 300V | - | 300V | 20A | 2 | 21A | 30 AWG | 12 AWG | 30 AWG | 1 | 12-30 AWG | - | UL; CSA | 0.5-4mm2 | - | 10mm | - | - | - | - | 62.5mm | 65.4mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 3006519 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | - | 12.19999g | Polyamide (PA), Nylon | - | 17.5A | - | 250V | 250V | - | 2010 | CLIPLINE ZVIOK | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | - | 17.5A | Push In, Spring | - | - | - | - | 300V | - | - | - | 2 | 15A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | - | 10mm | SCREW | - | - | LED | - | 90mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2788207 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | 24.240005g | Polyamide (PA), Nylon | - | - | - | - | - | - | 2011 | TRABTECH TT | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | - | 1 | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 2; Connected | - | 24 AWG | 12 AWG | - | 1 | 12-24 AWG | - | UL | 0.2-4mm2 | 2.5A | - | - | 60V | - | Gas Filled Surge Arrestor | - | - | - | 6.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3248032 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | Bulk | 2014 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | - | - | 12-24 AWG | - | - | 0.2-4mm2 | - | 9mm | - | - | - | - | 34mm | 29.9mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036466 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Through Hole | - | Polyamide | 23.999998g | Polyamide (PA), Nylon | - | 41A | - | 800V | 1000V | Bulk | 2010 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: KEMA; UL; VDE | - | - | - | - | - | 52A | Push In, Spring | - | - | - | - | 600V | - | - | - | 1 | 50A | 24 AWG | 8 AWG | 8 AWG | 1 | 8-24 AWG | 3 | CB; CSA; CUL; GL; GOST; IEC | 0.2-10mm2 | - | 12mm | SPRING LOADED | - | - | - | 51mm | 90.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2130237 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | 290.839997g | Polyamide (PA), Nylon, Glass Filled | - | 309A | - | - | 1000V | - | 2011 | CLIPLINE UHV | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 309A | Bolt and Nut | - | - | - | - | 600V | - | - | - | 1 | 285A | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | 35-150mm2 | - | 34mm | - | - | - | - | - | - | 46mm | 46.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() DP45-BU Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 41A | 45A | - | 500V | - | - | Magnum® DP | - | Obsolete | 1 (Unlimited) | Screw | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 600V | - | - | - | 1 | 45A | 20 AWG | 8 AWG | - | - | 8-20 AWG | - | - | 0.5-6mm2 | - | 12mm | - | - | - | - | - | - | - | 8.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1712760000 Weidmüller | 17 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | - | 2009 | Z | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | 2 | Yellow | 600V | - | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | SPRING LOADED | - | - | - | 31mm | 33.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3050332 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | 13.399997g | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | - | 2006 | CLIPLINE QTCS | yes | Active | - | IDC | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | - | 24A | IDC, Push In, Spring | - | - | - | - | 600V | - | - | - | 1 | 15A | 20 AWG | 14 AWG | - | - | 14-20 AWG | - | - | 0.5-2.5mm2 | - | 10mm | - | - | - | - | - | 79.6mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |