- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1720920000 Weidmüller | 337 |
| Datasheet | 12 Weeks | Through Hole | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 500V | 500V | 2009 | Z | yes | Active | 1 (Unlimited) | EAR99 | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 5.1mm | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | 300V | - | 20A | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | - | 30mm | 35mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1024780000 Weidmüller | 149 |
| Datasheet | 8 Weeks | - | - | Nylon | 8.75g | Thermoplastic, Wemid | - | 20A | 8kV | 800V | 2009 | W | yes | Active | Not Applicable | EAR99 | Feed Through | 3 | 120°C | -50°C | Blue | 1 | 94V-0 | - | Straight | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | 5 | - | 300V | - | - | - | 20A | 1 | 21A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | - | UL; CSA | 0.5-2.5mm2 | 10mm | - | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044671 Phoenix Contact | 9 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 400V | 400V | 2015 | CLIPLINE UTT | yes | Active | 1 (Unlimited) | EAR99 | Disconnect | 4 | - | - | Blue | - | - | - | - | - | not_compliant | 16A | Screw | - | - | - | 300V | - | - | - | - | 2 | 16A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1683270000 Weidmüller | 84 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2008 | Z | yes | Active | Not Applicable | EAR99 | Feed Through | 2 | - | - | Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1989930000 Weidmüller | 156 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 20A | 5A | - | 500V | - | A | - | Active | Not Applicable | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | Switch, Knife | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 2717029 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 1.000171kg | Polyamide (PA), Nylon | 24A | - | 250V | 250V | 2011 | CLIPLINE DOK | yes | Active | - | EAR99 | Feed Through, Isolated | 4 | - | - | Gray | 3 | - | - | - | - | - | 26A | Screw | - | - | - | 300V | - | - | - | - | 3; 2 Connected, 1 Grounded | 15A | 30 AWG | 14 AWG | - | - | 3 | 14-30 AWG | - | 4 | UL | 0.2-4mm2 | 8mm | - | - | - | - | LED | - | 61.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3022014 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | 10.880008g | Polyamide (PA), Nylon | 16A | - | 600V | 500V | 2008 | CLIPLINE UK | - | Obsolete | 1 (Unlimited) | EAR99 | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | unknown | 15A | Screw | - | - | - | 600V | - | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | 9mm | - | - | - | Open | - | 54.5mm | 42.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3045185 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | 13.819996g | Polyamide (PA), Nylon | 41A | - | 1kV | 1000V | 2010 | CLIPLINE UT | yes | Active | Not Applicable | EAR99 | Feed Through | 2 | - | - | Red | - | - | 8536.69.40.40 | - | - | unknown | 41A | Screw | CSA, VDE, cULus | - | - | 600V | - | - | - | - | 1 | 50A | 24 AWG | 8 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | - | - | 55mm | 47.7mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1784180000 Weidmüller | 3120 | - | Datasheet | 10 Weeks | Cable | - | - | - | Thermoplastic, Wemid | 24A | - | 4kV | 250V | 2008 | W | yes | Active | 1 (Unlimited) | EAR99 | Feed Through | - | 130°C | -60°C | Beige | 6 | UL 94V-0 | - | - | - | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 300V | 1 | - | - | - | 3 | 10A | 26 AWG | 12 AWG | 26 AWG | - | 3 | 12-26 AWG | - | 6 | UL; CSA; CE | 0.5-4mm2 | 7mm | 4 mm2 | - | - | - | - | 48.5mm | 82.5mm | 6.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1041600000 Weidmüller | 1528 |
| Datasheet | 6 Weeks | Through Hole | - | Nylon | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | 2009 | W | yes | Active | Not Applicable | EAR99 | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | Straight | 5.1mm | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | 600V | - | 20A | 2 | 21A | 30 AWG | 12 AWG | 26 AWG | - | 1 | 12-30 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | - | - | 54.95mm | 60.7mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8006320000 Weidmüller | 45 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 10A | - | 24V | - | 2009 | W | - | Active | - | EAR99 | Feed Through | 3 | - | - | Beige | 2 | UL 94V-0 | - | - | - | - | - | Screw | CE | - | - | - | - | 115V | 115V | - | 2; Connected | 5mA | 26 AWG | 12 AWG | - | - | 2 | 12-26 AWG | - | 3 | UL | 0.5-4mm2 | 10mm | - | - | - | - | LED | 63mm | 69mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0502120000 Weidmüller | 52 |
| Datasheet | 6 Weeks | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 63A | - | 6kV | - | - | SAK | - | Active | - | EAR99 | Disconnect | 2 | 130°C | -60°C | Yellow | 1 | - | 8536.69.40.40 | - | - | - | 63A | Screw | CE, CSA, IEC, UR, VDE | - | - | 600V | - | 400V | - | - | 1 | 40A | 14 AWG | 6 AWG | - | - | 1 | 6-14 AWG | E18 | 2 | UL; CSA; CE | 1.5-16mm2 | 13mm | - | - | - | Fuse, Screw Cap | - | 66mm | 80mm | 28mm | 28.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 2775250 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Through Hole | - | - | - | - | - | - | 630V | - | 2011 | CLIPLINE UDK | - | Active | Not Applicable | EAR99 | Feed Through | 4 | - | - | Gray | - | - | - | - | - | not_compliant | 32A | Screw | - | - | - | - | - | - | - | - | 1 | - | 10 AWG | 24 AWG | - | - | - | - | - | - | - | 0.2-2.5mm2 | - | - | - | - | - | Resistor, 499 Ω | 54.5mm | 63.5mm | 6.2mm | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3211030 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 2016 | CLIPLINE PT | - | Active | Not Applicable | - | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-2.5mm2 | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1783790000 Weidmüller | 78 | - | Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 17.5A | - | 4kV | 250V | 2009 | W | yes | Active | Not Applicable | EAR99 | Feed Through, Isolated | 5 | - | - | Beige | 3 | UL 94V-0 | - | - | - | - | 17.5A | Screw | CE, CSA, IEC, UR | 3 | - | 300V | - | - | - | - | 3; 1 Grounded | 10A | 26 AWG | 12 AWG | 26 AWG | - | 3 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 7mm | - | - | - | - | - | 48.5mm | 74.5mm | 6.1mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1933770000 Weidmüller | 158 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 2012 | Z | - | Active | 1 (Unlimited) | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 3 | STANDARD: 94V-0 | - | Straight | - | - | - | Push In, Spring | CE, CSA, IEC, cURus | - | Green | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 3 | UL; CSA; GL | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | 800V | - | - | 38.5mm | 56.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0590160000 Weidmüller | 88 |
| Datasheet | 8 Weeks | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 500V | - | SAK | - | Active | Not Applicable | EAR99 | Feed Through | - | 100°C | -50°C | Beige | 4 | - | - | Straight | 6mm | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | - | 32A | 2 | 27A | 26 AWG | 12 AWG | - | - | 2 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | - | - | 60.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3031458 Phoenix Contact | 46 |
| Datasheet | 7 Weeks | Through Hole | - | Polyamide | 13.38999g | Polyamide (PA), Nylon | - | - | 800V | 800V | 2005 | CLIPLINE ST | yes | Active | Not Applicable | EAR99 | Feed Through | 4 | - | - | Blue | - | - | - | Straight | - | - | 40A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 600V | - | - | - | 32A | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | 4 | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | 6 mm2 | SPRING LOADED | - | - | - | 44mm | 87mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1966050000 Weidmüller | 105 |
| Datasheet | 6 Weeks | - | - | - | 66g | Thermoplastic, Wemid | - | - | 6kV | - | 2012 | WSI | - | Active | 1 (Unlimited) | EAR99 | Disconnect | 2 | - | - | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | - | - | 32A | Screw | CE, CSA, IEC, cULus | - | - | - | - | - | - | - | 1 | - | 18 AWG | 4 AWG | - | - | 1 | 4-18 AWG | - | 2 | UL; CSA; CE | 1.5-25mm2 | - | - | - | - | Fuse, Lever | - | 58mm | 58mm | 18mm | 54.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045169 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | 13.800009g | Polyamide (PA), Nylon | 41A | - | 1kV | 1000V | 2010 | CLIPLINE UT | yes | Active | Not Applicable | EAR99 | Feed Through | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | unknown | 41A | Screw | CB, CSA, UL, VDE, cULus | - | - | 600V | - | - | - | - | 1 | 50A | 24 AWG | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | - | - | - | 47.7mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |