- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1720950000 Weidmüller | 758 |
| Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | - | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 2 | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | 2 | Green | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | - | - | 30mm | 35mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3037342 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | 7.099996g | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2010 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | Black | - | - | - | - | - | unknown | 28A | Push In, Spring | CB, CSA, UL, VDE | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 44mm | 60.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3000926 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | Cable | Polyamide | 5.610002g | Polyamide (PA), Nylon | - | - | 400V | - | - | 2011 | CLIPLINE MTTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | Blue | - | - | - | - | 4.2mm | not_compliant | 17.5A | Screw | CSA, UL | - | - | 300V | 1 | 400V | 17.5A | 2 | 15A | 30 AWG | 26 AWG | - | 4 | 2 | 14-30 AWG | - | UL; CSA | 0.14-1.5mm2 | 6mm | - | - | - | 41mm | 44mm | 4.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9537450000 Weidmüller | 50 |
| Datasheet | 6 Weeks | Cable | - | 12.32g | Thermoplastic, Wemid | - | 30A | 6kV | 500V | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 32A | Screw | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | - | 1 | 10-26 AWG | - | UL; CSA; CE | 0.5-6mm2 | 15mm | - | - | - | 51.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3244517 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 250V | 250V | - | 2014 | CLIPLINE PTIO | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through, Isolated | 5 | Gray | - | - | - | - | - | unknown | 13.5A | Push In, Spring | - | - | - | - | - | - | - | 2; 1 Grounded | - | 26 AWG | 14 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | LED | - | 90.8mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035688 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 30A | - | - | 500V | - | 2016 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | Gray | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 24 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | 0.2-10mm2 | 12mm | - | Open | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1791100000 Weidmüller | 159 | - | Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | 17.5A | - | 6kV | 500V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | Beige | 2 | - | - | - | - | - | 17.5A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 300V | - | - | - | 2 | 10A | 28 AWG | 16 AWG | - | - | 2 | 16-28 AWG | 4 | UL; CSA; CE | 0.5-1.5mm2 | 10mm | SPRING LOADED | - | - | 49.5mm | 75.5mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3004430 Phoenix Contact | 206 |
| Datasheet | 7 Weeks | - | Polyamide | 11.46999g | Polyamide (PA), Nylon | 16A | - | 500V | 500V | - | 2011 | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | Gray | - | - | 8536.69.40.40 | - | - | unknown | 16A | Screw | - | - | - | 600V | - | - | - | 1 | 15A | 22 AWG | 12 AWG | 10 AWG | - | - | 12-22 AWG | - | - | 0.2-6mm2 | 8mm | - | Switch, Knife | - | 58.5mm | 51mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044611 Phoenix Contact | 60 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 32A | - | 1kV | 1000V | - | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | Brown | - | - | - | - | - | not_compliant | 32A | Screw | - | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212141 Phoenix Contact | 83 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 32A | - | 500V | 500V | - | 2013 | CLIPLINE PTMED | - | Active | Not Applicable | - | EAR99 | Push-In | Feed Through | 2 | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | 32A | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 26A | 24 AWG | 10 AWG | - | - | 1 | 10-24 AWG | 2 | CSA; CUL; GOST; UL | 0.2-6mm2 | 12mm | - | - | - | 57mm | 70.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210265 Phoenix Contact | 59 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | Blue | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 2 | 16A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 8mm | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035726 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | Through Hole | Polyamide | - | Polyamide (PA), Nylon | - | - | 6kV | - | - | 2011 | CLIPLINE STMED | - | Active | - | Push-In | EAR99 | - | Ground, Earth | 2 | Green, Yellow | - | - | 8536.69.40.40 | - | 8.2mm | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | 0.2-10mm2 | 12mm | - | - | - | 57.1mm | 100.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031759 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 12.680005g | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | CLIPLINE STS | yes | Active | Not Applicable | Push-In | EAR99 | - | Ground, Earth | 4 | Green, Yellow | - | - | - | - | - | - | - | Push In, Spring | CSA, UL, VDE | - | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 50.5mm | 51mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046168 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 13.640005g | Polyamide (PA), Nylon | 20A | - | 500V | 500V | - | 2005 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | Gray | 2 | - | 8536.69.40.40 | - | - | unknown | 20A | Screw | CSA, UL, cULus | - | - | 300V | - | - | - | 1 | 16A | 26 AWG | 10 AWG | 10 AWG | - | 1 | 10-26 AWG | - | UL; CSA | 0.14-6mm2 | 9mm | - | Open | - | 55mm | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209015 Phoenix Contact | 19 |
| Datasheet | 7 Weeks | - | Nylon | 1.050066kg | Polyamide (PA), Nylon | - | - | 250V | 250V | - | 2011 | CLIPLINE STIO | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated (2) | 4 | Gray | - | - | - | - | - | - | 18A | Push In, Spring | UL | - | - | 300V | - | - | - | 2 | 18A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 52mm | 75mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9537480000 Weidmüller | 52 |
| Datasheet | 8 Weeks | Cable | - | 21.09g | Thermoplastic, Wemid | 57A | - | 6kV | 500V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 57A | Screw | CE, CSA, IEC, UR | 2 | - | 150V | - | - | - | 1 | 50A | 16 AWG | 8 AWG | - | - | 1 | 8-16 AWG | - | UL; CSA; CE | 1.5-16mm2 | 17mm | - | - | - | 46.25mm | 60mm | 9.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3212139 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | Polyamide | 12.399996g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | Bulk | 2013 | CLIPLINE PTME | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Disconnect | 2 | Gray | - | - | 8536.69.40.40 | - | - | - | 24A | Push In | - | - | - | 300V | - | - | - | 1 | 26A | 24 AWG | 10 AWG | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 12mm | - | Switch, Lever | - | 48.8mm | 70.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3036327 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 14.499987g | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2011 | CLIPLINE STTB | - | Active | - | - | EAR99 | - | Feed Through | 4 | Gray | - | - | - | - | - | - | 22A | Push In, Spring | - | 4 | - | 300V | - | - | 22A | 2; 1 Grounded | 20A | 28 AWG | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 67.5mm | 5.2mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3206678 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | 16.499989g | Polyamide (PA), Nylon | 20A | - | - | 500V | - | 2006 | CLIPLINE QTC | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | Black | - | - | 8536.69.40.40 | - | - | - | 20A | IDC | CSA, UL | - | - | 300V | - | - | - | 1 | 15A | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | - | - | 0.5-2.5mm2 | - | - | Switch, Lever | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3006496 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Through Hole | - | 1.099961kg | Polyamide (PA), Nylon | 17.5A | - | 250V | 250V | - | 2011 | CLIPLINE ZDIK | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through, Isolated | 4 | Gray | - | - | - | - | - | - | 17.5A | Push In, Spring | - | - | - | 300V | - | - | - | 2 | 15A | 26 AWG | 26 AWG | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | SCREW | - | LED | - | 73.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |