- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Body Material | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3047454 Phoenix Contact | 34 |
| Datasheet | 8 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 500V | - | 2014 | CLIPLINE UTME | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | not_compliant | 28A | Screw | - | - | - | 300V | 28A | 1 | 25A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | Switch, Lever | - | - | - | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212146 Phoenix Contact | 68 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Red | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | - | 600V | - | 1 | 85A | 20 AWG | 4 AWG | - | - | 4-20 AWG | - | - | - | - | 18mm | - | - | - | - | - | - | 12.2mm | - | - | RoHS Compliant | - | - | ||
![]() 3214288 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 24V | 24V | - | 2012 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 6 | - | - | Gray | - | - | - | 4mm | - | unknown | 20A | Screw | CSA, UL | - | - | 300V | - | 3; Connected | 20A | 26 AWG | 26 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | LED Indicator | 85mm | 90mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3026654 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | - | - | 35.110006g | Polyamide (PA), Nylon | Glass | - | 6.3A | 15A | 300V | 400V | - | 2008 | CLIPLINE UKK | - | Active | 1 (Unlimited) | Screw | - | Screw | Disconnect | 4 | - | - | Black | 2 | - | - | - | - | - | 6.3A | Screw | CSA, UL | - | Black | 600V | - | 2 | 15A | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.2-4mm2 | 8mm | - | Fuse | - | 86.5mm | 86.5mm | 8.2mm | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3244012 Phoenix Contact | 26 |
| - | 11 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | Copper | - | - | 800V | 800V | - | 2011 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | 130°C | -60°C | Gray | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | - | - | - | 600V | 24A | 1 | 20A | 28 AWG | 28 AWG | - | 1 | 12-28 AWG | - | 2 | CB; CSA; CUL; GOST; UL; VDE | 0.08-4mm2 | 8mm | SPRING LOADED | - | - | 22mm | 32mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1775490000 Weidmüller | 246 |
| Datasheet | 8 Weeks | Panel | - | - | - | Thermoplastic, Wemid | - | - | 17.5A | - | 6kV | 500V | - | 2011 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 17.5A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 300V | - | 1 | 15A | 26 AWG | 14 AWG | - | 1 | 14-26 AWG | - | 2 | UL; CSA; CE | 0.5-1.5mm2 | 10mm | SPRING LOADED | - | - | 36.5mm | 51.5mm | 3.5mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049990 Phoenix Contact | 17 | - | - | 15 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 1kV | 1000V | - | 2011 | CLIPLINE RTO | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 41A | Bolt and Nut | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.1-6mm2 | - | - | Switch, Slide | - | 58.5mm | 91.4mm | 16.3mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9512420000 Weidmüller | 20 |
| Datasheet | 8 Weeks | - | - | Nylon | 130.8g | Thermoplastic, Wemid | - | - | - | 175A | 8kV | 1000V | - | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 192A | Screw | CE, CSA, IEC, cURus | - | - | 600V | - | 1 | 167A | 6 AWG | 0 AWG | 0 AWG | 1 | 2/0-6 AWG | - | - | UL; CSA; CE | 10-70mm2 | 22mm | - | - | - | 85mm | 75mm | 20.5mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1521680000 Weidmüller | 110 | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | 800V | - | 2016 | A | - | Active | Not Applicable | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0687460000 Weidmüller | 415 |
| Datasheet | 16 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 6kV | 400V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect, Feed Through | - | - | - | Beige | 1 | - | - | - | - | - | 10A | Screw | CE, CSA, IEC, UR | 4 | - | 300V | - | 2 | 10A | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 4 | UL; VDE; CSA | 0.5-4mm2 | 9mm | - | Switch, Lever | - | 56.5mm | 65mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() DM20-BU Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 24A | 20A | - | 500V | - | - | Magnum® DM | - | Obsolete | 1 (Unlimited) | Screw | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | Screw | - | - | - | 300V | - | 1 | 20A | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-2.5mm2 | 7mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3247054 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 232A | - | - | 1000V | - | 2013 | CLIPLINE UKH | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Black, Yellow | - | - | - | - | - | - | - | Screw | - | - | - | 600V | - | 1 | 230A | - | - | - | - | 2 AWG | - | - | - | 25-95mm2 | 33mm | - | - | - | - | - | - | 25.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050060 Phoenix Contact | 231682305 |
| Datasheet | 18 Weeks | Through Hole | - | - | 1.000171kg | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 2006 | CLIPLINE QTCU | - | Active | - | Screw | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | not_compliant | - | IDC | CSA, UL, cULus | - | - | - | - | 1 | - | 24 AWG | 16 AWG | 16 AWG | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | 50.3mm | 76.4mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048810 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 630V | 630V | - | 2015 | CLIPLINE UDK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 4 | - | - | Red | - | - | - | - | - | - | 16A | Screw | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 8mm | - | Switch, Knife | - | - | 63.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1966060000 Weidmüller | 23 |
| Datasheet | 12 Weeks | - | - | - | 65g | Thermoplastic, Wemid | - | - | 32A | - | 6kV | - | - | 2009 | WSI | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | - | - | 32A | Screw | CE, CSA, IEC, cURus | - | - | 600V | - | 1 | 30A | 18 AWG | 4 AWG | - | 1 | 4-18 AWG | 10.3mm x 38mm | 2 | UL; CSA; CE | 1.5-25mm2 | - | - | Fuse, Lever | LED | 58mm | 58mm | 18mm | 18.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3248110 Phoenix Contact | 551 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Bulk | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | 28.1mm | 33.55mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046155 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 20A | - | - | 500V | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 600V | - | 1 | 5A | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | Switch, Knife | - | - | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050387 Phoenix Contact | 11 |
| - | 7 Weeks | DIN Rail | Polyamide | - | 17.990012g | Polyamide (PA), Nylon | - | - | 6.3A | - | 500V | 250V | - | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | unknown | 6.3A | IDC | CB, CSA, KEMA, UL | - | - | 300V | - | 1 | 15A | 20 AWG | 14 AWG | - | - | 14-20 AWG | 5mm x 20mm | - | - | 0.5-2.5mm2 | - | - | Fuse, Lever | LED | - | 82.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046152 Phoenix Contact | 138 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 20A | - | - | 500V | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 600V | - | 1 | 16A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | Switch, Knife | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1020900000 Weidmüller | 13 |
| Datasheet | 8 Weeks | Cable | - | - | - | Thermoplastic, Wemid | - | - | - | 35A | 800V | 800V | - | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Screw | CE, CSA, UR | - | - | 600V | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 10 | UL; CSA; CE | 0.5-6mm2 | - | - | - | Terminal Block Marker Included | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free |