- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Body Material | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3050293 Phoenix Contact | 28 |
| Datasheet | 12 Weeks | DIN Rail | - | 17.630001g | Polyamide (PA), Nylon | Glass | 6.3A | - | 500V | 500V | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | unknown | 6.3A | IDC | - | 300V | - | - | - | 1 | 15A | 20 AWG | 14 AWG | - | - | 14-20 AWG | 5mm x 20mm | - | - | 0.5-2.5mm2 | - | - | - | Fuse, Lever | - | - | 82.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020900000 Weidmüller | 13 |
| Datasheet | 8 Weeks | Cable | - | - | Thermoplastic, Wemid | - | - | 35A | 800V | 800V | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 32A | Screw | CE, CSA, UR | 600V | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 10 | UL; CSA; CE | 0.5-6mm2 | - | - | - | - | Terminal Block Marker Included | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() F520STLED48-GY Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 10 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 6.3A | 6.3A | - | 300V | 2012 | Magnum® F520 | - | Obsolete | 1 (Unlimited) | Screw | - | SC | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | - | - | Screw | - | 300V | - | - | - | 1 | 6.3A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 5mm x 20mm | - | - | 0.5-4mm2 | 10mm | - | - | Fuse, Lever | LED | - | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048581 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 30A | - | - | 600V | 2015 | CLIPLINE UK | - | Obsolete | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Black, Red | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | - | Class CC 10.3mm x 38mm | - | - | 1.5-25mm2 | 12mm | - | - | Fuse, Lever | - | - | - | - | 18.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209196 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 474.911211g | Polyamide (PA), Nylon | - | 18A | - | 4kV | 250V | 2011 | CLIPLINE STIO | yes | Active | 1 (Unlimited) | - | EAR99 | - | Isolated | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | - | unknown | 18A | Push In, Spring | - | 300V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 72.5mm | 10.3mm | 10.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046173 Phoenix Contact | 103 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 20A | - | 500V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | 20A | Screw | - | 500V | - | - | - | 1 | 16A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | Switch, Knife | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0697180000 Weidmüller | 127 |
| Datasheet | 6 Weeks | Cable | Nylon | 3.83g | Polyamide (PA66), Nylon 6/6 | - | - | 10A | 4kV | 250V | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Blue | 2 | - | 8536.69.40.40 | - | - | - | - | 24A | Screw | CE, CSA, IEC, UR | 300V | - | - | 24A | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | 7mm | - | - | - | - | 26.3mm | 25.5mm | 5.1mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1616460000 Weidmüller | 70 |
| Datasheet | 10 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 12A | - | 6kV | - | 2009 | Z | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 12mm | Straight | - | - | 12A | Push In, Spring | CE, CSA, IEC, UR | 600V | - | 500V | - | 1 | 16A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | 6.3mm x 32mm | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | Fuse, Removable Plug | - | 73mm | 79.5mm | 12.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3064043 Phoenix Contact | In Stock |
| - | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 500V | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 4 | 120°C | - | Gray | 1 | - | - | - | - | - | - | 20A | Screw | CB, CSA, UL, VDE | 300V | - | - | - | 1 | 20A | 26 AWG | 26 AWG | 10 AWG | 1 | 10-26 AWG | - | 4 | CSA; CUL; UL | 0.14-6mm2 | 9mm | 6 mm2 | - | Switch, Knife | - | 56.6mm | 65.4mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035535 Phoenix Contact | 86 |
| Datasheet | 16 Weeks | - | - | - | Polyamide (PA), Nylon | - | 20A | 5A | - | 500V | 2017 | CLIPLINE ST | - | Active | - | - | - | - | Disconnect, Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 2 | - | - | - | - | - | 10-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | Open | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0590060000 Weidmüller | 24 |
| Datasheet | 12 Weeks | Cable | Nylon | 4.88g | Polyamide (PA66), Nylon 6/6 | - | - | 27A | 6kV | 500V | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 4 | - | - | - | Straight | - | - | 32A | Screw | CE, CSA, IEC, UR | 300V | - | - | 32A | 2 | 28A | 26 AWG | 12 AWG | 12 AWG | 2 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 9mm | - | - | - | - | 59.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3046149 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | 20A | - | - | 500V | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | 600V | - | - | - | 1 | 16A | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | Switch, Knife | - | - | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210268 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 400V | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | 300V | - | - | - | 2 | 16A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 8mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031526 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | Cable | - | 8.340004g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | 2011 | CLIPLINE STTB | yes | Active | Not Applicable | Screw | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 17.5A | Push In, Spring | CB, CSA, UL, VDE | 300V | 1 | - | 17.5A | 2; Connected | 15A | 26 AWG | 14 AWG | 16 AWG | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | 10mm | - | SPRING LOADED | - | - | - | 67.5mm | 4.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048357 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 104.810001g | Thermoplastic, Duroplast | - | - | - | 400V | - | 2011 | CLIPLINE USEN | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | 165°C | - | Gray | - | - | - | - | - | - | - | 16A | Screw | - | - | - | - | - | 1 | - | 16 AWG | 2 AWG | - | - | 2-16 AWG | NEOZED® D01/E14 | - | - | 1.5-35mm2 | 19mm | - | - | Fuse, Screw Cap | - | - | - | 27mm | 27.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1547610000 Weidmüller | 100 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 24A | 20A | - | 800V | 2016 | A | - | Active | Not Applicable | - | - | - | Feed Through | 4 | - | - | Beige | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 2 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3050044 Phoenix Contact | 631 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 1.149857kg | Polyamide (PA), Nylon | - | - | - | 800V | 800V | 2006 | CLIPLINE QTCU | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | - | - | - | Gray | 3 | PA, UL 94V-0 | - | - | Straight | 5.2mm | unknown | 17.5A | IDC, Screw | CSA, UL, cULus | 600V | - | 800V | 17.5A | 1 | 10A | 26 AWG | 12 AWG | 16 AWG | 1 | 12-26 AWG | - | 3 | CSA; CUL; GL; GOST; UL | 0.25-1.5mm2 | - | 2.5 mm2 | - | - | - | 50.3mm | 76.4mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208157 Phoenix Contact | 10052071 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 500V | - | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Orange | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm ~ 10mm | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3046799 Phoenix Contact | 2004 |
| - | 8 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 20A | - | 500V | 500V | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | - | not_compliant | 20A | Screw | - | 600V | - | - | - | 1 | 16A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049851 Phoenix Contact | 17 |
| Datasheet | 16 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 1kV | 1000V | 2010 | CLIPLINE RTO | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 41A | Bolt and Nut | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.1-6mm2 | - | - | - | - | Cover | - | - | - | 16.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |