- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3205132 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 20.919992g | Polyamide (PA), Nylon | - | - | 800V | - | - | 2006 | CLIPLINE QTTCB | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 4 | - | - | Green, Yellow | 2 | - | - | - | - | - | - | 27.5A | IDC | - | - | - | - | 2; Connected | - | 24 AWG | 24 AWG | 16 AWG | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | 57.4mm | 99.6mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038464 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | 11.460011g | Polyamide (PA), Nylon | 22A | - | 500V | 500V | - | 2011 | CLIPLINE STTBS | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 1 | - | - | - | - | - | - | 26A | Push In, Spring | - | - | 600V | - | 2 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 2 | 12-28 AWG | - | 4 | ABS; ATEX; BV; CB; CSA; CUL | 0.08-4mm2 | 10mm | - | SPRING LOADED | - | - | - | 62.5mm | 78mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046728 Phoenix Contact | 150 |
| Datasheet | 4 Weeks | - | - | 800.136941g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | 2010 | CLIPLINE UTTB | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | 28A | Screw | - | - | 600V | - | 2 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | Diode | - | 69.9mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037025 Phoenix Contact | 86 |
| Datasheet | 8 Weeks | Cable | - | 5.179997g | Polyamide (PA), Nylon | 17.5A | - | 300V | 500V | - | 2005 | CLIPLINE ST | - | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | - | - | - | Yellow | 2 | - | 8536.69.40.40 | - | - | 4.2mm | - | 15A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | 300V | - | 1 | 15A | 26 AWG | 26 AWG | 16 AWG | - | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | 10mm | - | - | - | - | - | 36.5mm | 48.5mm | 4.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1772060000 Weidmüller | 134 | - | Datasheet | 6 Weeks | Cable | Nylon | - | Thermoplastic, Wemid | - | - | 8kV | 800V | - | 2008 | Z | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 120°C | -50°C | Beige | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | 3 | 600V | 24A | 1 | 21A | 26 AWG | 12 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210311 Phoenix Contact | 1172 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 3 | - | - | Gray | - | - | - | - | - | - | - | - | Push In | - | - | 300V | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | Switch, Knife | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210570 Phoenix Contact | 100 |
| Datasheet | 11 Weeks | - | Nylon | - | Polyamide (PA), Nylon | 22A | - | 500V | 500V | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Blue | 2 | - | - | - | - | - | - | 22A | Push In, Spring | CB, CSA, UL, VDE | - | 600V | - | 2 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | - | - | 47.5mm | 68mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048548 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 32A | - | 500V | 500V | - | 2011 | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | White | - | - | - | - | - | - | not_compliant | 32A | Screw | - | - | 300V | - | 1 | 30A | 30 AWG | 10 AWG | - | - | - | 10-30 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | - | 54.5mm | 50.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3025587 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | 36.800006g | Polyamide (PA), Nylon | 10A | - | 800V | 800V | - | 2010 | CLIPLINE ZFK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | 2 | PA; 94V-0 | 8536.69.40.40 | - | - | - | - | 10A | Push In, Spring | UL | - | 600V | - | 1 | 20A | 20 AWG | 8 AWG | - | - | 1 | 8-20 AWG | 5mm x 20mm, 6.3mm x 32mm | - | - | 0.5-10mm2 | - | - | SPRING LOADED | - | Fuse, Screw Cap | LED | - | 86.5mm | 12mm | 12.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046145 Phoenix Contact | 56 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | 600V | - | 1 | 16A | 24 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | Switch, Knife | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031542 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 15.67g | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2011 | CLIPLINE STTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 30A | Push In, Spring | - | - | 600V | - | 2; Connected | 30A | 28 AWG | 10 AWG | 10 AWG | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | 6 mm2 | SPRING LOADED | - | - | - | - | 83.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3206348 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | Through Hole | - | 1.200205kg | Polyamide (PA), Nylon | 17.5A | - | 800V | 800V | - | 2006 | CLIPLINE QTCS | - | Active | 1 (Unlimited) | IDC | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | - | 17.5A | IDC, Push In, Spring | UL, cULus | - | 600V | - | 1 | 10A | 28 AWG | 12 AWG | 16 AWG | - | - | 12-28 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | - | 71.6mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2130185 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 453.59237g | Polyamide (PA), Nylon, Glass Filled | 309A | - | 1kV | 1000V | - | 2011 | CLIPLINE UHV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | PA, 94-HB | 8536.69.40.40 | - | - | - | - | 309A | Screw | - | - | 600V | - | 1 | 285A | - | - | - | - | 1 | 300MCM (kcmil)-2 AWG | - | 2 | UL | 35-150mm2 | - | - | - | - | - | - | - | 128.5mm | 46mm | 46.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 3209565 Phoenix Contact | 90 | - | Datasheet | 7 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 3 | - | - | Green, Yellow | 1 | - | - | - | - | - | - | - | Push In, Spring | CB, CSA, UL, VDE | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | 4 | 1 | 12-26 AWG | - | 3 | UL; CSA | 0.14-4mm2 | 10mm | - | - | 6000V | - | - | 44mm | 60.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1775530000 Weidmüller | 180 |
| Datasheet | 6 Weeks | Through Hole | Nylon | - | Thermoplastic, Wemid | 17.5A | - | 6kV | 500V | - | 2009 | Z | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 17.5A | Push In, Spring | CE, CSA, IEC, UR | 3 | 300V | - | 1 | 15A | 30 AWG | 16 AWG | 26 AWG | - | 1 | 16-30 AWG | - | 3 | UL; CSA; CE | 0.5-1.5mm2 | 10mm | - | SPRING LOADED | - | - | - | 36.5mm | 63.5mm | 3.5mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3248100 Phoenix Contact | 250 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 2.799997g | Polyamide (PA), Nylon | 17.5A | - | 500V | 500V | Bulk | - | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 17.5A | Push In, Spring | - | - | 300V | - | 1 | 15A | 26 AWG | 26 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | 28.1mm | 33.55mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1767690000 Weidmüller | 76 |
| Datasheet | 6 Weeks | Panel | Nylon | - | Thermoplastic, Wemid | - | 60A | 800V | 800V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Beige | 3 | STANDARD: UL 94V-0 | - | - | Straight | - | - | 57A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | 1 | 50A | 16 AWG | 6 AWG | - | - | 1 | 6-16 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | 18mm | - | SPRING LOADED | - | - | - | 49.5mm | 99mm | 10.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210342 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 9A | - | - | 400V | - | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | - | 300V | - | 2 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | Switch, Knife | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046144 Phoenix Contact | 62 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | 600V | - | 1 | 16A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | Switch, Knife | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2794932 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | 21.210008g | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | TERMITRAB SLKK | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Black | - | - | - | 110V | - | - | unknown | 32A | Screw | - | - | 110V | - | 2; Connected and Grounded | 30A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | Varistor | 69.5mm | 66.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - |