- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3281115 Phoenix Contact | In Stock |
| Datasheet | 17 Weeks | - | - | - | Polycarbonate (PC) | 32A | 20A | - | 690V | - | - | CLIPLINE BT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 3 | - | - | Black | - | - | - | - | compliant | - | Bolt and Nut; Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | - | 0.2-4mm2 | 11mm ~ 12mm | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3037261 Phoenix Contact | 17 |
| Datasheet | 8 Weeks | Through Hole | - | 6.559995g | Polyamide (PA), Nylon | 17.5A | - | 300V | 500V | - | 2011 | CLIPLINE ST | - | Active | - | - | EAR99 | - | Feed Through | 3 | - | - | Yellow | - | - | - | - | - | 15A | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | 10mm | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1783820000 Weidmüller | 91 |
| Datasheet | 6 Weeks | Cable | Nylon | - | Thermoplastic, Wemid | 24A | - | 250V | 250V | - | 2002 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through, Isolated (2) | 4 | - | - | Beige | 3 | - | - | - | - | 24A | Screw | CE, CSA, IEC, UR | 6 | - | 300V | 1 | - | - | 3 | 10A | 26 AWG | 12 AWG | 12 AWG | 3 | 12-26 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 7mm | - | - | - | 48.5mm | 66mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1733480000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 400V | - | - | 2008 | Z | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 41A | Push In, Spring | CE, IEC | 2 | - | - | - | - | - | 1 | - | 22 AWG | 8 AWG | - | 2 | 8-22 AWG | - | - | CE | 0.5-10mm2 | 12mm | SPRING LOADED | - | - | - | 124mm | 8.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3048360 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 115.929988g | Thermoplastic, Duroplast | - | - | 400V | - | - | 2011 | CLIPLINE USEN | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | 165°C | - | Gray | - | - | - | - | - | 63A | Screw | - | - | - | - | - | - | - | 1 | - | 2 AWG | 16 AWG | 2 AWG | - | 2-16 AWG | NEOZED® D02/E18 | - | - | 1.5-35mm2 | 19mm | - | Fuse, Screw Cap | - | 82.5mm | 84mm | 27mm | 27.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3033016 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Through Hole | - | 1.399786kg | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2011 | CLIPLINE STU | yes | Active | Not Applicable | Screw | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | unknown | 28A | Push In Spring; Screw | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | 65.3mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3000540 Phoenix Contact | 100 |
| Datasheet | 11 Weeks | Cable | - | - | Polyamide (PA), Nylon | - | - | 500V | - | - | 2015 | CLIPLINE UK | - | Active | Not Applicable | - | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | 6.3A | Screw | - | - | - | - | - | - | 6.3A | 1 | - | 10 AWG | 24 AWG | - | - | 12-24 AWG | 5mm x 20mm | - | - | 0.2-6mm2 | 8mm | - | Fuse, Lever | LED | 58mm | 58mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209517 Phoenix Contact | 548 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | Screw | - | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | not_compliant | - | Push In Spring; Screw | - | - | - | 600V | - | - | - | 1 | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213957 Phoenix Contact | 142 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | 400V | - | - | 2013 | CLIPLINE PTI | - | Active | Not Applicable | - | EAR99 | - | Disconnect, Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 300V | - | - | - | 3; 1 Grounded | 20A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | Switch, Knife | - | 50.5mm | 101mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0590260000 Weidmüller | 184 |
| Datasheet | 12 Weeks | Cable | Nylon | 15.55g | Polyamide (PA66), Nylon 6/6 | - | 27A | 6kV | 500V | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 4 | - | - | Straight | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 300V | 2 | - | 28A | 2; Connected | 28A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | 59.5mm | 54mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1521950000 Weidmüller | 133 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 24A | 20A | - | 800V | - | 2018 | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Green | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1767700000 Weidmüller | 48 |
| Datasheet | 6 Weeks | Panel | Nylon | - | Thermoplastic, Wemid | - | 60A | 800V | 800V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Blue | 3 | STANDARD: UL 94V-0 | - | Straight | - | 57A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 50A | 16 AWG | 6 AWG | - | 1 | 6-16 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | 18mm | SPRING LOADED | - | - | 49.5mm | 99mm | 10.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0178220000 Weidmüller | 39 |
| Datasheet | 6 Weeks | Bolt | Plastic | - | Gemin (Thermosetting Plastic) | 16A | - | 6kV | - | Bulk | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | 130°C | -60°C | Yellow | 1 | - | 8536.69.40.40 | - | - | 16A | Screw | CE, CSA, UR | - | - | 600V | - | 400V | - | 1 | 30A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | 1 1/4 x 1/4 | 2 | UL; CSA | 0.5-16mm2 | 14mm | - | Fuse, Screw Cap | - | 73mm | 75mm | 24mm | 24.0mm | UL94 5VA | - | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3210600 Phoenix Contact | 153 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 800V | - | 2015 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 6 | - | - | Gray | - | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | - | 2 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XW5G-P1.5-1.2-1 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | - | XW5 | - | Active | Not Applicable | - | - | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | 28 AWG | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() 3248150 Phoenix Contact | 6361 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 500V | - | - | CLIPLINE MP | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm ~ 10mm | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1521850000 Weidmüller | 100 | - | Datasheet | 10 Weeks | - | - | - | Thermoplastic, Wemid | 24A | 20A | - | 800V | - | 2016 | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1896170000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 800V | - | - | 2006 | P | - | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | - | - | - | Green, Yellow | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | Push In, Spring | CE, CSA, IEC, cURus | 2 | Green | - | - | - | - | 1 | - | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 12mm | - | - | - | 38mm | 53mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3064072 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | Bulk | 2010 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | 120°C | - | Gray | - | - | - | - | not_compliant | 20A | Screw | - | - | - | 300V | - | - | - | 1 | 20A | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | Switch, Knife | - | - | 57.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038752 Phoenix Contact | 120520290 |
| Datasheet | 4 Weeks | - | - | 9.319991g | Polyamide (PA), Nylon | - | - | - | 800V | - | 2013 | CLIPLINE ST | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |