- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3036110 Phoenix Contact | 90 |
| Datasheet | 7 Weeks | Through Hole | - | Nylon | 28.349523g | Polyamide (PA), Nylon | Copper | 57A | - | 800V | - | 2008 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Gray | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | 65A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | 600V | 65A | 1 | 65A | 16 AWG | 6 AWG | 6 AWG | 2 | 1 | 6-16 AWG | 2 | CB; CSA; CUL; GL; UL; VDE | 0.2-16mm2 | 18mm | SPRING LOADED | - | - | 58mm | 71.5mm | 10mm | 10.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044209 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Through Hole | - | - | 30.129987g | Polyamide (PA), Nylon | - | 76A | - | 1kV | 1000V | 2006 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Blue | - | - | 8536.69.40.40 | 800V | - | - | - | 101A | Screw | CSA, UL, VDE, cULus | - | 600V | - | 1 | 85A | 16 AWG | 4 AWG | 4 AWG | 2 | - | 4-16 AWG | - | - | 1.5-25mm2 | 14mm | - | - | - | - | 55.3mm | 12mm | 12.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754970000 Weidmüller | 86 |
| Datasheet | 8 Weeks | - | - | Nylon | 99g | Thermoplastic, Wemid | - | 32A | - | 6kV | 500V | 2008 | W | yes | Active | - | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 32A | Screw | CE, CSA, UR | - | 300V | - | 1 | 28A | 26 AWG | 10 AWG | - | - | 1 | 10-26 AWG | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | Switch, Slide | - | 39.9mm | 61.3mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3002389 Phoenix Contact | 146 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 19A | - | - | 500V | 2017 | CLIPLINE OTTA | - | Active | Not Applicable | - | - | - | Feed Through | 6 | - | - | Blue | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | 3 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3210319 Phoenix Contact | 17 |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 10A | - | 400V | 2015 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | - | 300V | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0380660000 Weidmüller | 48 | - | Datasheet | 6 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 80A | 8kV | 1000V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 130°C | -60°C | Beige | 1 | - | 8536.69.40.40 | - | - | - | - | 76A | Screw | CE, CSA, IEC, UR | - | 600V | - | 1 | 66A | 12 AWG | 6 AWG | 6 AWG | - | 1 | 6-12 AWG | - | UL; CSA; CE | 2.5-16mm2 | 15mm | - | - | - | 57.5mm | 50mm | 12mm | 12.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3073830 Phoenix Contact | 57 |
| Datasheet | 4 Weeks | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | 2009 | CLIPLINE UTI | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | 76A | Screw | - | - | - | - | 1 | - | 10 AWG | 4 AWG | 4 AWG | - | - | 4-10 AWG | - | - | 6-25mm2 | 12mm | - | - | - | 58mm | 51mm | 12.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1683390000 Weidmüller | 127 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Gray | 2 | STANDARD: UL 94V-0 | - | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | Grey | 600V | - | 1 | 21A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3001373 Phoenix Contact | 925 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | 2015 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Orange | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | 600V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3073063 Phoenix Contact | 51 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 500V | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 4 | - | - | Blue | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | 300V | - | 1 | 20A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | Switch, Knife | - | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050329 Phoenix Contact | 21062058 |
| Datasheet | 17 Weeks | Through Hole | - | - | 749.788188g | Polyamide (PA), Nylon | - | - | - | 8kV | - | 2006 | CLIPLINE QTCU | yes | Active | - | IDC | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | not_compliant | - | IDC, Screw | - | - | - | - | 1 | - | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | - | - | 0.5-2.5mm2 | - | - | - | - | - | 82.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2798792 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | Polyamide | 19.260014g | Polyamide (PA), Nylon | - | - | - | 230V | - | 2011 | TERMITRAB SLKK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | 85°C | -40°C | Black | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | 2; Connected and Grounded | - | 12 AWG | 24 AWG | - | - | - | - | - | - | 0.2-4mm2 | 8mm | - | - | Capacitor | 69.5mm | 66.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3209535 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 41A | - | - | 500V | - | CLIPLINE PT | - | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | not_compliant | - | Push In; Screw | - | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | 0.5-10mm2 | 10mm 12mm | - | Switch, Slide | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3076033 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 16A | - | 400V | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | 130°C | -60°C | Gray | - | - | - | - | - | - | not_compliant | 24A | Screw | - | - | 300V | - | 2 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.2-4mm2 | 9mm | - | - | - | 51.5mm | 93.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1033300000 Weidmüller | 87 |
| Datasheet | 6 Weeks | - | - | Nylon | 16.95g | Thermoplastic, Wemid | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | - | Screw | CE, IEC | - | - | - | 1 | 1A | 26 AWG | 12 AWG | 26 AWG | - | - | 12-26 AWG | 2 | CE | 0.5-2.5mm2 | 10mm | - | - | Thermocouple, NiCr-CuNi | 50mm | 60mm | 10.2mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1024400000 Weidmüller | 41 |
| Datasheet | 6 Weeks | Through Hole | - | Nylon | 16.95g | Thermoplastic, Wemid | - | - | - | - | - | 2008 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 10.2mm | - | - | Screw | CE, IEC | - | - | - | 1 | 1A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | CE | 0.5-2.5mm2 | 10mm | - | - | Thermocouple | 50mm | 60mm | 10.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210351 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 9A | - | - | 400V | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In | - | - | 300V | - | 2 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | Switch, Knife | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3076633 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Polyamide | - | - | Polyamide (PA), Nylon | - | - | - | 1kV | 1000V | 2015 | CLIPLINE UKH | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 10 | - | - | Black, Blue, Gray, Yellow | - | - | 8536.69.40.40 | - | - | - | - | 415A | Screw | - | - | - | - | 1 | - | - | - | - | - | - | 500MCM (kcmil)-2/0 AWG | - | - | 70-240mm2 | 40mm | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213144 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2016 | CLIPLINE UKH | - | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 5 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | - | 3/0-4 AWG | - | - | - | - | - | - | - | - | - | - | 20.3mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 2777072 Phoenix Contact | 136 |
| Datasheet | 4 Weeks | Through Hole | - | - | 16.450009g | Polyamide (PA), Nylon | - | - | - | - | 400V | 2011 | CLIPLINE UDK | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | 16A | Screw | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 8mm | - | Open | - | - | - | 6.2mm | 6.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - |