- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9528070000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | 9.99g | Thermoplastic, Wemid | - | - | - | 4kV | 400V | 2003 | W | yes | Active | Not Applicable | EAR99 | - | Dual Disconnect | - | 120°C | -50°C | Beige | 4 | - | - | - | Straight | 6.2mm | - | 10A | Screw | CE, CSA, IEC, UR | - | 300V | 300V | 10A | 2 | 10A | 30 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | - | 67mm | 94mm | 6.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0443036 Phoenix Contact | 14 |
| Datasheet | 4 Weeks | - | - | - | 39.669998g | Polyamide (PA), Nylon | - | 76A | - | 8kV | - | - | CLIPLINE USLKG | yes | Active | 1 (Unlimited) | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | Straight | - | unknown | 101A | Screw | - | - | - | - | 101A | 1 | - | 22 AWG | 4 AWG | 4 AWG | - | - | - | 4-22 AWG | - | - | UL; CSA | 2.5-25mm2 | 11mm | - | - | - | - | - | 42.5mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049411 Phoenix Contact | 89 |
| Datasheet | 7 Weeks | - | - | - | 30.449996g | Polyamide (PA), Nylon | - | - | - | 1kV | - | 2009 | CLIPLINE RT | yes | Active | Not Applicable | EAR99 | Screw | Ground, Earth | 2 | - | - | Green, Yellow | 1 | 94V-0, PA | 8536.69.40.40 | - | - | - | not_compliant | 24A | Bolt and Nut | CB, UL, VDE | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 14 AWG | - | 1 | - | 14-26 AWG | - | 2 | UL; VDE | 0.1-2.5mm2 | - | - | - | - | - | - | 66mm | 12.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9503310000 Weidmüller | 96 | - | Datasheet | 12 Weeks | Through Hole | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | 6.3A | - | 6kV | - | 2003 | SAK | yes | Active | Not Applicable | EAR99 | Terminal Block | Disconnect, Feed Through | 4 | 100°C | -50°C | Beige | 1 | - | - | 8mm | Straight | 8mm | - | 6.3A | Screw | CE, CSA, IEC, UR | 2 | 300V | 500V | 10A | - | 10A | 22 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-22 AWG | 5mm x 20mm | 4 | UL; VDE; CSA | 0.5-4mm2 | 9mm | - | - | Fuse, Lever | - | 55.6mm | 73.5mm | 8mm | 8.0mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1027800000 Weidmüller | 20 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 20A | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | - | - | 120A | Screw | CE, IEC | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | - | - | 12-22 AWG | - | - | - | 0.5-6mm2 | 9mm | - | - | - | Compensating Resistor | 46.5mm | 60mm | 6.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211993 Phoenix Contact | 1813 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | 2012 | CLIPLINE PTS | - | Active | 1 (Unlimited) | EAR99 | Push-In | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 24A | Push In, Spring | CB, CSA, UL, VDE | - | 600V | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | 50.5mm | 49mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035234 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 800V | 800V | 2013 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | - | - | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | 1.5A | Push In, Spring | - | - | - | - | - | 1 | - | - | - | 10 AWG | - | - | MODULAR TERMINAL BLOCK | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | Diode | - | - | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0105620000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 41A | - | 6kV | 400V | - | SAK | - | Active | Not Applicable | EAR99 | - | Disconnect | 2 | - | - | Yellow | 3 | - | - | - | - | - | - | 41A | Screw | CE, CSA, IEC, UR | - | 300V | - | - | 1 | 25A | 26 AWG | 8 AWG | - | - | 1 | - | 8-26 AWG | - | - | UL; CSA; IEC | 0.5-6mm2 | 12mm | - | - | Switch, Slide | - | 52.5mm | 65mm | 8mm | 8.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0322860000 Weidmüller | 2392 |
| Datasheet | 6 Weeks | Cable | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 20A | 8kV | 800V | - | SAK | - | Active | Not Applicable | EAR99 | - | Feed Through | 2 | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | Straight | - | - | 24A | Screw | CE, CSA, IEC, UR | - | 600V | - | 20A | 1 | 21A | 26 AWG | 10 AWG | - | - | 1 | - | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 10mm | - | - | - | - | 46.5mm | 36.5mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0456360000 Weidmüller | 19 | - | Datasheet | 6 Weeks | Panel | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 19A | - | - | 500V | - | SAK | - | Active | Not Applicable | EAR99 | - | Disconnect | - | - | - | Beige | - | - | - | - | - | - | - | - | Screw | - | 2 | 300V | - | 15A | 1 | 15A | - | - | - | - | 1 | - | 12 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 9mm | - | - | - | - | 44mm | 58mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1143030000 Weidmüller | 98 |
| Datasheet | 16 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 20A | - | 500V | 500V | 2012 | W | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect, Isolated | 3 | - | - | Beige | - | - | - | - | - | - | - | 20A | Screw | CE, CSA, cURus | - | 600V | - | - | 2; 1 Grounded | 19A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | Open | - | 44.5mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046346 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 12.15001g | Polyamide (PA), Nylon | - | 0.5A | - | 500V | 500V | 2010 | CLIPLINE UT | yes | Active | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 2 | - | 8536.69.40.40 | - | - | - | - | 500mA | Screw | - | - | 300V | - | - | 1 | 1A | 26 AWG | 10 AWG | - | - | 1 | - | 10-26 AWG | - | - | UL; CSA | 0.14-6mm2 | 9mm | - | - | - | Diode | 47.5mm | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046731 Phoenix Contact | 72 |
| Datasheet | 4 Weeks | Through Hole | - | - | 800.136941g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | 2010 | CLIPLINE UTTB | - | Active | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | 24A | Screw | CSA, UL | - | - | - | - | 2; 1 Grounded | - | 26 AWG | 12 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | - | 69.9mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211029 Phoenix Contact | 36 |
| Datasheet | 16 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | 2016 | CLIPLINE PT | - | Active | Not Applicable | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-2.5mm2 | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0474560000 Weidmüller | 634 |
| Datasheet | 12 Weeks | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 6kV | - | - | SAK | yes | Active | Not Applicable | EAR99 | - | Disconnect | - | 100°C | -50°C | Beige | 2 | - | - | - | - | 8.1mm | - | 10A | Screw | CE, CSA, UR | - | 300V | 500V | 6.3A | 1 | 10A | 26 AWG | 12 AWG | 28 AWG | - | 1 | - | 12-26 AWG | 5mm x 20mm | 1 | UL; CSA; CE | 0.5-4mm2 | 9mm | - | - | Fuse, Lever | - | 43mm | 58mm | 8.1mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3036592 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Through Hole | - | - | 10.760005g | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | 2013 | CLIPLINE ST | - | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 32A | Push In, Spring | - | - | 600V | - | - | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | - | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | - | 64.6mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3247052 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 150A | - | - | 1000V | 2016 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Black, Yellow | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 1 | - | 6 AWG | 0 AWG | - | - | - | - | 2/0-6 AWG | - | - | - | 16-70mm2 | 24mm | - | - | - | - | - | - | - | 20.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3000565 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 41A | - | - | 500V | 2015 | CLIPLINE RT | yes | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Bolt and Nut | - | - | 600V | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | - | 0.1-6mm2 | - | - | - | Open | - | - | - | - | 12.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049233 Phoenix Contact | In Stock |
| - | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 41A | - | 600V | 1000V | 2011 | CLIPLINE RTO | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | 120°C | - | Gray | - | - | - | - | - | - | - | 30A | Bolt and Nut | - | - | 600V | - | - | 1 | 30A | 10 AWG | 26 AWG | - | - | - | - | - | - | - | - | 0.1-6mm2 | - | - | - | Switch, Slide | - | 49.9mm | 91.4mm | 16.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031490 Phoenix Contact | 94 | - | Datasheet | 4 Weeks | Cable | - | Polyamide | 17.509998g | Polyamide (PA), Nylon | Copper | 41A | - | 800V | 1000V | 2008 | CLIPLINE ST | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | 52A | Push In, Spring | CSA, UL, VDE, cULus | - | 600V | - | 52A | 1 | 50A | 24 AWG | 8 AWG | 8 AWG | 2 | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 12mm | - | SPRING LOADED | - | - | 51mm | 69.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |