- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1036100000 Weidmüller | 37 |
| Datasheet | 6 Weeks | - | Nylon | 24.85g | Thermoplastic, Wemid | 76A | 70A | 690V | 690V | 2009 | W | - | Active | Not Applicable | Screw | - | - | Feed Through | 2 | 120°C | -50°C | Beige | 2 | - | - | - | - | - | - | 76A | Screw | CE, CSA, IEC, UR | 2 | Beige | 300V | 1 | - | - | - | 1 | 70A | 14 AWG | 6 AWG | 6 AWG | - | - | 6-14 AWG | - | - | - | 1.5-16mm2 | 12mm | - | - | - | 46.5mm | 60mm | 12mm | 12.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1014100000 Weidmüller | 36 | - | Datasheet | 12 Weeks | - | Nylon | 29.8g | Thermoplastic, Wemid | - | - | 6kV | 500V | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | - | 13mm | Straight | - | - | 6.3A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 220V | - | 36V | 10V | 6.3A | 1 | 6.3A | 20 AWG | 8 AWG | 8 AWG | - | 1 | 8-20 AWG | 1 x 1/4 | 2 | UL; CSA; CE | 0.5-10mm2 | 12mm | - | Fuse, Removable Plug | LED | 78.5mm | 60mm | 11.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3064030 Phoenix Contact | 2799 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 20A | - | 500V | 500V | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | Open | - | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3034028 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Polyamide | 5.939991g | Polyamide (PA), Nylon | - | - | 800V | 800V | 2010 | CLIPLINE DT | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Gray | 2 | - | 8536.69.40.40 | - | Straight | 5.2mm | - | 24A | Push In, Spring | UL, cULus | - | - | 600V | - | 800V | - | 24A | 1 | 20A | 24 AWG | 24 AWG | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 10mm | - | - | - | 36.5mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2794961 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | 21.259988g | Polyamide (PA), Nylon | - | - | - | - | 2012 | TRABTECH TT | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated | 3 | - | - | Black | - | - | - | - | - | - | - | - | Screw | - | - | - | 48V | - | - | - | - | 2; Connected and Grounded | 30A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | - | - | - | Varistor | - | - | - | 6.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3044791 Phoenix Contact | 483 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 20.579996g | Polyamide (PA), Nylon | - | - | 800V | 800V | 2008 | CLIPLINE UTTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Blue | 1 | - | - | - | - | - | - | 30A | Screw | CSA, UL, cULus | - | - | 600V | - | - | - | - | 2 | 30A | 26 AWG | 10 AWG | 10 AWG | - | 2 | 10-26 AWG | - | 4 | CSA; CUL; GL; IEC; KEMA; UL | 0.14-6mm2 | 9mm | - | - | - | - | 69.9mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3073856 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 6kV | 500V | 2011 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | not_compliant | 20A | Screw | - | - | - | 600V | - | - | - | - | 1 | 20A | 24 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | Open | - | - | 57.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3008009 Phoenix Contact | 14 |
| Datasheet | 7 Weeks | Through Hole | - | 56.699046g | Polyamide (PA), Nylon | - | - | - | 1000V | 2011 | CLIPLINE UK | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: RS | 8536.69.40.40 | - | - | - | - | 150A | Screw | - | - | - | - | - | - | - | - | 1 | - | 18 AWG | 0 AWG | - | - | 1 | 1/0-18 AWG | - | 2 | ATEX; CB; CSA; EAC; IEC; KEMA | 0.75-50mm2 | 16mm | - | - | - | - | - | 15.1mm | 15.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3004236 Phoenix Contact | 867 |
| Datasheet | 4 Weeks | - | - | 400.000006g | Polyamide (PA), Nylon | - | - | 600V | 500V | 2011 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | 6.3mm | - | - | - | 10A | Screw | - | - | - | - | - | - | - | - | 1 | - | 8 AWG | 26 AWG | - | - | - | 8-26 AWG | 6.3mm x 32mm | - | - | 0.5-16mm2 | 12mm | - | Fuse, Lever | - | - | - | 10.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050413 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 749.788188g | Polyamide (PA), Nylon | - | - | 400V | 400V | 2006 | CLIPLINE QTC | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 3 | - | - | Gray | - | - | - | - | - | - | - | 17.5A | IDC | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | 16 AWG | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | Open | - | - | 94mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3076035 Phoenix Contact | 230 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 30A | - | 250V | 400V | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | 130°C | -60°C | Blue, Gray | - | - | - | - | - | - | not_compliant | 24A | Screw | - | - | - | 300V | - | - | - | - | 2 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.2-4mm2 | 9mm | - | - | - | 51.5mm | 93.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208127 Phoenix Contact | 786 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | 2017 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Red | - | - | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031254 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 7.880005g | Polyamide (PA), Nylon | 24A | - | 800V | - | 2008 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | 5.2mm | - | 28A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 600V | - | 800V | - | 28A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | 2 | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | SPRING LOADED | - | - | 44mm | 60.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3213605 Phoenix Contact | 575 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 32A | 30A | - | 800V | 2016 | CLIPLINE PTS | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 12mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1733260000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | 41A | - | 6kV | 400V | 2008 | Z | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | - | 41A | Push In, Spring | CE, IEC, UR | - | - | 300V | - | - | - | - | 2 | 38A | 22 AWG | 8 AWG | - | - | 2 | 8-22 AWG | - | - | CE | 0.5-10mm2 | 12mm | SPRING LOADED | - | - | 50.5mm | 124mm | 8.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3038639 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Through Hole | Polyamide | 14.450007g | Polyamide (PA), Nylon | 28A | - | 800V | 800V | 2011 | CLIPLINE ST | - | Active | - | - | EAR99 | - | Isolated | 4 | - | - | Gray | - | - | - | - | - | - | - | 37A | Push In, Spring | - | - | - | 600V | - | - | - | - | 1 | 30A | 28 AWG | 28 AWG | - | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | 44mm | 87mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3062744 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 32A | - | 1kV | 1000V | 2013 | CLIPLINE PTTB | yes | Active | - | - | EAR99 | Push-In | Feed Through | 2 | - | - | Gray | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | 32A | Push In, Spring | - | - | - | 1kV | - | - | - | - | 1 | 30A | 24 AWG | 24 AWG | - | - | 1 | 10-24 AWG | - | 2 | CUL; GOST; UL | 0.2-6mm2 | 12mm | - | - | - | - | 83.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1739580000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 76A | - | 6kV | 400V | 2009 | Z | yes | Active | - | - | EAR99 | - | Feed Through | - | - | - | Beige | 1 | 94V-0 | 8536.69.40.40 | - | Straight | - | - | 76A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | - | 1 | 65A | 14 AWG | 4 AWG | - | - | 1 | 4-14 AWG | - | - | UL; CSA | 1.5-25mm2 | 18mm | SCREW | - | - | 48mm | 95mm | 12mm | 12.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1739610000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 400V | - | 2009 | Z | yes | Active | - | - | EAR99 | - | Feed Through | - | - | - | Green, Yellow | 1 | 94V-0 | 8536.69.40.40 | - | Straight | - | - | 40A | Push In, Spring | CE, CSA, IEC, cURus | 2 | Green | - | - | - | - | - | 1 | - | 14 AWG | 4 AWG | 4 AWG | - | 1 | 4-14 AWG | - | - | UL; CSA | 1.5-25mm2 | 18mm | SCREW | - | - | 48mm | 95mm | 12mm | 12.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209138 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | 1.050066kg | Polyamide (PA), Nylon | 18A | - | 24V | 24V | 2011 | CLIPLINE STIO | yes | Active | - | - | - | - | Feed Through, Isolated | 4 | - | - | Gray | - | - | - | - | - | - | - | 18A | Push In, Spring | - | - | - | 300V | - | - | - | - | 2; Connected and Grounded | 10A | 28 AWG | 28 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | LED | - | 72.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |