- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0212860000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 8kV | - | - | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | Straight | - | - | 41A | Screw | CE, CSA, IEC, UR | - | 800V | - | 40A | 1 | 36A | 22 AWG | 8 AWG | 22 AWG | 1 | 8-22 AWG | - | 2 | UL; CSA | 0.5-10mm2 | 12mm | - | - | - | 47.5mm | 40mm | 8mm | 8.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3048107 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 1A | - | - | 50mV | - | - | 2016 | CLIPLINE RT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | Bolt and Nut | - | - | - | - | - | 1 | - | - | - | - | - | 16-20 AWG | - | - | - | 0.5-1mm2 | 10mm | - | - | Thermocouple, Nickel-Chrome/Constantan | - | - | - | 32.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3050264 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | 17.349993g | Polyamide (PA), Nylon | 17.5A | - | 500V | 500V | - | - | 2006 | CLIPLINE QTTCBU | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | 17.5A | IDC, Screw | - | - | 600V | - | - | 2 | 10A | 26 AWG | 24 AWG | - | 1 | 12-26 AWG | - | 4 | CSA; CUL; GL; GOST; UL | 0.25-1.5mm2 | 9mm | - | - | - | - | 93.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3039942 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | 16.619993g | Polyamide (PA), Nylon | 24A | - | 300V | - | - | - | 2011 | CLIPLINE STI | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Disconnect, Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | unknown | 16A | Push In, Spring | CSA, UL | - | 300V | - | - | 3; 1 Grounded | 20A | 28 AWG | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | Open | - | 58mm | 97mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211856 Phoenix Contact | 17 |
| Datasheet | 16 Weeks | - | - | - | Polyamide (PA), Nylon | 32A | 5A | - | 800V | - | - | 2016 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | not_compliant | - | Push In; Screw | - | - | - | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | - | 0.14-6mm2 | 12mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3211857 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2016 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | not_compliant | - | Push In; Screw | - | - | - | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | - | 0.14-6mm2 | 12mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2051310000 Weidmüller | 73 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 32A | 30A | - | 800V | - | - | 2018 | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 1 | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | 12mm | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0270320000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Plastic | - | Gemin (Thermosetting Plastic) | 57A | - | 6kV | 500V | - | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 130°C | -60°C | Yellow | 2 | - | 8536.69.40.40 | - | 11mm | - | 57A | Screw | CE, CSA, IEC, UR | - | 600V | 600V | 40A | 1 | 40A | 14 AWG | 8 AWG | 8 AWG | 1 | - | - | - | CE | 0.5-10mm2 | 15mm | - | - | - | 60mm | 50mm | 11mm | 11.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3100060 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 1A | 10A | - | 400V | - | - | 2015 | CLIPLINE MTKD | - | Active | - | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | 7mm | - | - | Thermocouple | - | - | - | 10.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3213960 Phoenix Contact | 81 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | 400V | - | - | - | 2013 | CLIPLINE PTI | - | Active | Not Applicable | - | EAR99 | Push-In | Disconnect, Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | 24A | Push In, Spring | - | - | 300V | - | - | 3; 1 Grounded | 20A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | Open | - | 58mm | 101mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3074169 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | - | - | 2014 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | 600V | - | 6.3A | 1 | 6.3A | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.14-6mm2 | 9mm | - | Fuse, Lever | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1650340000 Weidmüller | 57 |
| Datasheet | 8 Weeks | Through Hole | Nylon | - | Thermoplastic, Wemid | - | - | 400V | - | - | - | 2009 | Z | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | 120°C | -50°C | Beige | 1 | - | - | Straight | 5.1mm | - | 1A | Push In, Spring | CE, IEC | 2 | - | - | - | 1 | - | - | - | - | 1 | - | - | 4 | CE | 0.5-4mm2 | 10mm | SPRING LOADED | - | Diode | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3073995 Phoenix Contact | 68 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 6.3A | 10A | 500V | 500V | - | - | 2010 | CLIPLINE UT | - | Active | Not Applicable | Screw | - | Screw | Disconnect, Isolated | 3 | - | - | Black | - | - | - | - | - | - | 6.3A | Screw | CSA, UL | - | 600V | - | - | 2; 1 Grounded | 10A | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.14-6mm2 | 9mm | - | Fuse, Lever | - | 80.5mm | 70.8mm | 6.2mm | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050407 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 749.788188g | Polyamide (PA), Nylon | 17.5A | - | 400V | - | - | - | 2006 | CLIPLINE QTC | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 3 | - | - | Gray | - | - | - | - | - | - | 16A | IDC | - | - | - | - | - | 1 | - | 24 AWG | 16 AWG | 16 AWG | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | Switch, Knife | - | - | 94mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1791130000 Weidmüller | 269 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | 17.5A | - | 6kV | 500V | - | - | 2009 | Z | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | 17.5A | Push In, Spring | CE, CSA, IEC, cURus | - | 300V | - | - | 2; Connected | 10A | 28 AWG | 16 AWG | - | 2 | 16-28 AWG | - | 4 | UL; CSA; CE | 0.5-1.5mm2 | 10mm | SPRING LOADED | - | - | 49.5mm | 75.5mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1771810000 Weidmüller | 12 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | 41A | - | 8kV | 800V | - | - | 2009 | Z | yes | Active | - | - | EAR99 | - | Feed Through | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 41A | Push In, Spring | CE, CSA, IEC, UR | - | 300V | - | - | 1 | 33A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 13mm | SPRING LOADED | - | - | 46.5mm | 106mm | 8mm | 8.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3208155 Phoenix Contact | 123 |
| Datasheet | 7 Weeks | Through Hole | Nylon | - | Polyamide (PA), Nylon | 17.5A | - | 500V | 500V | - | - | 2012 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 3 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: IEC; LR; NK; UL; VDE | - | - | - | - | 17.5A | Push In, Spring | CB, CSA, UL, VDE | - | 300V | - | - | 1 | 15A | 26 AWG | 14 AWG | 16 AWG | 1 | 14-26 AWG | - | 3 | ATEX; CB; CSA; CUL; GOST; GL | 0.14-1.5mm2 | 8mm | - | - | - | 39.5mm | 54mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209044 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 1.050066kg | Polyamide (PA), Nylon | - | - | 250V | 250V | - | - | 2011 | CLIPLINE STIO | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated (2) | 4 | - | - | Gray | - | - | - | - | - | - | 18A | Push In, Spring | - | - | 300V | - | - | 2; 1 Grounded | 18A | 28 AWG | 28 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 72.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 6269250000 Weidmüller | 55 |
| Datasheet | 12 Weeks | - | - | - | Thermoplastic, Wemid | 24A | 10A | - | 250V | 300V | - | - | W | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 6 | - | - | Blue | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 3 | - | - | - | - | - | 12-26 AWG | - | - | - | 0.5-4mm2 | 7mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212183 Phoenix Contact | 76 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 41A | - | 1kV | 500V | - | Bulk | 2013 | CLIPLINE PTMED | - | Active | - | - | EAR99 | Push-In | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | 41A | Push In, Spring | - | - | 300V | - | - | 1 | 30A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | 2 | CSA; CUL; GOST; UL | 0.5-10mm2 | 12mm | - | - | - | 57.1mm | 100.8mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |