- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3209167 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | 749.788188g | Polyamide (PA), Nylon | 18A | - | 24V | 24V | 2011 | CLIPLINE STIO | yes | Active | - | - | EAR99 | - | Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | - | - | 18A | Push In, Spring | - | - | - | 300V | - | - | - | - | 2; Connected | 10A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | LED | - | 90mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2775265 Phoenix Contact | 74 |
| Datasheet | 4 Weeks | Through Hole | - | - | 16.509997g | - | - | - | - | - | 2011 | CLIPLINE UDK | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 4 | - | - | Gray | 1 | - | - | - | - | - | - | - | 16A | Screw | - | - | - | 600V | - | - | - | - | 1 | 15A | 30 AWG | 10 AWG | - | - | 1 | 10-30 AWG | - | 4 | DNV; GOST; PRS; UL | 0.2-2.5mm2 | - | 2.5 mm2 | - | Switch, Knife | - | - | 63.5mm | 6.2mm | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3210609 Phoenix Contact | 316 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 24A | 20A | - | 800V | 2015 | CLIPLINE PTTB | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 8 | - | - | Gray | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | - | - | 2 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7914380000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | W | - | Active | - | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 6.3A | Screw | CSA, IEC, UR | - | - | 300V | - | 70V | 35V | - | 1 | 6.3A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-6mm2 | 13mm | - | - | Fuse, Removable Plug | LED | 97mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3206380 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | 749.788188g | Polyamide (PA), Nylon | 17.5A | - | 500V | 500V | 2006 | CLIPLINE QTTCBS | - | Active | 1 (Unlimited) | IDC | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | 17.5A | IDC, Push In, Spring | - | - | - | 600V | - | - | - | - | 2; Connected | 10A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | 88.2mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2791414 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 2016 | CLIPLINE UKK | - | Obsolete | 1 (Unlimited) | - | - | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | - | unknown | 32A | Screw | - | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | LED | - | 56mm | 6.2mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 3050138 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | 1.999889kg | Polyamide (PA), Nylon | 17.5A | - | 800V | 800V | 2006 | CLIPLINE QTCS | - | Active | 1 (Unlimited) | IDC | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | 17.5A | IDC, Push In, Spring | cULus | - | - | 600V | - | - | - | - | 1 | 10A | 28 AWG | 24 AWG | 16 AWG | - | - | 12-28 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | 54.4mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2051220000 Weidmüller | 267 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 32A | 30A | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Red | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | 12mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3211935 Phoenix Contact | 237 |
| - | 4 Weeks | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | 2012 | CLIPLINE PTS | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | 50.5mm | 49mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BNH15LW IDEC | 1541 | - | - | 4 Weeks | Cable | 600 | - | - | Polyphenylene Ether (PPE) | - | - | 600V | - | 2005 | BNH | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | 600V | 18mm | - | - | - | 15A | Screw | - | - | - | - | - | - | - | 15A | - | - | - | - | 22 AWG | 1 | - | 14-22 AWG | - | - | - | - | - | - | - | - | - | - | - | 10.4902mm | 10.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3031555 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | - | Polyamide | 10.840007g | Polyamide (PA), Nylon | - | - | 500V | 500V | 2011 | CLIPLINE STTB | yes | Active | - | Screw | EAR99 | - | Feed Through | - | - | - | Gray | 4 | - | - | - | - | - | 5.2mm | unknown | 26A | Push In, Spring | - | - | - | 600V | 1 | 500V | - | 22A | 2; Connected | 20A | 28 AWG | 12 AWG | 12 AWG | - | 2 | 12-28 AWG | - | 4 | CSA; CUL; GOST; UL | 0.08-4mm2 | 10mm | - | SPRING LOADED | - | Diode | - | 67.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046414 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | 600 | - | 600.102706g | Polyamide (PA), Nylon | 10A | 16A | 24V | 24V | 2008 | CLIPLINE UT | - | Active | Not Applicable | Screw | - | Screw | Disconnect | 2 | - | - | Black | - | - | - | 24V | - | - | - | - | 10A | Screw | CB, CSA, KEMA, UL, cULus | - | - | 600V | - | - | - | - | 1 | 16A | 24 AWG | 8 AWG | - | 2 | - | 8-24 AWG | 6.3mm x 32mm | - | - | 0.2-10mm2 | 10mm | - | - | Fuse, Lever | LED | - | 57.8mm | 8.2mm | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3035564 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 2016 | CLIPLINE STTB | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | 22A | Push In, Spring | - | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | Temperature Sensor | - | - | 5.2mm | 7.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1802780000 Weidmüller | 26 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 380A | 8kV | 1000V | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 415A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 350A | - | - | - | - | 1 | 500MCM (kcmil)-00 AWG | - | - | UL; CSA | 70-240mm2 | 40mm | - | - | - | - | 123.7mm | 100mm | 36mm | 36.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3004155 Phoenix Contact | 40 |
| Datasheet | 8 Weeks | - | - | - | 20.280001g | Polyamide (PA), Nylon | - | 12A | 600V | 500V | 2010 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | - | - | 6.3A | Screw | CSA, UL | - | - | - | - | - | - | - | 1 | - | 10 AWG | 26 AWG | - | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.2-4mm2 | 8mm | - | - | Fuse, Lever | - | - | 72.5mm | 8.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0380560000 Weidmüller | 425 | - | Datasheet | 12 Weeks | Cable | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 40A | 8kV | 800V | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Feed Through | - | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | - | - | - | - | - | 41A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 40A | 1 | 36A | 22 AWG | 8 AWG | 8 AWG | - | 1 | 8-22 AWG | - | 2 | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | - | - | 44mm | 45mm | 8mm | 8.0mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3037258 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | Polyamide | 6.620011g | Polyamide (PA), Nylon | 17.5A | - | 500V | 500V | 2011 | CLIPLINE ST | yes | Active | - | - | EAR99 | - | Feed Through | 3 | - | - | Orange | - | - | - | - | - | - | - | - | 17.5A | Push In, Spring | - | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | 10mm | - | - | - | - | 44mm | 60.5mm | 4.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1407013 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | 3.200009g | Polyamide (PA), Nylon | - | - | 400V | - | 2011 | CLIPLINE MBK | yes | Active | - | Screw | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | 16A | Screw, Tab | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 16 AWG | - | - | - | 16-24 AWG | - | - | UL; CSA | 0.2-2.5mm2 | 8mm | - | - | - | - | - | 22mm | 4.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0279620000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | Cable | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 20A | 8kV | 800V | - | SAK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 130°C | -60°C | Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 6mm | - | 24A | Screw | CE, CSA, IEC, UR | 2 | Beige | 600V | - | 600V | - | 20A | 1 | 21A | 26 AWG | 10 AWG | - | - | 1 | 10-26 AWG | - | 2 | CE; CSA; KEMA; UL | 0.5-6mm2 | 10mm | - | - | - | - | 46.5mm | 36.5mm | 6mm | 6.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3070302 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 500V | - | 2015 | CLIPLINE USST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | 125°C | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | not_compliant | 20A | Screw | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 10mm | - | - | Switch, Knife | - | - | - | 6.2mm | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |