- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3037368 Phoenix Contact | 182 |
| Datasheet | 8 Weeks | - | - | 11.239991g | Polyamide (PA), Nylon | - | 32A | - | 600V | 800V | 2011 | CLIPLINE ST | yes | Active | - | - | EAR99 | - | Feed Through | 3 | - | - | Yellow | - | - | - | - | - | - | - | 30A | Push In, Spring | - | - | - | 600V | - | - | 1 | 30A | 28 AWG | 10 AWG | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3047660 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | - | 57A | 65A | - | 1000V | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Black, Yellow | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | 6-20 AWG | - | - | 0.5-16mm2 | 10mm | - | - | - | - | - | - | 10.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3074143 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | CLIPLINE USLKG | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | Female | - | 8536.69.40.40 | - | 16mm | - | 3A | Screw | - | - | - | - | - | 125A | 1 | - | 8 AWG | 8 AWG | - | - | 2-8 AWG | - | - | 10-35mm2 | - | - | - | - | 62mm | 53.4mm | 16mm | 16.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213962 Phoenix Contact | 74 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2013 | CLIPLINE PTI | yes | Active | - | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | - | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | 43mm | 59.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0697160000 Weidmüller | 311 | - | Datasheet | 12 Weeks | Cable | Nylon | 3.75g | Polyamide (PA66), Nylon 6/6 | - | - | 10A | 4kV | 250V | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 2 | - | - | 8536.69.40.40 | Straight | - | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | 10A | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 2 | CSA | 0.5-4mm2 | 7mm | - | - | - | 26.3mm | 25.5mm | 5.1mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3211780 Phoenix Contact | 400 |
| Datasheet | 11 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 8kV | - | 2012 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 3 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; NK; UL; VDE | - | - | 6.2mm | - | - | Push In, Spring | CB, CSA, UL, VDE | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | 10 AWG | 1 | 10-24 AWG | 3 | ATEX; CB; CSA; CUL; GL; IEC | 0.2-4mm2 | 10mm | 6 mm2 | - | - | 44mm | 66.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3206500 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | 9.479995g | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | 2006 | CLIPLINE QTCS | - | Active | 1 (Unlimited) | IDC | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | 24A | IDC, Push In, Spring | - | - | - | 600V | - | - | 1 | 15A | 28 AWG | 10 AWG | - | - | 10-28 AWG | - | - | 0.5-2.5mm2 | - | - | - | - | - | 59.7mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0380420000 Weidmüller | In Stock | - | - | 8 Weeks | Cable | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 20A | 8kV | 800V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 130°C | -60°C | Yellow | 1 | - | - | 8536.69.40.40 | - | - | - | 24A | Screw | CE, CSA, IEC, UR, VDE | 2 | Beige | 600V | - | 20A | 1 | 21A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | 40mm | 49.5mm | 6.1mm | - | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3038257 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 36.080013g | Polyamide (PA), Nylon | - | - | - | 400V | 400V | 2013 | CLIPLINE STI | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | 76A | Push In, Spring | - | - | - | - | - | - | 1 | - | 24 AWG | 4 AWG | 4 AWG | - | 4-24 AWG | - | - | 0.2-25mm2 | 18mm | - | - | - | 56.5mm | 95mm | 12mm | 12.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212329 Phoenix Contact | 779 |
| - | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 2 | - | - | Orange | - | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | UL | - | - | 600V | - | - | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 44mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3070341 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 500V | - | 2015 | CLIPLINE USST | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Feed Through | 2 | 130°C | - | Gray | - | - | - | 8536.69.40.40 | - | - | not_compliant | 41A | Screw, Spring Supported | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | - | - | 8-24 AWG | - | - | 0.2-10mm2 | 12mm | - | - | - | 64.8mm | 52mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050141 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | Through Hole | - | 1.450135kg | Polyamide (PA), Nylon | - | 17.5A | - | 800V | 800V | 2006 | CLIPLINE QTCS | yes | Active | - | IDC | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | - | 8536.69.40.40 | - | - | - | 17.5A | IDC, Push In, Spring | - | - | - | 600V | - | - | 1 | 10A | 24 AWG | 24 AWG | - | - | 16-24 AWG | - | - | 0.25-1.5mm2 | - | - | - | - | - | 54.4mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3034073 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | 11.849987g | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | CLIPLINE DT | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | - | - | - | unknown | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | - | - | 12-24 AWG | - | - | 0.2-4mm2 | 10mm | - | - | - | - | 72mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3034086 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Through Hole | - | 7.300002g | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | 2011 | CLIPLINE DT | - | Obsolete | 1 (Unlimited) | - | - | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 600V | - | - | 1 | 20A | 24 AWG | 24 AWG | - | - | 12-24 AWG | - | - | 0.2-4mm2 | 10mm | - | - | - | - | 60.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2714268 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | 37.270012g | Polyamide (PA), Nylon | Copper | - | - | 400V | - | 2011 | CLIPLINE PIK | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through, Isolated (2) | 4 | - | - | Gray | 3 | - | - | - | - | - | - | 41A | Screw | - | 5 | - | 300V | 1 | 41A | 3; 1 Grounded | 30A | 26 AWG | 8 AWG | - | 3 | 8-26 AWG | 5 | UL | 0.2-10mm2 | 9mm | - | - | - | 59mm | 88mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3192038 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | 271.000009g | Polyamide (PA), Nylon | - | - | - | 250V | 250V | 2011 | CLIPLINE RVS, Termi-Point® | yes | Obsolete | Not Applicable | - | EAR99 | - | Marshalling Distributor | 20 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | unknown | 5A | Solder | - | - | - | - | - | - | 10 | - | 24 AWG | 20 AWG | - | - | 20-24 AWG | - | - | 0.22-0.56mm2 | - | - | - | - | - | 202mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3215054 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2016 | CLIPLINE UT | - | Obsolete | 1 (Unlimited) | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | 6-20 AWG | - | - | 0.5-16mm2 | 10mm | - | - | - | - | - | - | 10.2mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 2794916 Phoenix Contact | In Stock | - | - | 3 Weeks | - | Polyamide | 20.989987g | Polyamide (PA), Nylon | - | - | - | 48V | - | 2012 | TERMITRAB SLKK | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | 85°C | -40°C | Black | - | - | - | - | - | - | - | 32A | Screw | - | - | - | 48V | - | - | 2; Connected and Grounded | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.2-4mm2 | 8mm | - | - | Varistor | 69.5mm | 66.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1636830000 Weidmüller | 158 |
| Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 33A | 8kV | 800V | 2009 | Z | yes | Active | - | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Orange | 2 | - | POLYAMIDE | 8536.69.40.40 | Straight | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | 33A | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | UL; VDE; CSA | 0.5-6mm2 | 12mm | - | SCREW | - | 43mm | 62mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0521990 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 2 | - | - | Silver | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | - | - | 0.2-4mm2 | 8mm | - | - | - | - | - | 7mm | 7.0mm | - | - | RoHS Compliant | UL94 V-0 | - |