- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3034031 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Polyamide | 5.920004g | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2011 | CLIPLINE DT | - | Obsolete | Not Applicable | - | EAR99 | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | - | UL, cULus | - | - | - | 600V | - | - | 1 | 20A | 24 AWG | 24 AWG | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 10mm | - | - | - | - | 36.5mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0790404 Phoenix Contact | 196 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | 800V | 800V | - | - | CLIPLINE OTTA | yes | Active | 1 (Unlimited) | Screw | EAR99 | Feed Through | 2 | - | - | Gray | 2 | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | Straight | - | 41A | Bolt and Nut | - | CSA, UL | - | - | - | 600V | - | 41A | 1 | 30A | 10 AWG | 26 AWG | - | 1 | - | - | - | - | UL; CSA | 0.1-6mm2 | - | - | - | - | - | - | 43.5mm | 11mm | 11.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211812 Phoenix Contact | 52 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2012 | CLIPLINE PTS | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | 600V | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | 49mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3006470 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | Through Hole | - | 1.099961kg | Polyamide (PA), Nylon | - | - | 250V | - | - | 2011 | CLIPLINE ZDIK | yes | Obsolete | Not Applicable | - | EAR99 | Feed Through, Isolated | 4 | - | - | Gray | - | - | - | - | - | unknown | 17.5A | Push In, Spring | - | - | - | - | - | 300V | - | 17.5A | 2 | 15A | 26 AWG | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | - | 0.14-2.5mm2 | 10mm | - | SCREW | - | - | - | 73.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3003473 Phoenix Contact | In Stock | - | - | 3 Weeks | Through Hole | - | 2.399957kg | Polyamide (PA), Nylon | - | - | 8kV | - | - | 2011 | CLIPLINE MZFK | yes | Obsolete | 1 (Unlimited) | Push-In | EAR99 | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-2.5mm2 | 9mm | - | SPRING LOADED | - | - | 34.5mm | 40mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2718112 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | 600.102706g | Polyamide (PA), Nylon | 24A | - | 250V | 250V | - | 2010 | CLIPLINE VIOK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Feed Through, Isolated (3) | 5 | - | - | Gray | 1 | PA, 94V-2 | - | - | - | - | 26A | Screw | - | - | - | - | - | 300V | - | - | 4; 2 Connected, 1 Grounded | 15A | 30 AWG | 14 AWG | - | 4 | - | 14-30 AWG | - | 5 | UL | 0.2-4mm2 | 8mm | 4 mm2 | - | - | LED | - | 62.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3248030 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 5.200011g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | Bulk | 2014 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: GL; IEC; UL; VDE | 8536.69.40.40 | - | - | not_compliant | 24A | Screw | - | - | - | - | - | 300V | - | - | 1 | 20A | 24 AWG | 12 AWG | - | 1 | - | 12-24 AWG | - | 2 | ATEX; BV; CB; CSA; CUL; GOST | 0.2-4mm2 | 9mm | - | - | - | - | 34mm | 29.9mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1119840000 Weidmüller | 44 |
| Datasheet | 8 Weeks | Panel | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | 120°C | -50°C | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 6.3A | Screw | - | CSA, IEC, UR | - | 2 | - | 600V | 36V | 10A | 1 | 10A | 22 AWG | 8 AWG | 22 AWG | 1 | - | 8-22 AWG | 5mm x 20mm | 2 | CSA; EAC; UL | 0.5-10mm2 | - | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036576 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Polyamide | 11.070007g | Polyamide (PA), Nylon | 20A | - | 400V | 400V | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | Disconnect | 4 | - | - | Gray | - | - | - | - | - | unknown | 20A | Push In, Spring | - | CSA, UL | - | - | - | 600V | - | - | 1 | 16A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | Switch, Knife | - | 44mm | 84mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209031 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 749.788188g | Polyamide (PA), Nylon | - | - | 24V | 24V | - | 2011 | CLIPLINE STIO | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through, Isolated (2) | 4 | - | - | Gray | - | - | - | - | - | - | 18A | Push In, Spring | - | UL | - | - | - | 300V | - | - | 2 | 18A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | LED | 52mm | 75mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208943 Phoenix Contact | 91 | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 400V | - | Bulk | 2011 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | 6.2mm | - | unknown | 10A | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | 10 AWG | - | - | 10-24 AWG | Flat, F | - | - | 0.2-4mm2 | 10mm | - | - | Fuse, Lever | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046757 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | Through Hole | - | 800.136941g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | 2011 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | - | EAR99 | - | 4 | - | - | Gray | - | - | - | - | - | not_compliant | 24A | Screw | - | - | - | - | - | 300V | - | - | 2 | 20A | 12 AWG | 26 AWG | 12 AWG | - | MODULAR TERMINAL BLOCK | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | 72.5mm | 69.9mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1028900000 Weidmüller | 50 |
| Datasheet | 8 Weeks | - | - | 31.16g | Thermoplastic, Wemid | - | 85A | 1kV | 600V | - | 2011 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 76A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | - | 1kV | - | - | 1 | 66A | 18 AWG | 4 AWG | - | 1 | - | 4-18 AWG | - | 2 | UL; CSA; CE | 1.5-16mm2 | 16mm | - | - | - | - | 62.5mm | 60mm | 11.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2858182 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Polyamide | 22.649993g | Polyamide (PA), Nylon | - | - | 24V | - | - | 2011 | TERMITRAB STBB | - | Obsolete | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | 85°C | -40°C | Black | - | - | - | - | - | - | 32A | Push In, Spring | - | - | - | - | - | - | - | - | 2; Connected and Grounded | - | 20 AWG | 10 AWG | - | - | - | 10-20 AWG | - | - | - | 0.5-4mm2 | - | - | - | - | Diode | 47.5mm | 83.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3260115 Phoenix Contact | 2776 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 232A | - | 1.5kV | 1500V | - | 2015 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Black, Gray, Yellow | - | - | - | - | - | - | 232A | Push In, Spring | - | - | - | - | - | 1kV | - | - | 2 | 230A | 4 AWG | 0 AWG | - | - | - | 4/0-4 AWG | - | - | - | 25-95mm2 | 40mm | - | - | - | - | 108.7mm | 105.5mm | 100mm | 100.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210316 Phoenix Contact | 77 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | Disconnect | 3 | - | - | Gray | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 300V | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | Open | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0711852 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 415A | - | 600V | 1000V | - | - | CLIPLINE UKH | - | Active | - | - | EAR99 | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | not_compliant | 400A | Screw | - | - | - | - | - | 600V | - | - | 1 | 380A | - | - | - | - | - | 500MCM (kcmil)-2/0 AWG | - | - | - | 70-240mm2 | 40mm | - | - | - | - | - | - | 36mm | 36.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1019100000 Weidmüller | 73 | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 400V | - | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 2 | - | 8536.69.40.40 | - | Straight | - | 1.92kA | Screw | - | CE, CSA, IEC, UR | - | - | Green | - | - | - | 1 | - | 14 AWG | 6 AWG | 6 AWG | 1 | - | 6-14 AWG | - | 2 | CE; CSA; GOST; KEMA; UL | 1.5-25mm2 | - | - | - | - | - | 46.5mm | 56mm | 12mm | 12.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3005853 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 1.50003kg | Polyamide (PA), Nylon | - | - | 6kV | - | - | 2006 | CLIPLINE USLKG | yes | Active | Not Applicable | - | EAR99 | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | Straight | not_compliant | - | Screw | 400V | UL, cULus | 4.2mm | 1 | - | - | - | - | - | - | 30 AWG | 14 AWG | 26 AWG | - | - | 14-30 AWG | - | - | - | 0.14-1.5mm2 | 7mm | - | - | - | - | 47mm | 42.5mm | 4.2mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0437920000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Cable | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 6kV | 400V | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | - | 130°C | -60°C | Yellow | 2 | - | 8536.69.40.40 | - | - | - | 41A | Screw | - | CE, IEC | - | - | - | 300V | - | 41A | 1 | 25A | 26 AWG | 8 AWG | - | 1 | - | 8-26 AWG | - | - | CSA; CE | 0.5-10mm2 | 12mm | - | - | Switch, Slide | - | 52.5mm | 65mm | 8mm | 8.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free |