- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3045101 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | 8.939994g | Polyamide (PA), Nylon | 32A | - | 1kV | 1000V | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | - | - | Orange | - | - | 8536.69.40.40 | - | - | unknown | 32A | Screw | CB, CSA, UL, VDE, cULus | - | 600V | - | - | - | 41A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | 2 | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | 47.7mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044198 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | - | - | - | Polyamide (PA), Nylon | 76A | - | - | 1000V | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Yellow | - | - | - | - | - | - | - | Screw | - | - | 600V | - | - | - | - | 1 | 85A | 16 AWG | 4 AWG | - | - | - | 4-16 AWG | - | - | - | 1.5-25mm2 | 14mm | - | - | - | - | - | - | - | 12.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8731690000 Weidmüller | 50 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 500V | 2006 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | - | - | Orange | 3 | 94V-0 | - | - | Straight | - | 20A | Push In, Spring | CE, IEC, UR | - | 600V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 3 | UL; CSA | 0.5-4mm2 | 10mm | 2.5 mm2 | SCREW | Switch, Knife | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 9537400000 Weidmüller | 52 |
| Datasheet | 8 Weeks | Cable | - | - | 21.11g | Thermoplastic, Wemid | 57A | - | 6kV | 500V | 2009 | W | yes | Active | - | - | EAR99 | Feed Through | - | - | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 57A | Screw | CE, CSA, IEC, UR | 2 | 150V | - | - | - | - | 1 | 50A | 16 AWG | 6 AWG | - | - | 1 | 6-16 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | 17mm | - | - | - | - | 46.25mm | 60mm | 9.9mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020360000 Weidmüller | 42 |
| Datasheet | 8 Weeks | - | - | - | 18.46g | Thermoplastic, Wemid | - | 65A | 8kV | 1000V | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Orange | - | - | - | - | - | - | 57A | Screw | CE, CSA, IEC, NEMKO, UR | - | 600V | - | - | - | - | 1 | 50A | 18 AWG | 6 AWG | - | - | - | 6-18 AWG | - | - | - | 1.5-16mm2 | 12mm | - | - | - | - | 46.5mm | 60mm | 9.9mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270094 Phoenix Contact | 404 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 20A | 10A | - | 400V | 2016 | CLIPLINE PT | - | Active | - | - | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-24 AWG | - | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | Open | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1771800000 Weidmüller | 62 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 41A | - | 8kV | 800V | 2009 | Z | yes | Active | - | - | EAR99 | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 41A | Push In, Spring | CE, CSA, IEC, UR | - | 300V | - | - | - | - | 1 | 33A | 20 AWG | 8 AWG | - | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 13mm | - | SPRING LOADED | Switch, Slide | - | 46.5mm | 106mm | 8mm | 8.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8014730000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 250V | 250V | 2009 | SAK | - | Obsolete | - | - | EAR99 | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 2 | 12-22 AWG | - | 4 | CE | 0.5-4mm2 | - | - | - | - | Diode | 56.5mm | 65mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3244119 Phoenix Contact | In Stock |
| - | 11 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | 130°C | -60°C | Gray | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | - | - | 600V | - | - | - | - | 1 | 20A | 28 AWG | 28 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | - | - | - | - | - | 39.5mm | 42.7mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3032130 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 24A | - | 400V | - | 2011 | CLIPLINE STI | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | 24A | Push In, Spring | CSA, UL | - | 300V | - | - | - | - | 3; 1 Grounded | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | Switch, Lever | - | - | 97mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048328 Phoenix Contact | 40416240 |
| Datasheet | 6 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 125A | 150A | - | 1000V | 2016 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Red | - | - | - | - | - | - | 150A | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1/0-18 AWG | - | - | - | 0.75-50mm2 | 16mm | - | - | - | - | - | 50mm | 15.1mm | 15.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3281108 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | Polycarbonate (PC) | 24A | 15A | - | 690V | - | CLIPLINE BT | - | Active | 1 (Unlimited) | - | - | Feed Through | 3 | - | - | Black | - | - | - | - | - | compliant | - | Bolt and Nut; Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | - | 0.14-2.5mm2 | 10mm ~ 12mm | - | - | - | - | - | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1186750000 Weidmüller | 75 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 57A | - | 8kV | 800V | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Blue | 2 | - | - | - | - | - | 57A | Screw | CSA, IEC, UR | - | 600V | - | - | - | - | 2 | 64A | 18 AWG | 6 AWG | - | - | 2 | 6-18 AWG | - | 4 | CSA; IEC; UL | 1.5-16mm2 | 12mm | - | - | - | - | 69mm | 85mm | 9.9mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3047727 Phoenix Contact | 55 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | 1kV | 1000V | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | 125A | Screw | - | - | 600V | - | - | - | - | 1 | 150A | 14 AWG | 0 AWG | - | - | - | 1/0-14 AWG | - | - | - | 1.5-50mm2 | 18mm | - | - | - | - | - | - | 16mm | 16.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1247310000 Weidmüller | 9 |
| Datasheet | 12 Weeks | - | - | - | - | Thermoplastic, Wemid | 24A | - | 690V | 690V | 2010 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 24A | Screw | CSA, UR | - | 300V | - | - | - | - | 2 | 20A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | - | - | Open | - | 66mm | 80.5mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1186770000 Weidmüller | 94 | - | Datasheet | 10 Weeks | DIN Rail | - | - | - | Thermoplastic, Wemid | 57A | - | 8kV | 800V | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Beige | 1 | - | - | - | Straight | - | 57A | Screw | CSA, IEC, UR | - | 600V | 2 | - | - | - | 2; Connected | 49A | 18 AWG | 6 AWG | - | - | 2 | 6-18 AWG | - | 4 | CSA; IEC; UL | 1.5-16mm2 | 12mm | - | - | - | - | 69mm | 85mm | 9.9mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037504 Phoenix Contact | In Stock |
| - | 4 Weeks | Through Hole | - | - | 7.739987g | - | 24A | - | 600V | 800V | 2011 | CLIPLINE STS | - | Active | 1 (Unlimited) | Push-In | EAR99 | Feed Through | 3 | - | - | Orange | - | - | - | - | - | - | 20A | Push In, Spring | - | - | 600V | - | - | - | - | 1 | 20A | 28 AWG | 28 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 50.5mm | 51mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270197 Phoenix Contact | 60 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 6.3A | - | - | 250V | - | CLIPLINE PT | - | Active | Not Applicable | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-24 AWG | 5mm x 20mm | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | Fuse, Lever | LED | - | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3211933 Phoenix Contact | 187 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 400V | - | 2011 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | Disconnect | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: UL; VDE | 8536.69.40.40 | 6.2mm | - | - | 20A | Push In, Spring | cULus | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | 10 AWG | - | 1 | 10-24 AWG | - | 2 | CB; CSA; CUL; GOST; GL; LR; NK | 0.2-4mm2 | 10mm | - | - | Switch, Knife | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1763190000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | Z | - | Active | - | - | EAR99 | Disconnect, Isolated | 5 | 120°C | -50°C | Beige | 4 | - | - | - | Straight | - | 6.3A | Push In, Spring | CE, CSA, IEC, UR | - | - | 2 | 36V | 36V | 6.3A | 3; 1 Grounded | - | - | - | - | - | 2 | - | 5mm x 20mm | 5 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | Fuse, Removable Plug | LED | 98mm | 95mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free |