- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3270205 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 6.3A | - | - | 60V | - | CLIPLINE PT | - | Active | - | - | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-24 AWG | 5mm x 20mm | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Fuse, Lever | LED | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3031869 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | 400V | 400V | 2011 | CLIPLINE STI | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | - | - | 300V | - | - | - | 1 | 20A | 28 AWG | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | 58mm | 97mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1024680000 Weidmüller | 13 |
| Datasheet | 8 Weeks | - | Nylon | 340g | Thermoplastic, Wemid | - | 175A | 8kV | 1000V | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 2 | 94V-0 | 8536.69.40.40 | Straight | - | - | 232A | Screw | CE, CSA, IEC, NEMKO, UR | - | 1kV | - | - | - | 1 | 202A | 6 AWG | 0 AWG | 0 AWG | 1 | - | 2/0-6 AWG | - | - | UL; CSA | 16-120mm2 | 30mm | - | - | - | 107mm | 132mm | 27mm | 27.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3206447 Phoenix Contact | 675 |
| Datasheet | 17 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 800V | 2017 | CLIPLINE QT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | 1 | - | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | - | - | - | 0.5-2.5mm2 | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3281100 Phoenix Contact | In Stock |
| Datasheet | 17 Weeks | - | - | - | Polycarbonate (PC) | 17.5A | 10A | - | 690V | - | CLIPLINE BT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | compliant | - | Bolt and Nut, Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | - | - | - | - | - | - | - | 7.0mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 2051520000 Weidmüller | 370 | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 32A | 30A | - | 800V | - | A | - | Active | Not Applicable | - | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | 12mm | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3037818 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 8.059996g | Polyamide (PA), Nylon | - | - | 400V | 400V | 2011 | CLIPLINE ST | - | Active | Not Applicable | Push-In | EAR99 | - | Disconnect | 2 | - | - | Blue | 1 | STANDARD: 94V-0, PA | 8536.69.40.40 | - | 5.2mm | - | 20A | Push In, Spring | - | - | 600V | 400V | - | 20A | 1 | 16A | 28 AWG | 12 AWG | 12 AWG | 1 | - | 12-28 AWG | - | 2 | CSA; CUL; GOST; UL | 0.08-4mm2 | 10mm | SPRING LOADED | Switch, Knife | - | - | 60.5mm | 5.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0172160000 Weidmüller | 281 | - | Datasheet | 12 Weeks | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 400V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | - | - | Beige | 1 | - | - | - | - | - | 10A | Screw | CE, CSA, IEC | 2 | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | 8mm | - | Switch, Removable | - | 40.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3210356 Phoenix Contact | 73 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 9A | - | - | 400V | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | Push In | - | - | 300V | - | - | - | 2 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1037700000 Weidmüller | 105 |
| Datasheet | 8 Weeks | - | Nylon | 8.62g | Thermoplastic, Wemid | - | 25A | 800V | 800V | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Violet | 2 | - | 8536.69.40.40 | Straight | - | - | 24A | Screw | CE, CSA, NEMKO, UR | - | 600V | - | - | 24A | 1 | 21A | 30 AWG | 12 AWG | - | - | - | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0501520000 Weidmüller | 17 |
| Datasheet | 6 Weeks | - | - | - | Gemin (Thermosetting Plastic) | 10A | - | 500V | - | - | SAK | - | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Yellow | 1 | - | 8536.69.40.40 | - | - | - | 10A | Screw | CE, CSA, UR | - | 600V | 500V | - | - | 1 | 6.3A | 26 AWG | 10 AWG | - | 1 | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA; CE | 0.5-16mm2 | 12mm | - | Fuse, Screw Cap | Neon Lamp | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 2717061 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | 949.822423g | Polyamide (PA), Nylon | 24A | - | - | 250V | 2011 | CLIPLINE DOK | yes | Active | - | - | EAR99 | - | - | 4 | - | - | Gray | - | - | - | - | - | not_compliant | 24A | Screw | - | - | 300V | - | - | - | 3 | 15A | 30 AWG | 14 AWG | - | - | MODULAR TERMINAL BLOCK | 14-30 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | LED | - | 61.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3038079 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | 49.100013g | Polyamide (PA), Nylon | - | - | 400V | 400V | 2013 | CLIPLINE STI | - | Active | - | - | EAR99 | - | Feed Through (2), Isolated | 12 | - | - | Gray | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | - | - | 3 | - | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 97mm | 15.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754170000 Weidmüller | 56 |
| Datasheet | 8 Weeks | - | Nylon | 2.39g | Thermoplastic, Wemid | - | - | 4kV | 400V | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 17.5A | Screw | CE, CSA, IEC, UR | - | 300V | - | - | 10A | 1 | 14A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | UL; CSA; CE | 0.5-1.5mm2 | 7mm | - | - | - | 24mm | 24.5mm | 3.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209086 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | - | 474.911211g | Polyamide (PA), Nylon | 18A | - | 250V | 250V | 2011 | CLIPLINE STIO | - | Active | 1 (Unlimited) | - | - | - | Isolated | 2 | - | - | Orange | - | - | - | - | - | - | 30A | Push In, Spring | - | - | 300V | - | - | - | 1 | 10A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 74.9mm | 10.3mm | 10.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037313 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | 7.990001g | Polyamide (PA), Nylon | 24A | - | 600V | 800V | 2011 | CLIPLINE ST | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Yellow | - | - | - | - | - | - | 20A | Push In, Spring | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1616500000 Weidmüller | 35 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | 12A | - | 6kV | 500V | 2006 | Z | - | Active | Not Applicable | Screw | EAR99 | Terminal Block | Disconnect | - | - | - | Beige | 1 | UL94V-0 | 8536.69.40.40 | - | - | - | 12A | Push In, Spring | CE, CSA, IEC, UR | 2 | 600V | 250V | 140V | - | 1 | 16A | 26 AWG | 12 AWG | 12 AWG | 1 | - | 12-26 AWG | 6.3mm x 32mm | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | Fuse, Removable Plug | LED | 73mm | 79.5mm | 12.2mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3208161 Phoenix Contact | 66 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 500V | 2017 | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Brown | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm ~ 10mm | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3031924 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 7.249994g | Polyamide (PA), Nylon | 24A | - | 400V | 400V | 2011 | CLIPLINE STI | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 32A | Push In, Spring | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | 50.5mm | 59.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3073283 Phoenix Contact | 2705 |
| - | 8 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 20A | - | 6kV | 500V | 2012 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Blue | - | - | - | - | - | not_compliant | 20A | Screw | - | - | 600V | - | - | - | 1 | 16A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | Open | - | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |