- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Insulation | Body Material | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1031480000 Weidmüller | 477 |
| Datasheet | 8 Weeks | - | - | Nylon | 8.75g | Thermoplastic, Wemid | - | - | - | 25A | 8kV | 800V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | - | - | - | Blue | 4 | - | - | - | - | Straight | - | - | 17.5A | Screw | CE, CSA, IEC, UR | - | - | 300V | 2 | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | 14-26 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | 7mm | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3033029 Phoenix Contact | 59 |
| Datasheet | 6 Weeks | Through Hole | - | - | 1.450135kg | Polyamide (PA), Nylon | - | - | 24A | - | 800V | 800V | - | 2011 | CLIPLINE STU | - | Active | Not Applicable | Screw | EAR99 | Feed Through | - | 3 | - | - | Blue | - | - | - | - | - | - | - | not_compliant | 28A | Push In Spring; Screw | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | 65.3mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031429 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Polyamide | 15.429993g | Polyamide (PA), Nylon | - | Copper | - | - | 500V | - | - | 2008 | CLIPLINE STTB | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | - | Gray | - | - | - | 300V | - | - | - | - | 30A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 600V | 1 | - | 32A | 2 | 30A | 28 AWG | 28 AWG | 10 AWG | 4 | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | SPRING LOADED | - | - | 55mm | 83.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3038532 Phoenix Contact | In Stock |
| - | 4 Weeks | Through Hole | - | - | 19.100009g | Polyamide (PA), Nylon | - | - | - | - | 6kV | - | Bulk | 2011 | CLIPLINE STTB | - | Active | 1 (Unlimited) | Push-In | EAR99 | Ground, Earth | - | 6 | - | - | Green, Yellow | 2 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 2; Connected | - | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | 55mm | 91.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3026285 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 31.610002g | Polyamide (PA), Nylon | - | - | 41A | - | 400V | 400V | - | 2011 | CLIPLINE UGSK | yes | Active | - | - | EAR99 | Feed Through | - | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | 57A | Screw | - | - | - | 300V | - | - | - | 1 | 50A | 26 AWG | 8 AWG | - | - | - | 8-26 AWG | - | - | - | 0.5-10mm2 | 10mm | - | - | - | - | 91mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3001939 Phoenix Contact | 127 |
| Datasheet | 8 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 250V | 250V | - | 2011 | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | Disconnect | - | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | - | not_compliant | 30A | Screw | - | - | - | 300V | - | - | - | 1 | 30A | 26 AWG | 8 AWG | - | - | - | 8-26 AWG | Blade, C | - | - | 0.2-10mm2 | 10mm | - | Fuse, Removable Plug | LED | - | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048593 Phoenix Contact | 78 |
| Datasheet | 7 Weeks | - | - | - | 141.747616g | Polyamide (PA), Nylon | - | - | 32A | - | 600V | 690V | - | 2011 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | Disconnect | - | 2 | - | - | Black | - | - | - | - | - | - | - | - | 30A | Screw | - | - | - | 600V | - | - | - | 1 | 30A | 16 AWG | 4 AWG | - | - | - | 6-18 AWG | Class CC 10.3mm x 38mm | - | - | 1.5-25mm2 | 12mm | - | Fuse, Lever | - | 73mm | 81mm | 18mm | 18.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3026272 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | - | - | 30.890009g | Polyamide (PA), Nylon | - | - | 41A | - | 400V | 400V | - | 2011 | CLIPLINE URTK | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | 2 | - | - | Gray | - | - | 8536.90.40.00 | - | - | - | - | unknown | 57A | Screw | - | - | - | 300V | - | - | - | 1 | 50A | 26 AWG | 20 AWG | - | - | - | 8-26 AWG | - | - | - | 0.5-10mm2 | 10mm | - | Switch, Slide | - | - | 91mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1108460000 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Feed Through | 30Ohm | 2 | - | - | Beige | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 9mm | - | - | Compensating Resistor | 48mm | 41.5mm | 6.5mm | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1303360000 Weidmüller | 40 | - | Datasheet | 6 Weeks | Cable | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 2009 | SAK | yes | Active | Not Applicable | - | EAR99 | Ground, Earth | - | - | 100°C | -50°C | Green, Yellow | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | Screw | CE, CSA, IEC, UR | 2 | Green | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 2 | ATEX ;CE; CSA; EAC; IEC;KEMA | 0.5-4mm2 | 7mm | - | - | - | 26mm | 28mm | 5.1mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3212154 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | 6kV | - | - | 2013 | CLIPLINE PTMED | yes | Active | - | Push-In | EAR99 | Ground, Earth | - | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | 1 | 10-24 AWG | - | 2 | CSA; CUL; EAC; UL | 0.2-6mm2 | 12mm | - | - | - | 57mm | 70.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037339 Phoenix Contact | 50 |
| Datasheet | 8 Weeks | Cable | - | Polyamide | 7.099996g | Polyamide (PA), Nylon | - | - | 24A | - | 600V | 800V | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 3 | - | - | White | 3 | - | - | - | - | - | - | unknown | 20A | Push In, Spring | - | - | - | 600V | - | 600V | 20A | 1 | 20A | 28 AWG | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3212123 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | 57A | - | 1kV | 1000V | - | 2015 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | Feed Through | - | 2 | - | - | Blue | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: GL; IEC; LR; UL; VDE | 8536.69.40.40 | - | - | - | - | - | 70A | Push In, Spring | CB, CSA, UL, VDE | - | - | 600V | - | - | - | 1 | 60A | 20 AWG | 6 AWG | 6 AWG | - | 1 | 6-20 AWG | - | 2 | ATEX; BV; CB; CSA; CUL; GOST | 0.5-16mm2 | 18mm | - | - | - | 49.5mm | 67.7mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0499560000 Weidmüller | 60 |
| Datasheet | 10 Weeks | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 20A | 8kV | 800V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | - | 2 | - | - | Beige | 1 | - | 8536.69.40.40 | - | - | - | - | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 21A | - | - | - | - | 1 | - | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | 40mm | 44.5mm | 6.1mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 7910190000 Weidmüller | 103 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 32A | - | 400V | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | 6.1mm | - | 32A | Screw | CSA, UR | - | - | 300V | - | 300V | 10A | 1 | 10A | 22 AWG | 10 AWG | 10 AWG | - | 1 | 10-22 AWG | - | - | UL; CSA | 0.5-6mm2 | 13mm | - | Switch, Knife | - | 48mm | 60mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3206448 Phoenix Contact | 115 |
| - | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 2017 | CLIPLINE QT | - | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | - | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | 1 | - | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | - | - | - | 0.5-2.5mm2 | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9528080000 Weidmüller | 40 |
| Datasheet | 6 Weeks | - | - | Nylon | 9.99g | Thermoplastic, Wemid | - | - | - | - | 400V | 400V | - | 2003 | W | yes | Active | Not Applicable | - | EAR99 | Dual Disconnect | - | 4 | - | - | Blue | 2 | - | - | - | - | Straight | - | - | 10A | Screw | CE, CSA, IEC, UR | - | - | 300V | 1 | - | - | - | 10A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | 67mm | 94mm | 6.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211861 Phoenix Contact | 84 |
| Datasheet | 7 Weeks | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | 500V | 500V | - | 2011 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | - | Disconnect | - | 2 | - | - | Black | 1 | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: PRS; UL | - | - | 6.2mm | - | - | - | 6.3A | Push In, Spring | CSA, UL | - | - | 300V | - | - | - | 1 | 6.3A | 24 AWG | 10 AWG | 10 AWG | - | 1 | 10-24 AWG | 5mm x 20mm | 2 | CSA; CUL; DNVGL; EAC; LR; NK | 0.2-6mm2 | 12mm | - | Fuse, Lever | - | 70mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3045130 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | 8.869999g | Polyamide (PA), Nylon | - | - | 32A | - | 1kV | 1000V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 2 | - | - | White | - | - | 8536.69.40.40 | - | - | - | - | unknown | 32A | Screw | CB, CSA, UL, VDE | - | - | 600V | - | - | 41A | 1 | 30A | 26 AWG | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 47.7mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3048580 Phoenix Contact | 1482 |
| Datasheet | 7 Weeks | DIN Rail | 600 | - | 279.99999g | Polyamide (PA), Nylon | Glass | - | 32A | - | 600V | - | - | 2008 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | Disconnect | - | 2 | - | - | Black | - | - | - | - | - | - | - | - | 32A | Screw | CSA, UL | - | - | 600V | - | - | - | 1 | 30A | 16 AWG | 6 AWG | - | - | - | 6-18 AWG | Class CC 10.3mm x 38mm | - | - | 1.5-25mm2 | 12mm | - | Fuse, Lever | - | 73mm | 81mm | 17.5mm | 18.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |