- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1808200000 Weidmüller | 258 |
| Datasheet | 6 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | - | 24A | - | 8kV | 800V | - | 2012 | Z | - | Active | 1 (Unlimited) | EAR99 | - | Feed Through | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 24A | Push In, Spring | - | CE, CSA, IEC, cURus | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | - | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 35mm | 42.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3215006 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 270A | - | - | 1000V | - | 2016 | CLIPLINE PTPOWER | - | Obsolete | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Blue, Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1.5kV | - | - | - | 2 | 309A | - | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | - | 50-150mm2 | 40mm | - | - | - | - | - | - | - | 93.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3215034 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 270A | - | - | 1000V | - | 2016 | CLIPLINE PTPOWER | - | Obsolete | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Blue, Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1.5kV | - | - | - | 2 | 309A | - | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | - | 50-150mm2 | 40mm | - | - | - | - | - | - | - | 31.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031843 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | 15.499988g | Polyamide (PA), Nylon | - | 24A | - | 400V | - | - | 2011 | CLIPLINE STI | - | Active | 1 (Unlimited) | EAR99 | - | Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | unknown | 24A | Push In, Spring | - | - | - | 300V | - | - | - | 3; 1 Grounded | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 58mm | 97mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3215035 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 270A | 309A | - | 1000V | - | 2016 | CLIPLINE PTPOWER | - | Obsolete | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Black, Gray, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1.5kV | - | - | - | 2 | 309A | - | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | - | 50-150mm2 | 40mm | - | - | - | - | - | - | - | 31.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210321 Phoenix Contact | 74 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 400V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | Switch, Knife | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1814700000 Weidmüller | 830 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 6kV | - | - | 2004 | Z | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | - | - | Black | 2 | UL94V-0, PA66 | 8536.69.40.40 | - | - | - | - | 30A | Push In, Spring | - | CE, CSA, cURus | - | - | - | 36V | - | 1 | - | 22 AWG | 10 AWG | - | - | 1 | - | 10-22 AWG | Blade, C | 2 | UL; CSA; CE | 0.5-10mm2 | 10mm | - | SPRING LOADED | Fuse, Removable Plug | LED | 50mm | 70mm | 8.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046485 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 18.349994g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2010 | CLIPLINE UT | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 2 | 120°C | - | Gray | - | - | 8536.69.40.40 | - | - | - | unknown | 20A | Screw | - | CSA, UL | - | 600V | - | - | - | 1 | 20A | 24 AWG | 8 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | Open | - | - | 57.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3073209 Phoenix Contact | 24 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | 5A | 800V | 800V | - | 2015 | CLIPLINE MSDBV | yes | Active | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Yellow | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 8mm | - | - | - | - | - | - | - | 10.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211025 Phoenix Contact | 147 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2016 | CLIPLINE PT | - | Active | Not Applicable | - | - | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-2.5mm2 | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3208333 Phoenix Contact | 100 |
| - | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2012 | CLIPLINE PT | - | Active | 1 (Unlimited) | EAR99 | Push-In | Ground, Earth | 4 | - | - | Green, Yellow | 1 | - | - | - | - | - | - | - | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | - | - | 1 | - | 26 AWG | 26 AWG | 16 AWG | - | 1 | - | 14-26 AWG | - | 4 | ATEX; BV; CB; CSA; CUL; EAC | 0.14-1.5mm2 | 8mm | - | - | - | - | 39.5mm | 63.2mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036055 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | Cable | - | - | Polyamide | 21.600012g | Polyamide (PA), Nylon | Copper | - | - | - | - | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | EAR99 | - | Feed Through, Isolated | - | 110°C | -50°C | Gray | - | - | 8536.69.40.40 | 800V | - | 5.2mm | unknown | 26A | Push In, Spring | 800V | CSA, UL, cULus | - | 600V | 1 | 800V | 26A | 4; 1 Grounded | 20A | 28 AWG | 12 AWG | 12 AWG | 7 | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 81mm | 98.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020080000 Weidmüller | 1100 | - | Datasheet | 8 Weeks | Through Hole | - | - | Nylon | 8.4g | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | - | 2008 | W | yes | Active | 1 (Unlimited) | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | - | - | Straight | 5.1mm | - | 24A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | 600V | - | 600V | 25A | 1 | 21A | 30 AWG | 12 AWG | 30 AWG | - | 1 | - | 12-30 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211498 Phoenix Contact | 200 |
| Datasheet | 13 Weeks | - | - | - | Nylon | 25.497986g | Polyamide (PA), Nylon | - | - | - | - | - | Bulk | 2013 | CLIPLINE PT | - | Active | Not Applicable | EAR99 | Push-In | Ground, Earth | 3 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: DNVGL; EAC; IEC; LR; NK; PRS; UL; VDE | - | - | - | - | - | 17.5A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 20 AWG | 20 AWG | - | - | 1 | - | 8-20 AWG | - | 3 | ABS; ATEX; BV; CB; CSA; CUL | 0.5-10mm2 | 12mm | - | - | - | - | 51mm | 74.2mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3100063 Phoenix Contact | 79 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | 1A | - | - | 400V | - | 2015 | CLIPLINE MTKD | yes | Active | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 300V | - | - | - | 2 | 10A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | 7mm | - | - | - | Thermocouple | - | - | - | 10.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038529 Phoenix Contact | 150 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | 14.80001g | Polyamide (PA), Nylon | - | 22A | - | 500V | 500V | - | 2011 | CLIPLINE STTB | - | Active | - | EAR99 | - | Feed Through | 6 | - | - | Blue | - | - | - | - | - | - | - | 26A | Push In, Spring | - | - | - | 600V | - | - | - | 2 | 20A | 28 AWG | 28 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 91.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9502610000 Weidmüller | 42 |
| Datasheet | 13 Weeks | Cable | - | Ceramic | - | - | - | - | - | 55A | 8kV | 800V | - | 2002 | SAK | yes | Active | Not Applicable | EAR99 | - | Feed Through | 2 | - | - | White | 1 | UL 94V-0 | 8536.69.40.40 | - | Right Angle | - | - | 57A | Screw | - | CE, CSA, IEC, UR | 2 | 600V | - | - | - | 1 | 50A | 14 AWG | 6 AWG | - | - | 1 | - | 6-14 AWG | - | 2 | UL; CSA | 1.5-16mm2 | 12mm | - | - | - | - | 53mm | 40mm | 11.5mm | - | UL94 5VB | No | - | RoHS Compliant | UL94 5VB | Lead Free | ||
![]() 3205020 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 800V | - | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | IDC | - | - | - | - | - | - | - | 1 | - | 24 AWG | 16 AWG | - | - | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1163080000 Weidmüller | 14 |
| Datasheet | 8 Weeks | - | 100 | - | - | - | Thermoplastic | - | 6.3A | - | 8kV | 250V | - | 2012 | W | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect, Isolated | 3 | - | - | Black | - | - | - | - | - | - | - | 6.3A | Screw | - | CE, CSA, cURus | - | 600V | - | - | - | 2; 1 Grounded | 17A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | Fuse, Removable Plug | LED | 74mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2800318 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 400V | - | 2013 | CLIPLINE UKK | yes | Active | - | EAR99 | - | - | 4 | - | - | Gray | - | - | - | - | - | - | - | 26A | Screw | - | - | - | - | - | - | - | 2 | - | 24 AWG | 12 AWG | - | - | - | MODULAR TERMINAL BLOCK | 12-24 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | - | 80mm | 6mm | 6.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - |